Announcements
Cleartide launches its ultra-quiet Mini Split Condensate Pump for ductless HVAC systems. Featuring a compact split design with a separate 60 ml reservoir, 23 dB ultra-low noise operation, 10-meter max lift, and universal 110V-240V voltage compatibility, it integrates an intelligent float sensor, overload protection, and an overflow safety switch for reliable condensate removal in tight s...
(read more)ELEGRP introduces the SSS10 Smart Sensor Switch, integrating motion, ambient light, and sound sensing into a single-pole Wi-Fi wall switch. Rated for 120V AC (150W LED/CFL, 450W INC), it offers automated daylight-sensing control, 2.4GHz Wi-Fi connectivity, app scheduling, and voice compatibility with Alexa and Google Assistant for energy-efficient commercial and residential lighting.
(read more)The ELEGRP GFCI USB Outlet combines ground fault protection with convenient USB charging, delivering safe power distribution and space-saving electrical installation for residential and commercial applications.
(read more)ELEGRP GFCI receptacles combine ground-fault protection with project-ready options for North American applications. The portfolio supports residential and commercial projects with sample processing, drawing-based development, and customization. Buyers can request specifications, samples, labeling, packaging, and project support from Suzhou Ele Mfg Co., Ltd.
(read more)Designed for portable clean-water transfer, this self-priming electric pump delivers up to 380 GPH with a maximum head of 67 ft. Available in 12V DC and 115V AC versions, it features a compact flat-bottom design, manual ON/OFF control, dry-run and overload protection, and durable aluminum and copper construction for RV, garden, pool, pond, tank, and emergency water removal applications.
(read more)ELEGRP will exhibit at NECA 2026 in Las Vegas, showcasing HF GFCI solutions designed for modern appliance applications.
(read more)ELEGRP night light wall outlets combine tamper-resistant receptacle protection with automatic dusk-to-dawn illumination. Available in 3000K, 4000K, and 6000K versions, the series offers high, medium, or off brightness settings, manual override, a diffused light dome, and a slim profile for retrofit or new installations.
(read more)Cleartide variable-speed pool pumps provide adjustable-speed operation for energy-efficient water circulation in inground and above-ground pools. Available in 1.5 HP and 2 HP configurations, the pumps combine stepless speed control, smart app operation, quiet performance and IP55 protection.
(read more)Learn where GFCI protection is required in residential applications under NEC 210.8(A), including bathrooms, kitchens, garages, outdoor locations, laundry areas and locations within 6 ft of sinks, tubs and showers.
(read more)ELEGRP introduces an all-in-one Outdoor GFCI Outlet Kit with an Extra-Duty in-use weatherproof cover. Engineered to meet NEC 406.9(B)(1) and UL 943 standards, it combines a 15A/20A TR/WR self-testing GFCI receptacle, twin-solenoid dual protection, 6 kV surge suppression, and a lockable multi-directional enclosure for wet locations.
(read more)ELEGRP's 50A NEMA 14-50R EV charging receptacle features a heavy-duty industrial-grade design for reliable power connections. Built with brass double-wipe contacts, a galvanized steel mounting strap, and UL 94 V-0 flame-rated housing, it supports 125/250V applications and 8-4 AWG wiring.
(read more)Selecting a water pump for home irrigation requires more than checking maximum flow. This guide explains how irrigation method, flow rate, pressure, water source, garden layout, and power supply affect pump selection, helping engineers and system designers match pump performance to drip irrigation, sprinklers, soaker hoses, and other residential watering applications.
(read more)ELEGRP EKA25A is an all-in-one humidity sensor switch that replaces standard single-pole switches to control ventilation fans and lighting. Featuring precision digital sensing and microprocessor control, it supports multiple modes including humidistat and air cycle. The tool-free setup allows for easy adjustment, ensuring UL and Title 24 compliance for improved indoor air quality and com...
(read more)The ELEGRP DRS10 Smart Rotary Dimmer Switch combines tactile dial control with a clear LCD screen, app-based remote control, voice commands, and timer scheduling. Rated at 120V AC 60Hz, it supports dimmable LED/CFL, incandescent, and halogen bulbs, with a 450W incandescent or 150W LED/CFL load capacity.
(read more)ELEGRP's dual Type-C 65W PD 3.0 USB in-wall charger delivers high-power charging directly from the receptacle. Each port can provide up to 65W independently, while both ports support simultaneous 30W charging. The design accepts straight and angled plugs and includes overload and overheat protection. The product is UL-listed.
(read more)ELEGRP EV chargers combine patented PBE leakage protection, durable weather-resistant construction, and user-friendly cable design for safe, reliable charging at home, work, on the road, and in commercial locations
(read more)High-efficiency water pumps designed for residential, commercial, irrigation, HVAC, and municipal water systems, providing reliable water delivery, intelligent monitoring, and energy-efficient operation.
(read more)Featuring a high-efficiency brushless motor, this self-priming diaphragm water pump delivers up to 3.3 GPM at 50 PSI and self-primes up to 10 ft. Available in 12V DC and 115V AC versions, it provides automatic on-demand pressure control, dry-run and overheat protection, and IPX5 water resistance for RV, marine, agricultural, irrigation, mobile washing, and off-grid water systems.
(read more)Featuring a water-cooled brushless DC motor, this condensate pump delivers up to 144 GPH with a 27.8 ft lift while operating at just 25 dB. Designed for HVAC systems, furnaces, dehumidifiers, and ice machines, it combines quiet operation, efficient condensate removal, sensitive probe detection, overflow protection and flexible installation with four 1-1/8 in. inlets and a 3/8 in. dischar...
(read more)Designed for reliable outdoor power distribution, this 50A NEMA 14-50R outlet box combines a pre-installed double-pole circuit breaker with a weather-resistant enclosure. Its spacious wiring area and multiple conduit knockouts simplify installation for RV parks, garages, campgrounds, construction sites, and EV charging applications.
(read more)Cleartide submersible utility pumps provide reliable water removal for residential and light commercial applications, including flooded basements, crawl spaces, sump pits, pools, ponds, hot tubs and water transfer. Available in manual, automatic float-switch and smart sensor configurations, the series offers flexible operation, high flow performance and solid-handling capability.
(read more)ELEGRP portable protection devices provide rapid residual-current protection for electrical tools, appliances, and outdoor equipment. GFCI, LCDI, ALCI, and PRCD/RCD solutions help protect against leakage current, overheating, surge conditions, and power-cord damage.
(read more)ELEGRP Generator Inlet Boxes provide a secure connection point for portable generators and backup power applications. The series includes 30A NEMA L14-30P and 50A NEMA SS2-50P versions, with flexible knockouts, an LED power indicator, a clear hinged cover, and all-weather protection for outdoor installation.
(read more)ELEGRP’s LEDPro Master and Companion dimmer kit brings coordinated lighting control to two or more locations without requiring a neutral wire. The system combines flicker-free digital dimming, customizable brightness adjustment, and broad compatibility with dimmable LED, CFL, incandescent, and halogen lighting.
(read more)ELEGRP outdoor outlet boxes support dependable campground and outdoor power connections for RVs, travel trailers, campers, motorhomes, generators, and compatible EV charging applications. NEMA TT-30R 30A and NEMA 14-50R 50A options combine a clear weatherproof cover, corrosion-resistant polycarbonate housing, and installation-friendl
ELEGRP's smart outdoor plug brings app-connected lighting control to outdoor applications, with voice control through Amazon Alexa and Google Assistant, 0–100% brightness adjustment, IP66-rated weather protection, and Wi-Fi range up to 300 feet. It supports landscape lighting, string lights, floor lamps, and table lamps, with scheduling and device sharing for connected households.
(read more)ELEGRP offers a complete range of wiring devices designed for residential and commercial electrical systems, providing safe power distribution, reliable connections, and durable performance for North American applications.
(read more)ELEGRP introduces its Home + Wireless smart home solution, enabling multi-user interactions and comprehensive device management via IoT-core technology. Featuring smart dimmer switches, sensor switches, and outdoor plugs, the solution is compatible with Alexa and Google Assistant. It transforms ordinary residences into smart homes with automated scheduling and N+1 smart living scenarios.
(read more)ELEGRP offers modular safety solutions for household appliances, leveraging 20+ years of expertise in electrical safety. Our offerings feature scalable and intelligent designs, including sterilization, food preservation, safety, and intelligent control modules. These solutions are adaptable for diverse scenarios, ensuring both consumer safety and a healthy home environment for various ap...
(read more)ELEGRP offers comprehensive residential and commercial building solutions focused on safety, smart control, and energy management. Our products leverage IoT technology to create energy-saving building ecosystems, featuring modular smart dimming, sensors, and residual-current safety devices. These scalable solutions help reduce energy consumption and loss while ensuring reliable operation.
(read more)Streamline wire and cable sourcing with customized solutions for electrical equipment, power tools and household appliances. ELEGRP integrates wire drawing, cabling, extrusion, injection molding and assembly to support application-specific