Announcements

TPS Elektronik GmbH has promoted these products / services:

TPS Elektronik GmbH - 6U Programmable DC Power: High-Power Platform

The 6U programmable DC power supply delivers up to 60 kW in a compact rack format. Featuring active PFC (0.99), up to 96% efficiency, and CV/CC/CP/CR modes with 16‑bit resolution. Parallel up to 64 units for multi‑megawatt systems. Forced‑air or water‑cooled options suit industrial applications like battery testing, electrolysis, and process power. (read more)

TPS Elektronik GmbH - Open Frame/Enclosed - TPS-MPH250S-12V

Dimensions (L*W*H)(mm): 126*66*36mm

Efficiency: 90%/92%(115Vac/230Vac)

Input Current: 2.7A/115Vac, 1.7A/230Vac

Input Voltage: 100-264Vac

Output Current: 0-20.84A(Fan cooling), 0-15A(Natural cooling), 0-20.84A(Natural cooling), 0-25A(Fan cooling)

Output Power: Natural cooling:180W(110V)/250W(220V), Fan cooling:250W(110V)300W(220V)

...
(read more)
TPS Elektronik GmbH - 4U programmable DC Power - EA-PSB 10500-180 4U

Cooling: Water Cooled (Optional)

Efficiency: 96.50%

Output Current: 0-180A

Output Power: 0-30000W

Output Voltage: 0-500V

Characteristic Curve: U/I/P autoranging

External Control: Analogue 0-5V/0-10V, USB, LAN, Modbus TCP, Profibus, DeviceNet, RS232, CAN

Housing: 19" rack

Human Interface: Touch panel & Menu

Special Feature... (read more)

TPS Elektronik GmbH - DIN Rail Power Supply - TPS030-GP12V

Efficiency: 84%

Electrical Phase: 1

Input Voltage: 90-264Vac, 120-370Vdc

Number of Outputs: 2

Output Current: 2.5A

Output Power: 30W

Output Voltage: 12-15V (read more)

TPS Elektronik GmbH - Current Probe - Current probe CP503B

Bandwidth: DC-50MHz

Output sensitivity: 1V/10A (30A, 10X), 1V/2A(6A, 2X)

Power supply: DC 5V 3A

Ranges: 6A(2X)/30A(10X)

Rise Time: ≤7ns (read more)

TPS Elektronik GmbH - ESD Trolley - TPS-TV01

Dimensions (L*W*H)(mm): 650*450*750mm

Loading capacity: 150kg/cart (read more)

TPS Elektronik GmbH - DCDC Bidirectional - TPS-DM570T1512KIF

Air Flow: From rear to front

Dimensions (L*W*H)(mm): 300*220*86

Efficiency: 94.5%(Opposite), 94.5%(Positive)

Input Current: ≤24A(Positive), 640A(Opposite)

Input Power: 9600W(Opposite)

Input Voltage: 14-16Vdc(Opposite), 560-627Vdc(Positive)

Output Current: 800A(Positive)

Output Power: 12000W(Positive)

Output Voltage: 14-16Vdc(Posi... (read more)

TPS Elektronik GmbH - 3U programmable DC Power - EA-ELR 10500-90 3U

Output Current: 0-90A

Output Power: 15000W

Output Voltage: 0-500V

Type: 3U

Characteristic Curve: U/I/P autoranging

External Control: Analogue 0-5V/0-10V, USB, LAN, Profibus, DeviceNet, RS232, CAN, Modbus

Housing: 19" rack

Human Interface: Touch panel & Menu

Special Feature: Function Generator, Resistance (read more)

TPS Elektronik GmbH - ACDC Module - TPS-AWS1023S24

Dimensions (L*W*H)(mm): 32.00*20.00*15.30

Efficiency: 85%

Input Voltage: 85-305VAC

Output Current: 420mA

Output Power: 10W

Output Voltage: 24VDC

Weight: 10.2g

Isolation Voltage: 4000VAC

Package Type: SIP (read more)

TPS Elektronik GmbH - ACDC Bidirectional - TPS-BM61053KTIT

Air Flow: From front to rear

Dimensions (L*W*H)(mm): 435*86*600

Efficiency: 95%(DC to AC), 96%(AC to DC)

Input Current:≤88A(AC to DC), 87.8A(DC to AC)

Input Power: 50000W(DC to AC)

Input Voltage: 342-460VAC, 570VDC

Output Current: 87.8A(AC to DC)

Output Power: 50000W(AC to DC)

Output Voltage: 570VDC, 342-460VAC

Output Volt... (read more)

TPS Elektronik GmbH - 2U programmable DC Power - EA-PSI 11000-10 2U

Output Current: 0-10A

Output Power: 3000W

Output Voltage: 0-1000V

Type: 2U

Characteristic Curve: U/I/P autoranging

External Control: Analogue 0-5V/0-10V, USB, LAN, Modbus TCP, Profibus, RS232, CAN

Housing: 19" rack

Human Interface: Touch panel & Menu

Special Feature: Function Generator (read more)

TPS Elektronik GmbH - Desktop Programmable DC Power - EA-PSI 9500-06 DT

Output Current: 0-6A

Output Power: 1000W

Output Voltage: 0-500V

Characteristic Curve: U/I/P autoranging

External Control: Analogue 0-5V/0-10V, USB, LAN, Modbus TCP

Housing: Desktop (table)

Human Interface: Touch panel & Menu

Special Feature: Function Generator, Resistance (read more)

TPS Elektronik GmbH - Open Frame/Enclosed - TPS-YSU36SL-12V

Dimensions (L*W*H)(mm): 76*42*25mm

Efficiency: 84.5%

Input Current: <0.5A

Input Voltage: 100-240Vac

Output Current: 3A

Output Power: 36W

Output Voltage: 12V

Weight: Approx. 45g (read more)

TPS Elektronik GmbH - 3U programmable DC Power - EA-PSB 10500-30 3U

Cooling: Water Cooled (Optional)

Output Current: ±0-30A

Output Power: ±5000W

Output Voltage: 0-500V

Type: 3U

Characteristic Curve: U/I/P autoranging

External Control: Analogue 0-5V/0-10V, USB, LAN, Modbus TCP, Profibus, DeviceNet, RS232, CAN

Housing: 19" rack

Human Interface: Touch panel & Menu

Special Featu... (read more)

TPS Elektronik GmbH - ACDC Module - TPS-AWD1023S12

Dimensions (L*W*H)(mm): 40.00*25.40*21.50

Efficiency: 85%

Input Voltage: 85-305VAC

Output Current: 900mA

Output Power: 5W

Output Voltage: 12VDC

Weight: 59g

Isolation Voltage: 4000VAC

Package Type: DIP (read more)

TPS Elektronik GmbH - CAR120-24-MULTIPLUG

Cable Length: 1000mm

Connector: Multiplug TPS

Dimensions (L*W*H)(mm): 120*75*30mm

Input Voltage: 9-32Vdc

Output Current: 6.31A

Output Power: 120W

Output Voltage: 24Vdc

Weight: 0.5kg (read more)

TPS Elektronik GmbH - EA-BT 20010-1000 4U

Cooling: Water Cooled (Optional)

Output Current: 0-1000A

Output Power: 10000W

Output Voltage: 0-10V

Type: 4U (read more)

TPS Elektronik GmbH - TPS Standardized Industrial Cabinets

TPS standardized industrial cabinets, based on the 19-inch (482.6mm mounting width) standard, are key physical infrastructure for smart manufacturing. Available in configurations from 15U to 42U, they feature robust steel construction (up to 1000kg static load), RAL 7035 corrosion-resistant coating, and optimized thermal management via controlled airflow. Designed with modularity, they s... (read more)

TPS Elektronik GmbH - 3U programmable DC Power - EA-PSBE 10360-40 3U

Output Current: 0-40A

Output Power: 0-5000W

Output Voltage: 0-360V

Type: 3U

Characteristic Curve: U/I/P autoranging

External Control: Analogue 0-5V/0-10V, USB, LAN, Modbus TCP, Profibus, DeviceNet, RS232, CAN

Housing: 19" rack

Human Interface: Touch panel & Menu

Special Feature: Function Generator

Special Feature: Resista... (read more)

TPS Elektronik GmbH - Desktop Programmable DC Power - EA-EL 9200-18 DT

Output Current: 0-18A

Output Power: 500W

Output Voltage: 0-200V

Type: 3U

External Control: Analogue 0-5V/0-10V, USB, LAN, Modbus

Housing: 19" rack

Human Interface: Touch panel & Menu

Special Feature: Function Generator, Resistance (read more)

TPS Elektronik GmbH - 2U programmable DC Power - EA-ELR 10080-120 2U

Output Current: 0-120A

Output Power: : 3000W

Output Voltage: 0-80V

Type: 2U

Characteristic Curve: U/I/P autoranging

External Control: Analogue 0-5V/0-10V, USB, LAN, Modbus TCP, Profibus, DeviceNet, RS232, CAN

Housing: 19" rack

Human Interface: Touch panel & Menu

Special Feature: Function G... (read more)

TPS Elektronik GmbH - 4U programmable DC Power - EA-PUB 10060-1000 4U WC

Cooling: Water Cooled (Optional)

Output Current: 0-1000A

Output Power: 30000W

Output Voltage: 0-60V

Type: 4U

Characteristic Curve: U/I/P autoranging

External Control: Analogue 0-5V/0-10V, USB, LAN, Modbus TCP, Profibus, RS232, CAN

Housing: 19" rack

Human Interface: Touch panel & Menu

Special Feature: Function Generator (read more)

TPS Elektronik GmbH - Oscilloscope - Oscillograph ATO1004

Analog channels: 4

Bandwidth: 100MHz

Memory Depth: 110Mpts

Real-time sampling rate: 1GSa/s

Rise Time: ≤3.5ns (read more)

TPS Elektronik GmbH - 19'' Chassis - 1U-Chassis

Chassis Units: 1U Chassis

Color: RAL7035

External Depth: 504.2mm

External Height: 43.6mm

External Width: 482.6mm

Material: Sheet Steel ST12

Mounting Type: Desktop (read more)

TPS Elektronik GmbH - FSP220-50FGBBI ATX PC Power

Cooling: Fan 40mm

Dimensions (L*W*H)(mm): 150*81.5*40.5mm

Output Power: 220W

Size: Flex ATX

Socket: C14 (read more)

TPS Elektronik GmbH - Inrush Current Limiter - TPS-ESB-01-16A

Dimensions (L*W*H)(mm): 112*22.5*100mm

Input Current: 16A

Input Voltage: 207-253Vac

Limiting time: 100-500ms

Mounting: Din-Rail TS 35/7.5 or TS 35/15

Screw terminal size: AWG 24 - AWG16

Suppressor type: Integriertes bypassrelais (read more)

TPS Elektronik GmbH -  DCDC Module - TPS075-PMD12S

Dimensions (L*W*H)(mm): 37.2*57.9*12.7mm

Efficiency: 89%

Input Voltage: 9-75Vac

Isolation Capacitance: 3500 pF typical

Output Current: 0-6.2A

Output Power: 75W

Output Voltage: 12Vdc

Ripple_Noise_20MHz BW: 120 mV pk-pk max, 60 mV RMS (read more)

TPS Elektronik GmbH - TPS150-DR1S24A 150W Din Rail Power Supply

Efficiency: 93%

Electrical Phase: 1

Input Voltage: 85-264Vac, 120-370Vdc

Number of Outputs: 2

Output Current: 6.3A

Output Power: 150W

Output Voltage: 24-28V (read more)

TPS Elektronik GmbH - ACDC Bidirectional - TPS-BM142400SI

Air Flow: From front to rear

Dimensions (L*W*H)(mm): 141*44*285

Efficiency: 88.5%(DC to AC), 91.5%(AC to DC)

Input Current: ≤15A(AC to DC), 112A(DC to AC)

Input Power: 1680W(DC to AC)

Input Voltage: 15Vdc, 176-264Vac

Output Current: 171A(AC to DC)

Output Power: 2400W(AC to DC)

Output Voltage: 14Vdc, 176-264Vac

Rated Input... (read more)

TPS Elektronik GmbH - Voltage Probe - Voltage proble DP700

Bandwidth: 100MHz

Max. Input Differential Voltage (DC+AC PK): 700V(200X), 70V(20X)

Noise(Full bandwidth):≤ 22mVrms(20X), ≤ 80mVrms(200X)

CMRR: >-26dB(100MHz), >-30dB(10MHz), >-60dB(100kHz), >-80dB(DC)

Delay Time: 11.7ns(20X), 11.7ns(200X)

Input Impedance: 6MΩ/1.67pF(differential), 3MΩ/3.3pF(each input... (read more)

TPS Elektronik GmbH - Open Frame/Enclosed - TPS-MPU72S-24V
  • Dimensions (L*W*H)(mm): 101.6*50.8*27.1mm Efficiency: 88% Input Current: ≤1500mA Input Voltage: 90-264Vac, 127-370Vdc Output Current: 3A Output Power: 72W Output Voltage: 24V Weight: Approx. 140g
(read more)
TPS Elektronik GmbH - 250 W Flex ATX (1U) Power Supply – FSP250-50FEB

Cooling: Fan 40mm

Dimensions (L*W*H): 150*81.5*40.5mm

Efficiency: 80PLUS

Output Power: 250W

Size: Flex ATX

Socket: C14

Weight: 0.73kg (read more)

TPS Elektronik GmbH - Desktop Adapter - ATM 090T-A190

Connector: 5.5*2.5*11mm 180°

Dimensions (L*W*H)(mm): 155*64*35mm

Efficiency: DoE Level VI

Input Voltage: 100-240Vac

Output Current: 4.74A

Output Power: 90W

Output Voltage: 19Vdc (read more)

TPS Elektronik GmbH - ESD Trolley - TPS-RV02
  • Dimensions (L*W*H)(mm): 600*500*750mm Loading capacity: 150kg/cart, 50kg/shelf
(read more)
TPS Elektronik GmbH - TPS130-DR12Pro 130W Din Rail Power Supply

Efficiency: >93%

Electrical Phase: 1

Input Voltage: 90-264Vac, 120-370Vdc

Number of Outputs: 2

Output Current: 10.8A

Output Power: 130W

Output Voltage: 12-15V (read more)

TPS Elektronik GmbH - Voltage Probe - Voltage proble DP3002

Bandwidth: 200MHz

Max. Input Differential Voltage (DC+AC PK): 300V(100X), 3000V(1000X)

Noise(Full bandwidth): ≤ 100mVrms(100X), ≤ 500mVrms(1000X)

CMRR: >-26dB(100MHz), >-30dB(10MHz), >-60dB(100kHz), >-80dB(DC)

Delay Time: 11.7ns(100X), 11.5ns(1000X)

Input Impedance: 30MΩ/0.78pF(differential), 15MΩ/1.5... (read more)

TPS Elektronik GmbH - 19'' Cabinets - 15U Cabinet

Weight: 110kg(N.G), 135kg(W.G)

Packing way: Wooden box

Brackets on one side: 3, Galvanized plate

DC connection: Contact us for output copper bar customization, Copper bars or high voltage cables

External dimensions: 610*1070*920mm(W*D*H)

Grounded copper plate: Copper 4.0mm

Load Capacity: 800kg

Max load capacity(static): 1000kg (read more)

TPS Elektronik GmbH - Wall-mounted Adapter - GP303E-050-300

Cable Length: 1500mm

Connector: 2.5*0.7*10mm 180°

Dimensions (L*W*H)(mm): 66*42*65mm

Input Voltage: 100-240Vac

Output Current: 3A

Output Power: 15W

Output Voltage: 5Vdc

Socket: EU

Weight: 0.1kg (read more)

TPS Elektronik GmbH - ACDC Bidirectional - TPS-BM57050KTIF

Air Flow: From front to rear

Dimensions (L*W*H)(mm): 435*86*600

Efficiency: 95%(DC to AC), 96%(AC to DC)

Input Current: ≤88A(AC to DC), 87.8A(DC to AC)

Input Power: 50000W(DC to AC)

Input Voltage: 342-460VAC, 570VDC

Output Current: 87.8A(AC to DC)

Output Power: 50000W(AC to DC)

Output Voltage: 570VDC, 342-460VAC

Output Vol... (read more)

TPS Elektronik GmbH - DIN Rail Power Supply - TPS100-DR1S24A

Efficiency: 92%

Electrical Phase: 1

Input Voltage: 85-264Vac, 120-370Vdc

Number of Outputs: 2

Output Current: 4.2A

Output Power: 100W

Output Voltage: 24-28V (read more)

TPS Elektronik GmbH - Axial fan DC 40x20mm 24V AGS04020F24L706 -TBC

Type: DC axial fan

Dimensions (L*W*H)(mm): 40×40×20mm

Rated Voltage: 24VDC

Operating Voltage Range: 14-26,4VDC

Rated Current: 0.07A

Power Consumption: 1.68W

Speed: 5000RPM

Air Flow: 7.4CFM

Static Pressure: 0.19 inch H2O

Noise Level: 24dB(A)

Bearing Type: Hydraulic bearing

Cable: 2L 300mm (read more)

TPS Elektronik GmbH - ESD Table - Lifting-1260

Dimensions (L*W*H)(mm): 1200*600*(720-1060)

Uniform Static Load: 200kg

Uniform Dynamic Load: 130kg

Lift function: Yes (read more)

TPS Elektronik GmbH - 19'' Cabinets - 42U Cabinet

Weight: 175kg(N.G), 278kg(W.G)

Packing way: Wooden box

Brackets on one side: 10, Galvanized plate

DC connection: Contact us for output copper bar customization, Copper bars or high voltage cables

External dimensions: 610*1070*2120mm(W*D*H)

Grounded copper plate: Copper 4.0mm

Load Capacity: 1000kg

Max load capacity(static): 1200kg

...
(read more)
TPS Elektronik GmbH - Transformers - Three Phase Pad Mounted Transformer

Dimensions (L*W*H)(mm): 1430*910*1930mm, 2680*2060*4080mm

Weight: 645kg, 14400kg

Hight Voltage: 4.16kV 34.5kV, 4160GrdY 24940GrdY/2400 14400

Low Voltage: 120V 600V, 208GrdY 600GrdY/120 347

No load loss: 180W 4125W

On load loss: 1250W, 37875W

Rated Capacity: 75kVA 3735kVA (read more)

TPS Elektronik GmbH - Adjustable AC-Transformer - TPS-AIT1500300

Dimensions (L*W*H)(mm): 301*276*183mm

Input Current: 6A

Input Frequency(Hz): 48 ~ 62Hz

Input Voltage: 230Vac

Output Current: 4.5A

Output Power: 1500W

Output Voltage: 0-300Vac

Over Current Protection: 5A

Weight: 21kg (read more)

TPS Elektronik GmbH - Heat sink - Aluminium Profile (D01-008)

Height: 29.2mm

Length: Length customized according to drawings

Material: AL6063-T5

Surface: Anodised, CNC milling

Width: 50mm (read more)

TPS Elektronik GmbH - DCDC Module - TPS-HVQ4048S05V3

Dimensions (L*W*H)(mm): 25.40*25.40*12.00

Efficiency: 92%

Input Voltage: 48VDC

Output Current: 0-8000mA

Output Power: 40W

Output Voltage: 5VDC

Weight: 21.0g

Isolation Voltage: 1500VDC

Package Type: 1”X 1” (read more)

TPS Elektronik GmbH - Sheet Metal Processing

From the drawing to the tested series: We manufacture sheet metal parts and assemblies Fast, repeatable and documented – incl. DFM feedback, initial sample inspection and optionally PPAP. (read more)

TPS Elektronik GmbH - EMS Shop

TPS Elektronik GmbH specializes in the development of hardware and software applications for power electronics. Applications such as AC and DC power sources, charging stations, on-board chargers (OBCs), photovoltaic inverters, battery charging and discharging tests, power conversion system (PCS) storage management, etc., are part of our scope, with power levels ranging from a few hundred... (read more)

TPS Elektronik GmbH - EMS Services

TPS Elektronik GmbH specializes in the development of hardware and software applications for power electronics. Applications such as AC and DC power sources, charging stations, on-board chargers (OBCs), photovoltaic inverters, battery charging and discharging tests, power conversion system (PCS) storage management, etc., are part of our scope, with power levels ranging from a few hundred... (read more)