Announcements
By using only high-quality polymers in our Timing Belts and Synchronous Conveyor we are sure to be able to tackle any application challenges. They are clean, quiet, and flexible and can be used as a simple application of a looped or open-ended belt or as part of a more complex automated system where specialty materials, backing, integral guides and cleats may be required. Our dedicated t...
(read more)We manufacture TPU timing belts and synchronousconveyors
See the datasheet
(read more)We are a globally recognized manufacturer of standard and custom polyurethane timing belts, flat belts, and conveyors with a commitment to manufacturing excellence, innovation, and superior customer service.
(read more)OPEN ENDED TIMING BELTS
- Made according to ISO 5296
- Trapezoidal shaped tooth
- The tooth spacing is as follows XL(1/5'),L(3/8"),H(1
/2"),XH(7/8") - Useful for product and machine positioning in inches
UltraSlide is a revolutionary FDA compliant belt coating that reduces friction in TPU timing belts, for those applicatins where longevity and energy saving matter.
(read more)- Metric pitch
- The number following T or AT designates toothspacing in mm for example T10 and AT10 are 10 millimeters
- Made according to ISO 17396
- AT series is rated for higher torque than Tseries of the same pitch distance
- Trapezoidal shaped tooth
US Timing And Conveyor is proud to present UltraSlide.
A revolutionary solution to reduce friction and increase belt life.
UltraSlide is engineered to eliminate the issues with traditional nylon fabric.
- It does not pill and pick up contaminants
- it lowers CoF
- it can be used with high temperature rated compounds
- it can be used in wet environments and...
One of our focuses is to provide the food processing industry with sanitary, durable and accurate timing belt options.
(read more)We manufacture TPU timing belts and synchronousconveyors
Learn More
(read more)Our mission is to provide TPU belting solutions from prototyping and small batches to large scale production. To fulfill this mission, we will provide competent, reliable, and rapid responses to product inquiries, RFQ’s and customized problem-solving solutions. We will partner with our customers to ensure that their needs for quality, price and delivery meet or exceed their expecta...
(read more)Quieter end efficient
UltraSlide is a revolutionary FDA compliant belt coating that reduces friction in TPU timing belts, for those applicatins where longevity and energy saving matter.
Learn More
(read more)What Are the Benefits?
- UltraSlide eliminates the issues with traditional timing belt nylon fabric.
- Does not pill and pick up contaminants as it wears.
- Can be used in wet environments and is FDA compliant for food contact.
- Lowers friction on rough surfaces compared to fabric.
- Can be used with high temperature rated compounds (contact u
UltraSlide is a revolutionary timing belt coating used to reduce friction and increase belt life.
(read more)US Timing And Conveyor is proud to present UltraSlide.
A revolutionary solution to reduce friction and increase belt life.
UltraSlide is engineered to eliminate the issues with traditional nylon fabric.
- It does not pill and pick up contaminants
- it lowers CoF
- it can be used with high temperature rated compounds
- it can be used in wet environments an...
Food/Wet Environments
- One of our focuses is to provide the food processing industry with sanitary, durable and accurate timing belt options.
- FDA food contact compliant paymers available
- Standard colors are clear and dark blue.
- We can emboss specialty profiles to improve product belt interface for conveying applications.
- We manufacture
Cleats
- We offer a wide variety of cleat options from 2D cut profiles for prototypes and smaller quantities to custom “in house” injection molded cleats for larger quantities.
- Standard materials for cleats are white 92 ShA TPU and clear 90 ShA FDA compliant TPU
- Injection molded cleats are standard white but can be made in any color your appl