Category: Industrial Coatings
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

What is UltraSlide?

UltraSlide is a revolutionary timing belt coating used to reduce friction and increase belt life.

What Are the Benefits?

UltraSlide eliminates the issues with traditional timing belt nylon fabric.

Does not pill and pick up contaminants as it wears.

Can be used in wet environments and is FDA compliant for food contact.

Lowers friction on rough surfaces compared to fabric.

Can be used with high temperature rated compounds (contact us for details)

Test Results

Testing conducted by an independent lab, in accordance with ASTM D1894 for static and dynamic friction, showed that UltraSlide is comparable to course and fine weave nylon fabrics used for timing belt covering on metal and UHW, UltraSlide also showed significant decrease in CoF on carboard (0.16 vs 0.43 on average) compared to nylon fabric.

Integral Guides

UltraSlide can be applied to all integral guides

Food

FDA compliance and sealed cords mean you can wash down with confidence

Contamination and Dust

As fabric wears it picks up contamination and creates dust. UltraSlide is the superior solution for sensitive environments.

Supplier Directory Categories

US Timing & Conveyor is also listed in these categories: