Semiconductors Reference Materials
Technical Articles
Reference Articles 1 - 100 of 1337
-
MOSFET Switch: How to Use a MOSFET as a Switch
Description: A practical guide to using MOSFETs as electronic switches for controlling loads with small control voltages. Covers N-channel low-side and high-side switching topologies, gate-network design with ...
-
Gate Drivers: How They Work, Types, and Selection Guide
Description: Gate drivers are interface components that convert control signals from microcontrollers or PWM controllers into the voltage and current necessary to drive power semiconductor switches such as ...
-
Specifying UL Fuse Holders for Industrial Panels: A Class-by-Class Technical Guide
From: VICFUSEDescription: Technical guide to UL-standard Class CC, J, T, G, H/K5, R, RK1 and RK5 fuse holders and blocks. Covers voltage and withstand ratings, rejection features, termination types, wire ranges and DIN-rail ...
-
What Is a Junction Field-Effect Transistor (JFET)? Types, Operation, and Selection
Description: A junction field-effect transistor (JFET) is a voltage-controlled semiconductor device with three terminals that uses a reverse-biased PN junction to control current flow through a conductive channel. ...
-
Silicon Gate CMOS Linear Technology
Description: Silicon gate CMOS linear technology offers significant advantages over traditional bipolar junction transistor (BJT) and metal gate CMOS approaches, including higher speed, lower power consumption, ...
-
Digital-to-Analog Converters: Operating Principles, Key Specifications, and Selection
Description: Explains how DACs convert digital data into analog signals. Reviews resolution, update rate, linearity, settling time, and output configurations to help engineers select devices that meet accuracy, ...
-
Patient Monitoring Electronics: Analog Front Ends, Isolation, Connectivity, and Alarms
Description: Introduces the electronic building blocks of patient monitoring systems, including physiological signal acquisition, analog front ends, safety isolation, network connectivity, and alarm functions. ...
-
Ultrasound Electronics: Transmit-Receive Architecture, Signal Conditioning, and Beamforming
Description: An overview of ultrasound imaging electronics, covering transducer interfaces, transmit-receive protection, time-gain compensation, analog-to-digital conversion, and beamforming. Highlights design ...
-
Power Management ICs: Power Architecture and Device Selection
Description: Explores power management ICs (PMICs) for power conversion, multi-rail supply management, and protection. Discusses selection criteria such as conversion efficiency, quiescent current, output ...
-
CPAP Electronics: Blower Drive, Flow Sensing, Humidification, and Safety Control
Description: Examines the electronic subsystems used in continuous positive airway pressure (CPAP) devices, including blower control, airflow sensing, humidification, and safety functions. Discusses engineering ...
-
Battery Management ICs: Monitoring, Protection, and Device Selection
Description: Introduces the IC functions used in battery management systems (BMS), including voltage, current, and temperature monitoring, protection, and cell balancing. Highlights selection factors such as cell ...
-
Linear Regulators: Operating Principles, Design Trade-Offs, and Selection
Description: Explains linear regulator operation and compares linear and switching regulation. Covers low-dropout (LDO) regulators, application considerations, and key datasheet parameters to support power supply ...
-
Chip Open-Lid Package: Technical Overview & Design-in Guide for Electronics Engineers
Description: This article introduces chip open-lid package technology for electronics engineers. Cover package structure, thermal characteristics, reliability risks, probing access benefits and critical hardware ...
-
Automotive Gyroscope IC: Selection Criteria & Practical Application Guide for Electronics Engineers
Description: This practical guide walks electronics engineers through automotive gyroscope IC selection. Review key performance parameters, AEC-Q100 requirements, environmental constraints and typical vehicle-use ...
-
Medical Electronics: Key Design Challenges & Compliance Guide for Electronics Engineers
Description: This blog explores core design challenges for medical-grade electronics for hardware engineers. Cover IEC?60601-1 safety requirements, isolation schemes, EMC constraints, reliability validation and ...
-
One-Time-Programmable (OTP) Memory: Technical Guide for Electronics Design Engineers
Description: This technical guide covers one-time-programmable (OTP) non-volatile memory for electronics engineers. Explore e-fuse and anti-fuse mechanisms, programming constraints, reliability characteristics and ...
-
Automotive Audio Amplifier ICs: Technical Analysis & Selection Guide for Electronics Engineers
Description: This guide analyzes automotive audio amplifier ICs for electronics engineers. Explore amplifier topologies, AEC-Q100 qualification, built-in protection, EMC compliance and critical parameters to ...
-
Infusion Pump Electronics: System-Level Design Guide for Medical Electronics Engineers
Description: This technical guide analyzes core electronic subsystems of medical infusion pumps for electronics engineers. Cover precision flow-pressure sensing, air-in-line detection, motor actuation, safety ...
-
Ventilator Electronics: System-Level Design Guide for Medical Electronics Engineers
Description: This technical guide covers core electronic subsystems within medical ventilators for electronics engineers. Explore pressure-flow sensing, signal conditioning, motor control, fault alarm mechanisms ...
-
FPGA vs MCU Selection: When to Use the 10CL006YU256C8G FPGA
From: Win Source ElectronicsDescription: Compares FPGA and MCU architectures and explains when the Cyclone 10 LP 10CL006YU256C8G suits parallel processing, plus key design considerations. ...
-
Audio Codec Production Failures: Lifecycle and Power Noise
From: Win Source ElectronicsDescription: Analyzes why SGTL5000XNAA3-based audio designs fail in mass production, covering EOL lifecycle risk, power noise coupling, and selection criteria. ...
-
Automotive Domain Controller Guide: System-Architecture Trade-Offs & Practical Implementation Tips
Description: For automotive hardware and embedded engineers. Break down domain-controller heterogeneous-compute platforms, vehicle network requirements, mixed-criticality workloads, functional-safety compliance ...
-
Lambda O2 Sensor IC Guide: Signal Conditioning, Circuit Design & Integration Tips
Description: For automotive hardware and embedded engineers. Compare IC solutions for narrow-band and wide-band lambda sensors. Cover sensor heater control, analog signal processing, noise mitigation and ECU ...
-
AC-to-DC Converter: Converter Types, Trade-Offs and Practical Design Guidance
Description: For power and hardware engineers. Break down AC-DC converter operation, pros & cons of linear and switching topologies, thermal performance, noise concerns and real-world application advice. ...
-
PCB Reference Designator "F": What the Letter F Means on Your Circuit Board
Description: For hardware engineers: Understand PCB silkscreen code F, its common meaning as fuse, real-world examples, when markings may differ and how to cross-check against schematics & BOM files ...
-
Best Practices for Thermal Interface Materials in Power Modules
Description: Efficient thermal management of power modules depends critically on proper selection and application of thermal interface materials. This guide covers the purpose and types of TIMs-thermal grease, ...
-
VICFUSE UL Standard Class Series Fuse Holders: Quality, Reliability, and Industrial Protection
From: VICFUSEDescription: Technical overview of UL-standard Class CC, J, T, G, H/K5, R, RK1 and RK5 fuse holders: voltage and withstand ratings, rejection features, termination types, wire ranges, and a step-by-step framework ...
-
How to Source Reliable Memory and Storage Devices
From: Win Source ElectronicsDescription: Learn how to source reliable memory and storage devices by evaluating compatibility, endurance, supplier qualifications, and lifecycle risks. ...
-
NOR vs NAND Flash: Architecture, Reliability, and Design Selection
Description: NOR and NAND Flash use different architectures and therefore serve different system roles. This article compares random access, page and block operation, execute-in-place capability, density, cost, ...
-
MOSFET vs IGBT: Switching Loss, Voltage, Frequency, and Thermal Trade-Offs
Description: MOSFETs and IGBTs overlap in many power-conversion applications but differ significantly in conduction behavior and switching performance. This article compares voltage capability, switching ...
-
Selecting Power MOSFETs: RDS(on), Gate Charge, SOA, and Thermal Limits
Description: Selecting a power MOSFET requires more than checking drain voltage and continuous-current ratings. This article examines voltage margin, RDS(on), gate charge, switching losses, output capacitance, ...
-
LDO vs Buck Converter: Efficiency, Noise, Heat, and Selection
Description: LDO regulators offer simple, low-noise voltage conversion, while buck converters usually provide higher efficiency when input-to-output voltage difference or load current increases. This article ...
-
Using ?JA, ?JC, and ?JT for Semiconductor Thermal Design
Description: Thermal parameters such as ?JA, ?JC, and ?JT describe different heat-flow conditions and should not be used interchangeably. This article explains what each metric represents, how PCB copper, airflow, ...
-
Selecting ESD Devices for High-Speed Lines: Balancing Signal Integrity and Protection
From: Win Source ElectronicsDescription: Analyzes how ESD devices' parasitic capacitance affects signal integrity on high-speed interfaces, covering key selection factors-capacitance, channel integration, response time, and leakage ...
-
Why Packaging is Driving Wide-Bandgap Power Density
From: Nexperia B.V.Description: Most discussions around wide-bandgap (WBG) power semiconductors tend to focus on individual devices. Engineers compare RDS(on), input and output charge, switching losses and efficiency, searching for ...
-
Low-Pass vs High-Pass Filters: Cutoff, Roll-Off, and Design Trade-Offs
Description: Low-pass and high-pass filters solve opposite signal-conditioning problems but may use the same resistor and capacitor values. This article compares RC topology, cutoff-frequency calculations, -3 dB ...
-
SN74LS47N: Pinout, Output Behavior, and 7-Segment Design
Description: The SN74LS47N converts four-bit BCD inputs into active-low outputs for driving common-anode seven-segment displays. This article examines the device pinout, BCD truth table, open-collector output ...
-
How Teensy Combines ARM Performance with Arduino Development
From: Win Source ElectronicsDescription: Teensy combines ARM Cortex-M processing with Arduino compatibility in a compact platform. This article explores its development environment, I/O flexibility, and embedded applications. ...
-
How to Choose the Right Crystal Oscillator for AI Applications
Description: Selecting the right crystal oscillator or resonator is critical for AI applications, which demand higher data rates, greater precision, and lower power consumption. This guide examines timing ...
-
Active vs Passive: Know Every Component on Your PCB
Description: Clarify the roles of resistors, capacitors, transistors, and ICs. A practical reference for identifying components, understanding their functions, and reading unfamiliar circuit boards. ...
-
Obsolete Parts: Sourcing Strategies That Avoid Counterfeits
Description: EOL and NRND parts still keep systems running. Learn how to source obsolete components safely, verify authenticity, and plan replacements before production stalls. ...
-
Reliable UL Class Fuse Solutions for Motor, Feeder, and Distribution Protection
From: VICFUSEDescription: This article explains how to select UL Class fuses for motor, feeder, and power distribution protection based on application requirements rather than current rating alone. It covers Class CC, Class J, ...
-
IC 741 Op Amp: Still Worth Using in 2025?
Description: Review the 741 pinout, key specifications, and typical circuits to decide when this classic op amp still fits your design-and when to choose a modern alternative. ...
-
PIC Boards: Fast-Track Your Next Embedded Prototype
Description: Skip the power, clock, and programming headaches. See how Microchip PIC development boards, MPLAB X, and example projects help you move from concept to working firmware. ...
-
From Schematic to PCB: A Practical Layout Workflow
Description: Turn a working schematic into a manufacturable board. Walk through placement, routing, signal integrity, and thermal considerations with tools and guidelines engineers actually use. ...
-
AC to DC Conversion: Design a Clean, Reliable Supply
Description: Rectification, filtering, regulation-each stage affects ripple, efficiency, and reliability. Understand the full AC-to-DC path before selecting components for your power supply. ...
-
IC Sourcing: Avoid Counterfeits, Delays, and Costly Mistakes
Description: A working design still needs trustworthy components. Explore sourcing lessons on counterfeit parts, delivery delays, and supplier reliability before your next IC purchase. ...
-
What's on Your PCB? Identify Components and Their Functions
Description: Facing an unfamiliar circuit board? Learn to identify common components, understand their functions, and use practical testing tips to support troubleshooting and repair. ...
-
R1, C5, U3: Decode Your Schematic's Reference Designators
Description: What do schematic letters and numbers actually identify? Use clear examples and a quick reference table to interpret component labels during design reviews and troubleshooting. ...
-
LM358 Datasheet: Multi-Vendor Specifications, Pinout, and Applications
Description: Switching LM358 suppliers? Compare supply voltage, offset, temperature ratings, and package options across manufacturers before treating another vendor's device as a compatible replacement. ...
-
Selecting UL Class Fuses for Motor, Feeder, Drive, and Distribution Protection
From: VICFUSEDescription: This article examines how Vicfuse structures its UL Class fuse portfolio around application-specific protection requirements rather than current rating alone. It explains why standardized fuse classes ...
-
Intel EHCI Controller Specification Overview
Description: EHCI (Enhanced Host Controller Interface) is Intel's standardized specification for USB 2.0 host controllers, defining how hardware communicates with system software to enable high-speed data ...
-
What is UHCI in BIOS? Understand USB Legacy Settings and Controller ICs
Description: UHCI (Universal Host Controller Interface) is a legacy USB standard developed by Intel to manage USB 1.0 and 1.1 devices. This article explains what UHCI is, why it still appears in modern BIOS ...
-
Microchip USB IC Guide: Transceivers, Hubs, and Bridge Controllers
Description: A guide to Microchip's USB interface IC portfolio, covering transceivers, hub controllers, and bridge controllers for embedded, automotive, and industrial applications. The article compares ...
-
Comparing UHCI, EHCI, OHCI, and xHCI: USB Host Controller Standards Explained
Description: USB host controller interfaces (HCI) define how computer systems communicate with USB peripherals. This article compares four major HCI standards: UHCI and OHCI, which competed during the USB 1.1 era ...
-
UART-Based Bluetooth HCI Architecture: Protocol, Integration, and IC Design
Description: UART-based Bluetooth HCI is a widely adopted communication method between host processors and Bluetooth controllers in embedded systems. This article explains the H4 transport protocol, which frames ...
-
Top USB 3.0 Interface ICs: PHY, Switch, and Hub Chips from Leading Brands
Description: USB 3.0 interface ICs are essential components for high-speed connectivity, handling the physical layer signaling, link management, and protocol transactions required for 5 Gbps data transfer. This ...
-
What Makes a Bluetooth IC HCI-Compatible: Interface-Only Chip Guide
Description: HCI-compatible Bluetooth ICs are controller-only chips designed to interface with a host processor via standardized Host Controller Interface (HCI) protocols over UART, USB, or SDIO connections. ...
-
Class CC Time-Delay Fuse Selection for Motors and Transformers
From: VICFUSEDescription: This article covers Class CC time-delay fuse selection for motor, transformer, and contactor circuits, using the VCT series (600V AC/DC, 0.1A to 30A, UL 248-4) as the reference. It explains how ...
-
How to Select Class CC Fuses for Motor Branch Circuit Protection Under NEC 430.52
From: VICFUSEDescription: Motor branch circuit protection requires more than simply matching a fuse rating to motor current. Engineers must consider motor starting inrush, available fault current, interrupting ratings, and NEC ...
-
How to Optimize FDC6312P MOSFET Performance
From: Win Source ElectronicsDescription: FDC6312P dual P-channel MOSFET performance depends on more than basic device specifications. Proper gate drive, thermal management, and PCB layout help reduce conduction and switching losses, control ...
-
Selecting Class CC Fast-Acting Fuses for Industrial Circuit Protection Applications
From: VICFUSEDescription: Selecting the correct fuse is critical for protecting industrial electrical and electronic equipment against overcurrent and short-circuit conditions. The VICFUSE VCF is a fast-acting, ...
-
Understanding IDEs in Electronics Development
From: Win Source ElectronicsDescription: Integrated Development Environments (IDEs) provide engineers with a unified platform for writing, compiling, debugging, and testing electronic system software. This article explains how IDEs ...
-
ADAS Chip Guide: Key Technologies and Recommended Automotive ICs
Description: Advanced Driver Assistance Systems (ADAS) rely on a sophisticated ecosystem of automotive-grade integrated circuits to deliver real-time sensor processing and vehicle control. This guide examines the ...
-
SAE Levels of Autonomous Driving: From L2 to L5 with System Architecture & IC Demands
Description: This article examines the SAE levels of autonomous driving (L0-L5) and the integrated circuit requirements at each stage. It explains how vehicle autonomy progresses from basic driver assistance ...
-
What is ADAS? Advanced Driver Assistance Systems Explained with IC Applications
Description: Advanced Driver Assistance Systems (ADAS) are electronic technologies integrated into vehicles to enhance safety and reduce human error by monitoring the environment and supporting real-time ...
-
Digital Signal Controller (DSC) Guide: Architecture, Use Cases & IC Selection
Description: Digital Signal Controllers (DSCs) are hybrid embedded processors that combine the real-time deterministic control of microcontrollers with the high-performance mathematical capabilities of digital ...
-
Voltage Regulator ICs: 2025 Authority Guide
Description: Voltage regulator ICs maintain constant output voltage despite input fluctuations and load changes, protecting sensitive circuits and ensuring stable system performance. This guide covers the major ...
-
IC Selection Guide for CR1620 Battery-Powered Devices
Description: A comprehensive guide to selecting integrated circuits for CR1620 coin cell battery-powered devices. The article addresses the electrical constraints of the CR1620-3.0V nominal, 65-80 mAh capacity, ...
-
PID Control System Explained: Principles, ICs, and Applications
Description: A PID controller is a feedback control system that continuously calculates the error between a desired setpoint and measured process variable, then applies corrections using proportional, integral, ...
-
LPC84x Startup Power Issues & Requirements - Troubleshooting Guide
Description: The LPC84x microcontroller series from NXP requires careful attention to power-up conditions to ensure reliable startup. This guide addresses common startup power issues-including voltage stability, ...
-
Battery-Friendly ICs for Low-Power Applications
Description: Battery-friendly integrated circuits are specialized components designed to minimize energy consumption in portable and battery-powered devices such as wearables, IoT sensors, and coin-cell ...
-
What is a Host Controller Interface (HCI)? USB vs Bluetooth, Architecture & IC Selection
Description: A Host Controller Interface (HCI) is a standardized communication layer between a host processor and an external controller such as a USB or Bluetooth module, enabling command transmission and data ...
-
USB Host Controller IC: Architecture, Selection Guide, and System-Level Integration
Description: A comprehensive guide to USB Host Controller ICs covering architecture, selection criteria, and system integration. The article distinguishes USB Host Controller ICs from USB Device Controllers and ...
-
Cascade System Analysis Using Amplifier2 Behavioral Models in Keysight ADS®
From: Mini-CircuitsDescription: To simplify this workflow, Mini-Circuits recommends creating a subcircuit for each behavioral model. These subcircuits can then be accessed from the Workspace Library in the Component Library and ...
-
ATMEGA328P-PU: The Brains Behind Arduino & Beyond
Description: The ATmega328P-PU is an 8-bit microcontroller widely used in Arduino boards and embedded systems. This guide explores its architecture, key features, pin configuration, and practical applications in ...
-
2N3904 Transistor: The Ultimate Circuit Hero
Description: The 2N3904 is a general-purpose NPN bipolar junction transistor in a TO-92 package widely used for amplification and switching applications. This article covers the transistor's key specifications-40V ...
-
BAS16 Diode: The Unsung Hero Behind Modern Tech
Description: The BAS16 is a high-speed switching diode in a SOT-23 package rated for 100V reverse voltage with a 4-nanosecond switching speed. Measuring 2.9mm ? 1.3mm and operating across a temperature range of ...
-
BC847 Transistor: Powering Tech, EVs & Beyond
Description: The BC847 is an NPN bipolar junction transistor in a SOT-23-3 package designed for general-purpose amplification and switching applications. This article covers the BC847's key specifications (45V ...
-
STGAP2SICSNTR Isolator: Description, Features, and Applications
Description: The STGAP2SICSNTR is a galvanically isolated gate driver IC from STMicroelectronics engineered for high-power Silicon Carbide (SiC) MOSFETs in power electronic systems. This article covers its pinout, ...
-
1N5921BRLG Diode: Description, Features, and Applications
Description: The 1N5921BRLG is a Zener diode manufactured by ON Semiconductor, designed primarily for voltage regulation applications. It features a nominal Zener voltage of 6.8 V, a maximum power dissipation of 3 ...
-
XA7A25T-1CPG238Q: Description, Features, and Applications
Description: The XA7A25T-1CPG238Q is an automotive-grade FPGA from Xilinx's Artix-7 family, featuring 23,360 logic cells, 80 DSP slices, and 1,620 KB of block RAM. Built on 28 nm process technology, it delivers ...
-
PCM2906CDBR USB Audio Codec: Description, Features, and Applications
Description: The PCM2906CDBR is a USB 2.0 stereo audio codec from Texas Instruments designed for portable, battery-powered audio applications. This single-chip solution integrates a USB-compliant full-speed ...
-
LM5021MM-2 Controller: Description, Features, and Applications
Description: The LM5021MM-2 is a high-voltage, high-current PWM controller from Texas Instruments designed for off-line AC-DC and DC-to-DC converter applications. This article covers the device's pinout, primary ...
-
INA154U2K5 Amplifier: Description, Features, and Applications
Description: The INA154U2K5 is a precision differential amplifier from Texas Instruments designed for high-performance, low-cost signal processing. This article details its key specifications including unity gain ...
-
Micron MTA9ASF2G72HZ-3G2F1: Description, Features, and Applications
Description: The Micron MTA9ASF2G72HZ-3G2F1 is a 16GB DDR4 SODIMM memory module designed for high-performance servers, workstations, and enterprise computing environments. Operating at 3200 MT/s with CAS latency ...
-
DC to AC Converter: A Complete Guide
Description: This comprehensive guide explains DC to AC converters (inverters), essential devices that transform direct current into alternating current for AC-powered equipment. The article covers fundamental ...
-
Infineon IRF3808PBF: Description, Features, and Applications
Description: The Infineon IRF3808PBF is a high-performance N-channel power MOSFET designed for efficient power management and switching applications. This article covers its key specifications including 75V ...
-
INA154UAG4: Precision Operational Amplifier-Low-Noise, High-Precision Signal Amplification
Description: The INA154UAG4 is a precision difference amplifier from Texas Instruments designed for low-noise, high-accuracy signal amplification in demanding applications. Operating across a ?4V to ?18V supply ...
-
IRFIBE30GPBF: Description, Features, and Applications
Description: The IRFIBE30GPBF is an N-channel power MOSFET manufactured by Infineon Technologies, designed for high-voltage switching applications up to 800V. This article provides comprehensive technical coverage ...
-
STPS30H60CG: Features, Specifications, and Applications
Description: The STPS30H60CG is a high-performance Schottky rectifier diode from STMicroelectronics designed for efficient power applications. With a 60V reverse voltage rating, 30A forward current capacity, and ...
-
AT24C08BN-SH-T: Description, Features, and Applications
Description: The AT24C08BN-SH-T is an 8-kilobit serial EEPROM from Microchip Technology that provides non-volatile data storage via a two-wire I?C interface. This article covers its memory organization (1K ? 8 ...
-
Nexperia PHPT60603NYX: Description, Features, and Applications
Description: The Nexperia PHPT60603NYX is a high-power NPN bipolar transistor rated for 60 V maximum collector-emitter voltage and 3 A continuous collector current. This article covers its specifications, pinout ...
-
MC68HC908QY4CDT Microcontroller: Features, Applications, and Comparisons
Description: Comprehensive technical overview of the NXP MC68HC908QY4CDT 8-bit microcontroller, part of the HC08 family. Covers core specifications including 4 KB Flash memory, 128 bytes RAM, 8 MHz operating ...
-
BZT52C3V3-E3-08 Vishay: Description, Features, and Applications
Description: The BZT52C3V3-E3-08 is a Zener diode from Vishay designed for voltage regulation and overvoltage protection in electronic circuits. Operating at a nominal Zener voltage of 3.3V (?5% tolerance) with ...
-
VN06SPTR-E: Description, Features, and Applications
Description: The VN06SPTR-E is a high-side smart power solid-state relay from STMicroelectronics using VIPower technology for efficient power management. This monolithic driver delivers peak output currents up to ...
-
STM32F103C8T6 Microcontroller: Description, Features, and Applications
Description: The STM32F103C8T6 is a 32-bit ARM Cortex-M3 microcontroller from STMicroelectronics operating at 72 MHz with 64 KB flash memory and 20 KB SRAM. This article covers its core specifications, peripheral ...
-
Thermal Runaway in Power Semiconductors: Causes, Risks, and Prevention
Description: Thermal runaway is a critical failure mechanism in power semiconductors where increasing device temperature causes higher power dissipation, creating a self-reinforcing cycle that can rapidly damage ...
-
MT48LC4M32B2P-7 IT:G TR: Description, Features, and Applications
Description: The MT48LC4M32B2P-7 IT:G TR is a Micron Technology 128 Mbit SDRAM integrated circuit configured as 4M?32 bits, housed in an 86-pin TSOP-II package and rated for industrial temperatures from -40?C to ...
-
How to Test a Varistor: A Complete Guide
Description: A comprehensive technical guide to varistors (voltage-dependent resistors), covering their structure, operating principles, and testing procedures. The article explains how metal oxide varistors ...