Data Conversion Reference Materials
Reference Articles 1 - 14 of 14
-
Digital-to-Analog Converters: Operating Principles, Key Specifications, and Selection
Description: Explains how DACs convert digital data into analog signals. Reviews resolution, update rate, linearity, settling time, and output configurations to help engineers select devices that meet accuracy, ...
-
Patient Monitoring Electronics: Analog Front Ends, Isolation, Connectivity, and Alarms
Description: Introduces the electronic building blocks of patient monitoring systems, including physiological signal acquisition, analog front ends, safety isolation, network connectivity, and alarm functions. ...
-
PCT2075GVX: Applications and Benefits in Temperature Sensing
Description: The PCT2075GVX is a digital temperature sensor from NXP Semiconductors designed for precise temperature measurement across a range of -55?C to +125?C with I2C interface compatibility. This article ...
-
Radiation Tolerant Multiplexers Move to Low Voltage Rails for Space Flight
Description: When a satellite is launched into space, it's accompanied with a multitude of sensors that read out various telemetry signals and statuses for mission critical systems. Digital microprocessors ...
-
Using Rad Hard Voltage References for Precision Signal Paths
Description: When selecting a component in the signal path of a satellite system, it is often difficult to find a device with the radiation tolerance and the accuracy required. The main causes of error to the ...
-
Closed-loop Motor Control: An Introduction To Rotary Resolvers And Encoders
From: Texas InstrumentsDescription: Is your motor spinning at the intended rate? Closed-loop motor control systems continue to answer this question, as there tends to be a closed-loop system implemented wherever a motor spins. Whether ...
-
Compensation Made Simple
From: Texas InstrumentsDescription: Compensating a DC-DC buck converter is challenging if a designer is not familiar with the loop control theory. To achieve a stable design under all corner and adverse conditions, the user must ...
-
Determining Minimum Acquisition Times for SAR ADCs When a DC Voltage is Applied to the Input
From: Texas InstrumentsDescription: The input structure circuit of a successive-approximation register analog-to-digital converter (SAR ADC) in combination with the driving circuit forms a transfer function that can be used to determine ...
-
Determining Minimum Acquisition Times for SAR ADCs When a Step Function is Applied to the Input
From: Texas InstrumentsDescription: This paper analyzes a simple method for calculating minimum acquisition times for successive-approximation register analog-to-digital converters (SAR ADCs). The input structure of the ADC is examined ...
-
Ready to Make the Jump to JESD204B?
From: Texas InstrumentsDescription: This white paper examines the system implications around the JESD204B data converter interface standard. Learn which parameters will influence your analog-to-digital (ADC) or digital-to-analog (DAC) ...
-
Topology and Noise Using Multiplying DACs
From: Texas InstrumentsDescription: This paper explores the noise issues that are inherent in the design of programmable gain amplifiers (PGAs) when multiplying digital-to-analog converters (MDACs) are used as the programmable gain ...
-
Using a SAR A/D Converter For Current Measurement in Motor Control Applications
From: Texas InstrumentsDescription: With careful analysis, a designer can get good performance from what may, at first, look like incompatible components in a motor control system. One might assume that for a ±5V output signal from the ...
-
A Guide to Voltage Translation With TXB-Type Translators
Description: Modern trends are driving the need for lower supply voltages across many system-level designs. As most processor voltage levels continue to decrease in the interest of achieving the lowest possible ...
-
Analog-to-Digital Converter Design Guide (.pdf)
Description: Selecting the most suitable A/D Converter (ADC) for your application is based on more than just the precision or bits. Different architectures are available, each exhibiting advantages and ...