Inline Isolator Optical Isolators
from Electro Optical Components, Inc.
Leysop tunable isolators as described above are ideal for fixed wavelength operation or where only occasional adjustment is required between experiments when the source wavelength has been changed. These adjustments however are relatively time consuming to make and are not convenient where a... [See More]
- Isolator Type: Inline
- Isolation: 30 to 40
- Center Wavelength: 700 to 900
- Insertion Loss: 0.5000
from Electro Optical Components, Inc.
In response to customer demands for isolators with increasingly broad tuning ranges, Leysop has introduced a new design of isolator based on the FOI5/57 design but using a slightly longer than normal TGG rod and greater strength magnet assembly to increase the maximum wavelength of operation. More... [See More]
- Isolator Type: Inline
- Isolation: 30 to 40
- Center Wavelength: 650 to 1100
- Insertion Loss: 0.5000
from Microwave Photonic Systems, Inc.
The MPS-2000 Single Stage Optical Isolator is a singlemode, polarization-independent isolator that can be connected or spliced into an optical transmission line. Offered in a Premium or Value grade, MPS-2000 Single Stage Optical Isolators are used to prevent back reflections along a transmission... [See More]
- Isolator Type: Inline
- Center Wavelength: 1310
- Connector Type: FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
- Isolation: 22