RoHS Vacuum Fluorescent Displays

Description

RoHS Vacuum Fluorescent Displays (VFDs) are electronic display devices that provide high brightness and wide viewing angles. They are designed to display information through illuminated segments or graphics, offering a clear and vibrant visual output without the need for backlighting.

Working Principle

RoHS Vacuum Fluorescent Displays operate by using a cathode, grid, and anode sealed within a high-vacuum glass envelope. The cathode is heated to emit electrons, which are then accelerated towards the anode. The anode is coated with a fluorescent material that emits light when struck by these electrons. The grid controls the flow of electrons to the anode, allowing for the display of specific segments or graphics. This technology is useful because it provides bright, clear displays with wide viewing angles, making it suitable for various lighting conditions.

Applications

Vacuum Fluorescent Displays are commonly used in consumer electronics, automotive dashboards, and industrial equipment. Specific examples include digital clocks, car audio systems, and microwave ovens, where their high brightness and clarity are advantageous.

Advantages over other Vacuum Fluorescent Displays

RoHS VFDs offer several advantages, including compliance with environmental standards that restrict the use of certain hazardous substances. This compliance ensures that these displays are safer for both users and the environment. Additionally, they maintain the inherent benefits of VFDs, such as high brightness and wide viewing angles, without compromising on performance.

Limitations

One limitation of RoHS Vacuum Fluorescent Displays is their requirement for high-voltage drivers, which can increase the complexity and cost of the overall system. Additionally, while they offer excellent brightness, they may not be as energy-efficient as some other display technologies, such as LCDs or OLEDs.

Considerations

When considering RoHS Vacuum Fluorescent Displays, it is important to account for initial costs, which may be higher due to the need for high-voltage drivers and compliance with RoHS standards. Operating expenses can also be higher due to energy consumption. However, these displays are known for their durability and reliability, which can offset some of the initial and operational costs over time. Maintenance and replacement costs are generally low, as VFDs are robust and have a long operational life.

23 Results
Vacuum Fluorescent (VFD) -- 286-1051-ND [GU140X16J-7003 from Noritake Co., Inc.]
from DigiKey

Vacuum Fluorescent Display (VFD) 23 x 2 Graphic 4.75V ~ 5.25V Serial 146.00mm x 43.00mm x 9.40mm [See More]

  • Display Type: Graphic
  • Number of Characters: 23
  • Number of Rows: 2
  • Viewing Area Width: 18.8
Vacuum Fluorescent (VFD) -- 286-1067-ND [GU256X64D-7000 from Noritake Co., Inc.]
from DigiKey

Vacuum Fluorescent Display (VFD) Graphic 4.75V ~ 5.25V Parallel/Serial [See More]

  • Display Type: Graphic
  • Viewing Area Height: 115
  • Viewing Area Width: 28.6
  • Features: Serial Interface Option; RoHS
Vacuum Fluorescent (VFD) -- 286-1073-ND [CU20027-Y1A from Noritake Co., Inc.]
from DigiKey

Vacuum Fluorescent Display (VFD) 20 x 2 Character 5V Parallel/Serial 116.00mm x 37.00mm x 9.30mm [See More]

  • Display Type: Alpha-Numeric
  • Number of Characters: 20
  • Number of Rows: 2
  • Character Width: 7
Vacuum Fluorescent (VFD) -- 286-1074-ND [CU20027-Y100 from Noritake Co., Inc.]
from DigiKey

Vacuum Fluorescent Display (VFD) 20 x 2 Character 5V Parallel/Serial 116.00mm x 37.00mm x 9.30mm [See More]

  • Display Type: Alpha-Numeric
  • Number of Characters: 20
  • Number of Rows: 2
  • Character Width: 7
Vacuum Fluorescent (VFD) -- 286-1076-ND [CU16025-UX6J from Noritake Co., Inc.]
from DigiKey

Vacuum Fluorescent Display (VFD) 16 x 2 Character 5V Parallel/Serial 80.00mm x 36.00mm x 8.50mm [See More]

  • Display Type: Alpha-Numeric
  • Number of Characters: 16
  • Number of Rows: 2
  • Character Width: 2
Vacuum Fluorescent (VFD) -- 286-1078-ND [CU200211-Y100 from Noritake Co., Inc.]
from DigiKey

Vacuum Fluorescent Display (VFD) 20 x 2 Character 5V Parallel/Serial 190.00mm x 55.00mm x 9.70mm [See More]

  • Display Type: Alpha-Numeric
  • Number of Characters: 20
  • Number of Rows: 2
  • Character Width: 7
Vacuum Fluorescent (VFD) -- 286-1079-ND [CU200211-Y1A from Noritake Co., Inc.]
from DigiKey

Vacuum Fluorescent Display (VFD) 20 x 2 Character 5V Parallel/Serial 190.00mm x 55.00mm x 9.70mm [See More]

  • Display Type: Alpha-Numeric
  • Number of Characters: 20
  • Number of Rows: 2
  • Character Width: 7
Vacuum Fluorescent (VFD) -- 286-1080-ND [CU20024-UX3J from Noritake Co., Inc.]
from DigiKey

Vacuum Fluorescent Display (VFD) 20 x 2 Character 5V Serial 98.00mm x 23.00mm x 8.55mm [See More]

  • Display Type: Alpha-Numeric
  • Number of Characters: 20
  • Number of Rows: 2
  • Character Width: 2
Vacuum Fluorescent (VFD) -- 286-1087-ND [GU128X128D-3900B from Noritake Co., Inc.]
from DigiKey

Vacuum Fluorescent Display (VFD) 128 x 128 Graphic 5V Parallel/Serial 96.50mm x 75.00mm x 12.50mm [See More]

  • Display Type: Graphic
  • Number of Characters: 128
  • Number of Rows: 128
  • Viewing Area Width: 51.1
Vacuum Fluorescent (VFD) -- 635-1014-ND [VK162-12 from Matrix Orbital]
from DigiKey

Vacuum Fluorescent Display (VFD) 16 x 2 Character Serial 80.00mm x 36.00mm x 12.70mm [See More]

  • Display Type: Alpha-Numeric
  • Number of Characters: 16
  • Number of Rows: 2
  • Character Width: 2
Vacuum Fluorescent (VFD) -- 635-1051-ND [VK204-25-USB from Matrix Orbital]
from DigiKey

Vacuum Fluorescent Display (VFD) 20 x 4 Character 4.75V ~ 5.25V USB 98.00mm x 60.00mm x 30.50mm [See More]

  • Display Type: Alpha-Numeric
  • Number of Characters: 20
  • Number of Rows: 4
  • Character Width: 2
Vacuum Fluorescent (VFD) -- 635-1052-ND [VK202-25-USB from Matrix Orbital]
from DigiKey

Vacuum Fluorescent Display (VFD) 20 x 2 Character 4.75V ~ 5.25V USB 116.00mm x 37.00mm x 29.00mm [See More]

  • Display Type: Alpha-Numeric
  • Number of Characters: 20
  • Number of Rows: 2
  • Character Width: 2
Vacuum Fluorescent (VFD) -- VFD2041-ND [VFD2041 from Matrix Orbital]
from DigiKey

Vacuum Fluorescent Display (VFD) 20 x 4 Character I ²C 98.00mm x 60.00mm x 28.90mm [See More]

  • Display Type: Alpha-Numeric
  • Number of Characters: 20
  • Number of Rows: 4
  • Character Width: 5
Vacuum Fluorescent (VFD) -- VK202-25-E-ND [VK202-25-E from Matrix Orbital]
from DigiKey

Vacuum Fluorescent Display (VFD) 20 x 2 Character 4.75V ~ 5.25V Serial 116.00mm x 37.00mm x 29.48mm [See More]

  • Display Type: Alpha-Numeric
  • Number of Characters: 20
  • Number of Rows: 2
  • Character Width: 2
Vacuum Fluorescent (VFD) -- VK202-25-USB-E-ND [VK202-25-USB-E from Matrix Orbital]
from DigiKey

Vacuum Fluorescent Display (VFD) 20 x 4 Character 4.75V ~ 5.25V USB 116.00mm x 37.00mm x 29.00mm [See More]

  • Display Type: Alpha-Numeric
  • Number of Characters: 20
  • Number of Rows: 4
  • Character Width: 2
Vacuum Fluorescent (VFD) -- VK202-25-V-E-ND [VK202-25-V-E from Matrix Orbital]
from DigiKey

Vacuum Fluorescent Display (VFD) 20 x 2 Character 9V ~ 15V I ²C 116.00mm x 37.00mm x 29.48mm [See More]

  • Display Type: Alpha-Numeric
  • Number of Characters: 20
  • Number of Rows: 2
  • Character Width: 5
Vacuum Fluorescent (VFD) -- VK202-25-V-ND [VK202-25-V from Matrix Orbital]
from DigiKey

Vacuum Fluorescent Display (VFD) 20 x 2 Character 9V ~ 15V Serial 116.00mm x 37.00mm x 29.48mm [See More]

  • Display Type: Alpha-Numeric
  • Number of Characters: 20
  • Number of Rows: 2
  • Character Width: 2
Vacuum Fluorescent (VFD) -- VK204-25-422-E-ND [VK204-25-422-E from Matrix Orbital]
from DigiKey

Vacuum Fluorescent Display (VFD) 20 x 4 Character 4.75V ~ 5.25V RS-422 98.00mm x 60.00mm x 30.50mm [See More]

  • Display Type: Alpha-Numeric
  • Number of Characters: 20
  • Number of Rows: 4
  • Character Width: 2
Vacuum Fluorescent (VFD) -- VK204-25-422-ND [VK204-25-422 from Matrix Orbital]
from DigiKey

Vacuum Fluorescent Display (VFD) 20 x 4 Character 4.75V ~ 5.25V RS-422 98.00mm x 60.00mm x 30.50mm [See More]

  • Display Type: Alpha-Numeric
  • Number of Characters: 20
  • Number of Rows: 4
  • Character Width: 2
Vacuum Fluorescent (VFD) -- VK204-25-E-ND [VK204-25-E from Matrix Orbital]
from DigiKey

Vacuum Fluorescent Display (VFD) 20 x 4 Character 9V ~ 15V Serial 98.00mm x 60.00mm x 27.70mm [See More]

  • Display Type: Alpha-Numeric
  • Number of Characters: 20
  • Number of Rows: 4
  • Character Width: 2
Vacuum Fluorescent (VFD) -- VK204-25-USB-E-ND [VK204-25-USB-E from Matrix Orbital]
from DigiKey

Vacuum Fluorescent Display (VFD) 20 x 4 Character 4.75V ~ 5.25V USB 98.00mm x 60.00mm x 30.50mm [See More]

  • Display Type: Alpha-Numeric
  • Number of Characters: 20
  • Number of Rows: 4
  • Character Width: 2
Vacuum Fluorescent (VFD) -- VK204-25-VPT-ND [VK204-25-VPT from Matrix Orbital]
from DigiKey

Vacuum Fluorescent Display (VFD) 20 x 4 Character 9V ~ 35V Serial 98.00mm x 60.00mm x 27.70mm [See More]

  • Display Type: Alpha-Numeric
  • Number of Characters: 20
  • Number of Rows: 4
  • Character Width: 2