Electrical Eyewear
from MSA Safety
Slip on Arctic Elite ™ safety glasses for an ultramodern look, a comfortable, lightweight fit, and the best in protection against particles, dust and chemical splash. As part of the Sightgard ® Protective Eyewear line, these safety glasses promise durability and compliance. Suitable for... [See More]
- Application: Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
- Industry: Building & Construction
- Type: Glasses
from MSA Safety
Slip on Arctic Elite ™ safety glasses for an ultramodern look, a comfortable, lightweight fit, and the best in protection against particles, dust and chemical splash. As part of the Sightgard ® Protective Eyewear line, these safety glasses promise durability and compliance. Suitable for... [See More]
- Application: Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
- Industry: Building & Construction
- Type: Glasses
from MSA Safety
Slip on Arctic Elite ™ safety glasses for an ultramodern look, a comfortable, lightweight fit, and the best in protection against particles, dust and chemical splash. As part of the Sightgard ® Protective Eyewear line, these safety glasses promise durability and compliance. Suitable for... [See More]
- Application: Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
- Industry: Building & Construction
- Type: Glasses
from MSA Safety
Our best-seller! These protective glasses offer a stylish cat-eye look and a close fit. Feature Tuff-Stuff ™ scratch-resistant lenses and built-in side impact protection. [See More]
- Application: Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
- Industry: Building & Construction
- Type: Glasses
from MSA Safety
Our best-seller! These protective glasses offer a stylish cat-eye look and a close fit. Feature Tuff-Stuff ™ scratch-resistant lenses and built-in side impact protection. [See More]
- Application: Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
- Industry: Building & Construction
- Type: Glasses
from MSA Safety
Our best-seller! These protective glasses offer a stylish cat-eye look and a close fit. Feature Tuff-Stuff ™ scratch-resistant lenses and built-in side impact protection. [See More]
- Application: Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
- Industry: Building & Construction
- Type: Glasses
from MSA Safety
Designed for protection against impact hazards and/or flying particles, dust, sparks and glare. Provides excellent side and front impact protection, as well as comfort. Fitting over prescription glasses, features integrated side shields, clear gray and shade #5 tinted, Tuff-Stuff scratch-resistant... [See More]
- Application: Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
- Industry: Building & Construction; Labratory; Mining; Utilities; Agriculture
- Type: Glasses
from MSA Safety
Designed for protection against impact hazards and/or flying particles, dust, sparks and glare. Provides excellent side and front impact protection, as well as comfort. Features Tuff-Stuff ™ scratch-resistant lens, black, adjustable temples, one-piece wrap protection, soft nose pads, frameless... [See More]
- Application: Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
- Industry: Building & Construction; Labratory; Mining; Utilities; Agriculture
- Type: Glasses
from MSA Safety
Designed for protection against impact hazards and/or flying particles, dust, sparks and glare. Provides excellent side and front impact protection, as well as comfort. Fits over prescription glasses. Most economical model. Integrated side shields, clear or gray tinted. Available in boxes of 10 in a... [See More]
- Application: Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
- Industry: Building & Construction; Labratory; Mining; Utilities; Agriculture
- Type: Glasses
from MSA Safety
For users who wear prescription glasses, our Rx Overglasses offer high protection while still providing excellent vision. The glasses fit over most prescription eyewear and feature horizontal and vertical adjustable temples, anti-fog lens and Tuff-Stuff ™ anti-scratch lens coating. The limited... [See More]
- Application: Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
- Industry: Building & Construction
- Type: Glasses
from MSA Safety
Designed for protection against impact hazards and/or flying particles, dust, sparks and glare. Provides excellent side and front impact protection, as well as comfort. Offers integrated side shields, vented brow guard, Tuff-Stuff scratch-resistant lens and adjustable temples. Clear anti-fog lens... [See More]
- Application: Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
- Industry: Building & Construction; Labratory; Mining; Utilities; Agriculture
- Type: Glasses
from MSA Safety
These PC visors are engineered to help protect against impact and dangerous arc flash hazards. They are perfect for electrical workers and electricians working with high-voltage connections. p/n 10115847: 9.25 ” (23.5 cm) x 18 ” (45.7 cm) x .065 ” (1.7 mm). Impact-rated protection. [See More]
- Application: Electrical
from MSA Safety
Designed for protection against impact hazards and/or flying particles, dust, sparks and glare. Provides excellent side and front impact protection, as well as comfort. Vista eyewear from MSA offers a stylish design and lightweight comfort at a great price. Cured polycarbonate lenses provide... [See More]
- Application: Chemical; Dust/Fiber; Electrical; Radiation; Ultraviolet / UV
- Industry: Building & Construction; Mining; Utilities
- Type: Glasses