Building and Construction Eyewear

Last Updated: April 1, 2025

Description

Building and construction eyewear is designed to protect the eyes from various hazards commonly encountered in construction environments. This includes safety glasses and goggles that provide a protective seal around the eyes, shielding them from fluids, mists, and particulates. Some eyewear options also offer moderate protection against ultraviolet (UV) light through tinting options.

Working Principle

Construction eyewear works by creating a barrier between the eyes and potential hazards. Safety goggles fit tightly on the face, offering a seal that prevents particulates and fluids from reaching the eyes. Some eyewear incorporates filters to reduce the amount of harmful radiation, such as UV light, to safe levels. This protective function is crucial in preventing ocular injuries, which are common in many workplaces.

Applications

In construction, eyewear is used in various scenarios to protect workers from eye injuries. For example, safety goggles are essential when working with materials that produce dust or debris, such as cutting wood or metal. Laser protective eyewear is necessary when operating laser equipment, ensuring that specific wavelengths of laser radiation do not harm the eyes. Additionally, smart glasses with augmented reality capabilities can assist workers in visualizing 3D construction projects and understanding 2D blueprints more effectively.

Advantages over other Eyewear

Construction eyewear offers specific advantages over regular eyewear by providing enhanced protection against physical and radiation hazards. For instance, safety goggles offer a protective seal that regular glasses do not, making them more effective in environments with high levels of dust or chemical splashes. Laser protective eyewear is specifically designed to filter out harmful laser radiation, which regular eyewear cannot do.

Limitations

One limitation of construction eyewear is that safety goggles may not protect against gases or fumes, and they are usually unsuitable for intense light protection. Additionally, if the eyewear impairs vision, workers might wear it incorrectly or remove it, increasing the risk of injury. Laser protective eyewear must be specific to the type of laser radiation involved, which requires careful selection and can be a limitation if the wrong type is used.

Considerations

When selecting construction eyewear, several factors should be considered. Initial costs can vary depending on the type of protection required, such as basic safety glasses versus advanced laser protective eyewear. Operating expenses may include the need for periodic replacement due to wear and tear or damage. Durability is a key factor, as eyewear must withstand the harsh conditions of construction sites. Accuracy in terms of protection level is crucial, especially for laser protective eyewear, which must match the specific laser wavelengths used. Maintenance costs can include regular inspections to ensure the integrity of the eyewear and timely replacement to maintain safety standards.

9 Results
Arctic Elite Spectacles, Clear, Indoor/Humid Conditions -- 10038845
from MSA Safety

Slip on Arctic Elite ™ safety glasses for an ultramodern look, a comfortable, lightweight fit, and the best in protection against particles, dust and chemical splash. As part of the Sightgard ® Protective Eyewear line, these safety glasses promise durability and compliance. Suitable for... [See More]

  • Industry: Building & Construction
  • Application: Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
  • Type: Glasses
Arctic Elite Spectacles, Gray, Outdoor -- 10038846
from MSA Safety

Slip on Arctic Elite ™ safety glasses for an ultramodern look, a comfortable, lightweight fit, and the best in protection against particles, dust and chemical splash. As part of the Sightgard ® Protective Eyewear line, these safety glasses promise durability and compliance. Suitable for... [See More]

  • Industry: Building & Construction
  • Application: Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
  • Type: Glasses
Arctic Elite Spectacles, Indoor/Outdoor Mirror -- 10059671
from MSA Safety

Slip on Arctic Elite ™ safety glasses for an ultramodern look, a comfortable, lightweight fit, and the best in protection against particles, dust and chemical splash. As part of the Sightgard ® Protective Eyewear line, these safety glasses promise durability and compliance. Suitable for... [See More]

  • Industry: Building & Construction
  • Application: Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
  • Type: Glasses
Safety Accessories, Safety Glasses -- 191690-A
from Makita USA, Inc.

Safety Accessories // Safety Glasses [See More]

  • Industry: Building & Construction
  • Type: Glasses
Soft Sided Goggle Shades
from Detroit Torch & Mfg. Co.

DETAILS. Soft Sided Goggle Shade [See More]

  • Industry: Building & Construction; Automotive Manufacturing
  • Application: Welding
  • Type: Goggles; Side Shields / Wraparound
Safety Goggles and Glasses
from Kimberly-Clark Professional

Economy/Basic Eyewear provides economical eyewear protection and comfort with lightweight, wraparound protection, offering a wide field of vision. [See More]

  • Industry: Cleanroom; Aerospace; Building & Construction; Food and Beverage; Foundry; Environmental Remediation; Labratory; Logging; Marine; Mining; Painting; Pharmaceutical; Automotive Manufacturing; Utilities
  • Application: Crush Resistant; Cut Resistant; Dust/Fiber; Welding; Ultraviolet / UV
  • Type: Glasses; Goggles
Adapter™ -- DPG97
from DEWALT Industrial Tool Co.

Product Features. Dual Mold Rubber Temples provide a secure, comfortable fit. Adjustable Nosepiece offers customized fit. Meets ANSI Z87.1+ Standards. 99.9% UVA/UVB Protection. Hard Coat Lens [See More]

  • Industry: Building & Construction
  • Type: Glasses
Safety Accessories, Safety Goggles -- 191686-2
from Makita USA, Inc.

Safety Accessories // Safety Goggles [See More]

  • Industry: Building & Construction
Weld Glasses Cobalt/IR w/ Neck Cord
from Detroit Torch & Mfg. Co.

DETAILS. Comfortable safety glass style Cobalt Blue welding glasses. For gas welding and cutting. Lens is a shade 6 anti-scratch polycarbonate. Wide lens style provides excellent side protection. Great wrap around style with adjustable temples. Meets all ANSI Standards for gas welding and cutting. [See More]

  • Industry: Building & Construction; Automotive Manufacturing
  • Application: Welding
  • Type: Glasses