Crush / Impact Resistant Helmets and Hardhats
from MSA Safety
The number one requested feature on hard hats, as determined by surveys of wearers, are cooling vents. This hard hat is the first in North America to successfully integrate cooling vents in the top of a hard hat while maintaining the impact protection required by ANSI Z89.1-2003. The Vented Hard Hat... [See More]
- Application: Crush Resistant
- Industry: Building & Construction
- Type: Hardhat
from MSA Safety
This hard hat is the best selling hard in the world, and with good reason! MSA Hard Hats are renowned for their excellent comfort, fit and style. These lightweight hard hats offer superior balance on the head, allowing comfortable, all-day wearing. The unique Staz-on ® suspension ensures that... [See More]
- Application: Crush Resistant; Electrical
- Industry: Building & Construction; Utilities
- Type: Hardhat
from MSA Safety
Show your national spirit with one of these Patriotic Hard Hats from MSA Safety Works. These Patriotic Hard Hats come with a ratchet suspension and total shell coverage. They are available in a U.S. Stars 'N Stripes version, a stylish Canadian Maple Leaf design, or as a flowing Mexican Flag version. [See More]
- Application: Crush Resistant; Electrical
- Industry: Building & Construction; Utilities
- Type: Hardhat
from MSA Safety
This full-brim hard hat features numerous advantages over traditional hard hats. Its brim extends wide over the neck and ears, helping to reduce the amount of harmful UV radiation from the sun. Additionally, the brim is slightly shorter in the front, allowing the wearer to look upward. This hard hat... [See More]
- Application: Crush Resistant; Electrical; Ultraviolet / UV
- Industry: Building & Construction; Utilities
- Type: Hardhat