Foundry Helmets and Hardhats

4 Results
Skullgard® Protective Cap
from MSA Safety

Designed to offer outstanding protection in hot and dangerous industries, the Skullgard Protective Hat sets the standard for environments such as steel mills. This hat can withstand radiant heat loads up to 350°F while still maintaining its protection capabilities. [See More]

  • Industry: Foundry; Welding
  • Application: Radiant Heat Resistance
  • Type: Hardhat
Thermalgard® Protective Cap
from MSA Safety

When workers need a helmet with elevated temperature capability, the Thermalgard® Protective Cap provides protection in a high-strength, smooth crown helmet. The glass-reinforced nylon shell has a beaded edge for improved rigidity. Slots in the cap allow for mounting hearing protection muffs,... [See More]

  • Industry: Foundry
  • Application: Radiant Heat Resistance
  • Type: Hardhat
C10 Bump Caps - Various Colors
from Kimberly-Clark Professional

Protection from minor bumps where ANSI standards are not required. • Lightweight for comfort. • Molded from High Density Polyethylene (HDPE). • 4 point injection molded suspension. • Pinlock sizing from head sizes: 6-1/2 to 8-1/4 [See More]

  • Industry: Automotive Manufacturing; Building & Construction; Foundry; Utilities
  • Type: Hardhat
Type 1 Hard Hats (4-Point, 6-Point Rachet Options)
from Kimberly-Clark Professional

With a variety of styles available, JACKSON SAFETY Type 1 Hard Hats and attachment accessories are workers first line of defense against falling hazards. Meets ANSI Z89.1 Class C, G, E. 4-Point Comfort Ratchet Suspension. Smooth Dome Design. Lightweight - Molded from HDPE. Accessory slots for... [See More]

  • Industry: Automotive Manufacturing; Building & Construction; Foundry; Mining; Utilities
  • Type: Hardhat