Water Absorption Hydraulic Filters
Description
Water Absorption Hydraulic Filters are designed to remove water contamination from hydraulic fluids. These filters are crucial in maintaining the integrity of hydraulic systems by ensuring that the fluid remains free from water, which can cause significant damage to system components.
Working Principle
Water Absorption Hydraulic Filters operate by utilizing specialized filter media that can absorb water from hydraulic fluids. As the fluid passes through the filter, the media traps and retains water molecules, preventing them from circulating within the system. This process is essential because water contamination can lead to fluid breakdown, additive depletion, and increased wear on system components due to corrosion and oxidation .
Applications
Water Absorption Hydraulic Filters are commonly used in industries where hydraulic systems are exposed to environments with high humidity or where water ingress is a risk. Specific examples include:
- Marine and Offshore Applications: These filters are used to protect hydraulic systems on ships and offshore platforms from seawater contamination.
- Industrial Manufacturing: In environments where hydraulic systems are exposed to water-based coolants or cleaning processes, these filters help maintain fluid purity.
- Mobile Equipment: Construction and agricultural machinery benefit from these filters to prevent water ingress from rain or washing processes.
Advantages over other Hydraulic Filters
Water Absorption Hydraulic Filters offer distinct advantages over standard particulate filters. While particulate filters are designed to remove solid contaminants, water absorption filters specifically target water contamination, which is a leading cause of hydraulic system failure. By effectively removing water, these filters help prevent issues such as fluid breakdown and internal corrosion, which are not addressed by particulate filters alone .
Limitations
One limitation of Water Absorption Hydraulic Filters is their finite capacity for water retention. Once the filter media is saturated with water, it must be replaced to maintain effectiveness. Additionally, these filters may not be suitable for systems where water contamination is not a primary concern, as they do not address particulate contamination .
Considerations
When selecting Water Absorption Hydraulic Filters, several factors should be considered:
- Initial Costs: These filters may have a higher initial cost compared to standard particulate filters due to the specialized media used for water absorption.
- Operating Expense: Regular monitoring and replacement of saturated filters can increase operating expenses.
- Durability: The durability of the filter media is crucial, as it must withstand the hydraulic system's operating conditions without degrading.
- Replacement and Maintenance Costs: Frequent replacement of saturated filters can lead to higher maintenance costs, so it's important to balance the filter's capacity with the system's water contamination levels.
from Hilliard Corporation (The)
The Hilite-A cartridges feature a special activated alumina media for the adsorption of acids and other oxidation products from synthetic fluids and petroleum oil. A water-resistance media, activated alumina will minimize the forming of precipitates or gels when used with phosphate-ester fluids. [See More]
- Filtration Product: HydraulicFluid; Synthetic Fluids, Phosphate Esters, Per-Fluorinated Polyester; Water Absorption
- Type: In-line; Duplex (optional feature); Cartridge
- Configuration: Element
- Flow Rate (Liquids): 0.4 to 2.0
from Princess Auto Limited
10.7 " Long 25 Micron Water Absorbing Filter Element [See More]
- Filtration Product: HydraulicFluid; Water Absorption
- Configuration: Element
from Hilliard Corporation (The)
The Hilite cartridges feature a high-grade calcined fuller ’s earth media which is superior because of its greater water resistance. They provide a combination of neutralization and adsorption to remove acids, gums and other oxidation products to restore TAN and color. These cartridges come in... [See More]
- Filtration Product: Lubricants; HydraulicFluid; Coolant; Heat Transfer Fluid; Water Absorption
- Type: In-line; Duplex (optional feature); Cartridge
- Configuration: Element
- Flow Rate (Liquids): 0.4 to 2.0
from Princess Auto Limited
5.35 " Long 25 Micron Water Absorbing Filter Element [See More]
- Filtration Product: HydraulicFluid; Water Absorption
- Configuration: Element
from Hilliard Corporation (The)
The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are available. [See More]
- Filtration Product: Lubricants; HydraulicFluid; Water Absorption
- Type: In-line; Duplex (optional feature)
- Configuration: Element
- Additional Features: Disposable