Portable Filter Cart Hydraulic Filters
Description
Portable Filter Cart Hydraulic Filters are designed to remove contaminants from hydraulic fluids. These filters are integrated into a mobile cart, allowing for easy transportation and use across different locations. The primary function of these filters is to maintain the cleanliness of hydraulic fluids, thereby ensuring the efficient operation of hydraulic systems.
Working Principle
Portable Filter Cart Hydraulic Filters operate by drawing hydraulic fluid through a filter media that captures and retains contaminants. The filter media is designed to handle high pressures and fast cycle times, which are common in modern hydraulic systems. By preventing contaminants from circulating within the system, these filters help avoid issues such as fluid breakdown, acid corrosion, internal leakage, and component seizure. This makes them essential for maintaining the reliability and efficiency of hydraulic systems.
Applications
Portable Filter Cart Hydraulic Filters are used in various applications where hydraulic systems are employed. Specific examples include:
- Construction Equipment: Ensuring the hydraulic systems in excavators and bulldozers remain free of contaminants.
- Industrial Machinery: Maintaining the cleanliness of hydraulic fluids in manufacturing equipment.
- Agricultural Machinery: Protecting the hydraulic systems in tractors and harvesters from contamination.
Advantages over other Hydraulic Filters
One of the key advantages of Portable Filter Cart Hydraulic Filters is their mobility. Unlike stationary filters, these portable units can be easily moved to different locations, making them ideal for use in environments where equipment is frequently relocated. Additionally, they offer high dirt-holding capacity and long service life, which reduces the frequency of filter changes and maintenance.
Limitations
Portable Filter Cart Hydraulic Filters may have limitations in terms of their capacity to handle extremely high flow rates compared to larger, stationary systems. They might also be less effective in environments with extremely high levels of contamination, where more robust filtration systems are required.
Considerations
When selecting Portable Filter Cart Hydraulic Filters, several factors should be considered:
- Initial Costs: The upfront cost of purchasing a portable filter cart can be higher than stationary filters, but the investment is often justified by the flexibility and convenience they offer.
- Operating Expense: While these filters can reduce maintenance costs by extending the life of hydraulic fluids, the cost of replacement filter elements should be factored into the overall operating expense.
- Durability: The durability of the filter media and the cart itself is crucial, especially in harsh environments.
- Accuracy: Ensuring the filter's ability to capture the required size of contaminants is essential for maintaining system efficiency.
- Replacement and Maintenance Costs: Regular maintenance and timely replacement of filter elements are necessary to ensure optimal performance and prevent system failures.
from Eaton
Designed and manufactured for oil maintenance and lubrication systems, Eaton ’s mobile filter unit is versatile and reliable. In addition to an existing filter, it is ideal for secondary flow filtration. Its portability and compact structural design allows it to operate in difficult to access... [See More]
- Additional Features: Portable Filter Cart
- Filtration Product: HydraulicFluid
from Rosedale Products, Inc.
Rugged and versatile, two wheel hand truck system [See More]
- Additional Features: Portable Filter Cart; Reusable
- Type: Off-line; Bag
- Configuration: Housing Included
- Flow: Full Flow