Pin or Set Screw Ball Splines
Last Updated: April 1, 2025
Description
Ball splines are mechanical components designed to provide nearly friction-free linear motion while simultaneously transmitting torsional loads. They consist of a shaft with grooves ground into it, which house recirculating ground balls. These balls are contained within an outer shell known as a nut, which is distinct from a bushing. The design allows for efficient coupling, making ball splines suitable for various applications.
Working Principle
Ball splines operate by utilizing straight paths for the bearing balls, as opposed to helical paths. This design increases the contact area of the ball bearings on the shaft to approximately 45 degrees, enhancing both side load and direct load carrying capabilities. The nuts can be pre-loaded at the factory to minimize radial play, ensuring rigidity and increasing the overhung moment capabilities. This results in a robust structure capable of handling strenuous working environments.
Applications
Ball splines are used in applications where both linear and rotary motion are required. Specific examples include robotics, where precise control of movement is essential, and in automation systems that require high load capacity and compactness. They are also employed in machinery that demands high precision and durability under continuous operation.
Advantages over other Materials - Roll Goods and Mill Stock
Ball splines offer significant advantages over traditional roll goods and mill stock materials due to their ability to provide both linear and rotary motion with minimal friction. This dual capability reduces the need for additional components, simplifying design and reducing overall system weight. The increased contact area and pre-loading options enhance load capacity and rigidity, making ball splines a superior choice for high-stress applications.
Limitations
One limitation of ball splines is their susceptibility to localized stresses, particularly between the teeth or tongues of the shaft. This can lead to wear and potential failure if not properly managed. Additionally, the complexity of their design may result in higher initial costs compared to simpler mechanical components.
Considerations
When considering ball splines, it is important to evaluate initial costs, which can be higher due to their complex design and manufacturing processes. Operating expenses may also be influenced by the need for regular maintenance to ensure optimal performance and longevity. Durability is generally high, but accuracy can be affected by wear over time, necessitating periodic replacement of components. Maintenance costs should be factored into the overall cost of ownership to ensure the system remains efficient and reliable.
from IKO International, Inc.
Block Type Linear Ball Spline LSB guides enable continuous linear motion of slide units moving smoothly along a spline shaft. Interchangeable specifications allow slide units and spline shafts to be mixed and matched easily to meet the needs of specific applications. Four-point contact, double-row... [See More]
- Mounting Options: Pin or Set Screw
- O.D. Spline Shaft Diameter: 0.2362 to 0.9843
- Overall Shaft Length: 11.81 to 47.24
- Spline Nut Overall Length: 0.7874 to 2.64
from IKO International, Inc.
Linear Ball Spline G guides are designed for continuous linear motion of an external cylinder that smoothly slides along a spline shaft. Interchangeable specifications allow external cylinders and spline shafts to be mixed and matched easily to meet the needs of specific applications. Four-point... [See More]
- Mounting Options: Pin or Set Screw
- O.D. Spline Shaft Diameter: 0.0787 to 1.18
- Overall Shaft Length: 1.97 to 47.24
- Spline Nut Overall Length: 0.3346 to 3.86
from IKO International, Inc.
Stroke Ball Splines are compact guides that enable extremely smooth and straight linear motion in defined stroke lengths. Four-point contact, double-row raceway design ensures high accuracy and rigidity, even during high speeds and high acceleration/deceleration. Regularly specified in semiconductor... [See More]
- Mounting Options: Pin or Set Screw
- O.D. Spline Shaft Diameter: 0.1575 to 0.2362
- Overall Shaft Length: 5.91 to 11.81
- Spline Nut Overall Length: 0.9449 to 1.14