Geared Flange Spline Nut Ball Splines

3 Results
Ball Spline -- Flange Type
from NB Corporation of America

The NB BALL SPLINE is a linear motion mechanism utilizing the recirculating motion of ball elements that can sustain loads and transfer torque either simultaneously or independently. It can be used in a wide variety of applications including robotics and transport type equipment. Key Features... [See More]

  • Mounting Options: Geared Flange Spline Nut
  • O.D. Spline Shaft Diameter: 0.1575 to 2.36
  • Overall Shaft Length: 19.69 to 197
  • Spline Nut Overall Length: 0.4724 to 5.51
Rotary Ball Spline
from NB Corporation of America

You can use NB rotary ball splines in many applications requiring linear and/or rotational motion, such as automatic tool changers, SCARA robots and pick-and-place assembly equipment. Their unique design features a spline nut with a rotating portion that moves via cross rollers. This configuration... [See More]

  • Mounting Options: Geared Flange Spline Nut
  • O.D. Spline Shaft Diameter: 0.2362 to 2.44
  • Overall Shaft Length: 19.69 to 197
  • Spline Nut Overall Length: 0.9843 to 5.51
Stroke Ball Spline
from NB Corporation of America

The NB STROKE BALL SPLINE SPLFS type is a high accuracy linear motion bearing with a limited stroke, to which both radial load and torque can be applied at the same time. It operates with extremely small dynamic friction. The NB STROKE BALL SPLINE consists of a nut and a shaft both with raceway... [See More]

  • Mounting Options: Geared Flange Spline Nut
  • O.D. Spline Shaft Diameter: 0.2362 to 0.6299
  • Overall Shaft Length: 19.69 to 197
  • Spline Nut Overall Length: 1.57 to 2.36