Three Phase Cast-In Heaters
2 Results
Cast-In Band Heaters
from Tempco Electric Heater Corporation
from Tempco Electric Heater Corporation
As a standard, Cast-In Band Heaters are manufactured in aluminum alloys because this material provides very good thermal conductive properties. For applications requiring higher operating temperatures and/or higher watt densities, bronze or brass alloys can be used. [See More]
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
L-Shaped Cast-In Heaters
from Tempco Electric Heater Corporation
from Tempco Electric Heater Corporation
L-shaped Cast-In Heaters are designed for square/rectangular applications. For mounting purposed, heaters can be designed with 45 ° flanged ear extensions that are bolted and drawn together, or can be made with through holes machined into the casting body to bolt directly onto the barrel itself. [See More]
- Phase: Three Phase AC Voltage
- Width: 2 to 15.35
- AC Voltage Required: 120 to 600