Flanged Slewing Rings and Turntable Bearings
from SilverThin Bearing Group of Mechatronics Inc.
Four-point Contact Ball. Flanged cross-section on non-geared rings. Internal, external and non-gear. Clearance and preload. *Dimensions up to 60 ” OD. Available Capacities up to: Moment -. 141,000 ft-lbs to. 180,000 ft-lb. Thrust -. 175,000 ft-lbs to. 223,000 ft-lbs. Radial -. 35,000 lbs to. [See More]
- Type: Four Point Contact
- Element Material: Steel; Stainless Steel (optional feature)
- Element Type: Ball
- Application Notes: Cranes, Industrial Positioners, Conveyors
from Givens Engineering Inc.
The STD-BB ("Bearing Block") series of mounted bearings leverage the benefits of both pillow blocks and slewing bearings. Each bearing block features an integral shaft which is supported by a pair of sealed roller bearings. Each roller bearing is pressed into a lightweight aluminum housing. A... [See More]
- Element Type: Roller
- Design Units: Inch
- Application Notes: Manipulators & End Effectors
- Overall Width: 2.250
from KAYDON Bearings
KH series bearings are designed to provide precise positioning and stopping, with consistent repeatability, in applications where rotation is constant, intermittent or oscillating. They are the ideal bearing for advanced rotary index tables or any design where the bearing will mesh with other... [See More]
- Type: Four Point Contact
- Application Notes: Small Cranes, Booms, Lifts, Robotics
- Element Type: Ball
- Design Units: Inch
from KAYDON Bearings
Pre-engineered Light Profile Turntable (Slewing Ring) Bearings. Offer high performance and reduced weight due to optimized geometry that handles a combination of moment and thrust loads. Ideal for foundry shakeout tables, palletizers, wire winders, cable reels, welding tables and turntable... [See More]
- Type: Four Point Contact
- Element Material: Steel; Polymer
- Element Type: Ball
- Application Notes: Small Cranes, Booms, Lifts, Robotics