Category: Angular Contact Bearings
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Kaydon Corporation Bearings Division – Turning Ideas into Engineered Solutions

Kaydon Corporation, Bearings Division is the world's leading manufacturer of thin-section bearings, known for saving space and weight in applications ranging from industrial machinery and medical equipment to semiconductors and wind turbines.  They are also a major producer of slewing ring/turntable bearings, remanufactured bearings and replacement bearings. KAYDON Corporation Bearings Division Kaydon offers a wide range of standard configurations and develops advanced custom bearings to meet specific application needs.

Rugged and reliable slewing ring bearings are another Kaydon specialty.  They are widely used in wind turbines, tunnel boring machines (TBM), cranes, excavators, aerial work platforms, radar pedestals, scanning equipment, machine tools, and more.  The range includes 4-point contact ball, 8-point contact ball, cross-roller, and 3-row roller bearings, from 2 inches to 240 inches in diameter.


In addition to saving space and weight, REALI-SLIM® thin-section bearings provide high dynamic capacity and long life.  Bore sizes range from 1” to 40” (20 mm to 360 mm) and cross-sections from 3/16” to 1”.  They are available in inch or metric sizes, open or sealed, in stainless steel, and extra-light.

KAYDON Corporation Bearings Division
Kaydon remanufactured bearings perform like new but cost much less.  They offer unsurpassed quality with a full-year warranty, as well as fast turnaround for diameters from 10" to 240".  A full line of OEM replacement bearings is also available.  ISO-certified facilities include NDT and engineering support.  For standard, custom or remanufactured bearings, Kaydon has the experience, facilities, and customer support — including free, proprietary design tools — to help solve your most challenging motion control problems.


Supplier Directory Categories

KAYDON Bearings is also listed in these categories:

Technical Articles

Not All Thin-Section Bearings are Created Equal (.pdf) (Bearings and Bushings) Kaydon has developed a new method for calculating the Dynamic Radial Load Rating for "Thin-Section" ball bearings. The new method uses the contact stress and the number of stress cycles per revolution... (View Full Article)