Environmental / Low Vacuum / Variable Pressure Electron Microscopes
2 Results
Field Emission Scanning Electron Microscope -- SEM4000Pro
from CIQTEK Co., Ltd
from CIQTEK Co., Ltd
CIQTEK SEM4000Pro is an analytical field emission scanning electron microscope equipped with a high-brightness long-life Schottky field emission electron gun. With the three-stage condenser electron optics column design for beam currents up to 200 nA, SEM4000Pro delivers advantages in EDS, EBSD,... [See More]
- Application: Metallurgical; Semiconductor
- Magnification: 1 to 1000000
- Microscope Type: Scanning Electron Microscope
- Resolution: 0.9000 to 2.5
Tungsten Filament Scanning Electron Microscope -- SEM3200
from CIQTEK Co., Ltd
from CIQTEK Co., Ltd
CIQTEK SEM3200 is a high-performance tungsten filament scanning electron microscope. It has excellent imaging quality capabilities in both high and low vacuum modes. It also has a large depth of field with a user-friendly interface to enable users to characterize specimens and explore the world of... [See More]
- Application: Metallurgical; Semiconductor
- Magnification: 1 to 1000000
- Microscope Type: Scanning Electron Microscope
- Resolution: 3 to 8