Transmission Electron Microscope (TEM) Electron Microscopes

8 Results
CRYO ARM™ 300 II (JEM-3300) Field Emission Cryo-Electron Microscope -- JEM-3300
from JEOL USA, Inc.

CRYO ARM ™ 300 II is a cryo-electron microscope that specializes in the observation of electron beam-sensitive specimens, such as protein, for single particle analysis, tomography and MicroED. This system offers improved stability, throughput and ease of use compared to the previous generation... [See More]

  • Microscope Type: Transmission Electron Microscope
  • Accelerating Voltage: 200 to 300
JEM-120i Electron Microscope -- JEM-120i
from JEOL USA, Inc.

Features. Compact. With the drastic reduction in size, the JEM-120i has a filament replacing position and specimen holder insertion position lower than existing instruments. A newly developed cartridge type filament unit helps make filament replacement easy and safe for anyone. The instrument has an... [See More]

  • Microscope Type: Transmission Electron Microscope
  • Resolution: 0.1400 to 0.2000
  • Magnification: 50 to 1500000
  • Accelerating Voltage: 20 to 120
JEM-2100Plus Electron Microscope -- JEM-2100Plus_CR
from JEOL USA, Inc.

The JEM-2100Plus is a multi purpose transmission electron microscope, which combines the proven JEM-2100 optic system with an advanced control system for enhanced ease of operation. Achieving superior performance through intuitive operation, the JEM-2100Plus provides solutions to a wide range of... [See More]

  • Microscope Type: Transmission Electron Microscope
  • Resolution: 0.1400
JEM-ACE200F High Throughput Analytical Electron Microscope -- JEM-ACE200F
from JEOL USA, Inc.

The JEM-ACE200F is an electron microscope responding to the system allowing for an operator to obtain data without operating the electron microscope by creating recipes for operation workflow. Since the JEM-ACE200F inherits hardware technologies of the JEM-ARM200F high-end TEM and the JEM-F200... [See More]

  • Microscope Type: Transmission Electron Microscope
  • Accelerating Voltage: 60 to 200
JEM-ARM200F NEOARM Atomic Resolution Analytical Electron Microscope -- JEM-ARM200F_NEOARM
from JEOL USA, Inc.

NEOARM" / JEM-ARM200F comes with JEOL ’s unique cold field emission gun (Cold FEG) and a new Cs corrector (ASCOR) that compensates for higher order aberrations. The combination of a Cold FEG and ASCOR enables atomic-resolution imaging at not only 200 kV accelerating voltage, but also a low... [See More]

  • Microscope Type: Transmission Electron Microscope
  • Accelerating Voltage: 30 to 200
JEM-ARM300F2 GRAND ARM™2 Atomic Resolution Analytical Microscope -- JEM-ARM300F2
from JEOL USA, Inc.

The "GRAND ARM ™2" has been upgraded. This new "GRAND ARM ™2" enables observation at ultrahigh spatial resolution with highly sensitive analysis over a wide range of accelerating voltages. [See More]

  • Microscope Type: Transmission Electron Microscope
  • Accelerating Voltage: 80 to 300
JEM-F200 Multi-purpose Electron Microscope -- JEM-F200
from JEOL USA, Inc.

The JEM-F200 is a field emission transmission electron microscope, which features higher spatial resolution and analytical performance coupled with intuitive user interface for multi-purpose operation. [See More]

  • Microscope Type: Transmission Electron Microscope
  • Accelerating Voltage: 20 to 200
Monochromated ARM200F -- Monochromated_ARM200F
from JEOL USA, Inc.

Double Wien-filter monochromator for JEM-ARM200F is newly developed to realize ultra high energy resolution EELS analysis at atomic-scale. [See More]

  • Microscope Type: Transmission Electron Microscope