Nitrile (NBR - Buna-N) Grommets
Description
Nitrile (NBR - Buna-N) grommets are components made from a synthetic rubber copolymer of butadiene and acrylonitrile. These grommets are designed to provide a protective barrier for cables, wires, or pipes passing through metal or other hard materials, preventing abrasion and damage. They are known for their excellent resistance to oils, fuels, and other chemicals, making them suitable for environments where such substances are present.
Working Principle
Nitrile grommets function by creating a seal around the object they encase, effectively isolating it from the surrounding environment. The material's elasticity allows it to conform to the shape of the object, providing a snug fit that minimizes movement and vibration. This sealing capability is crucial in preventing the ingress of dust, moisture, and other contaminants, thereby extending the lifespan of the encased components. The inherent resistance of nitrile to oils and fuels further enhances its utility in environments where such substances are prevalent, ensuring that the grommets maintain their integrity and performance over time.
Applications
Nitrile grommets are widely used in various industries due to their chemical resistance and durability. Specific applications include:
- Automotive Industry: Used in vehicles to protect wiring and hoses from abrasion and chemical exposure.
- Aerospace: Employed in aircraft to seal and protect components from fuel and hydraulic fluids.
- Industrial Machinery: Utilized in equipment to safeguard cables and pipes from wear and chemical damage.
Advantages over other Grommets
Nitrile grommets offer several advantages over grommets made from other materials:
- Chemical Resistance: They provide superior resistance to oils, fuels, and other hydrocarbons, making them ideal for use in environments where these substances are present.
- Temperature Range: Nitrile grommets can operate effectively in a wide temperature range, from -30°F to 250°F, which is broader than many other rubber materials.
- Cost-Effectiveness: Nitrile is a relatively low-cost material, making these grommets an economical choice for many applications.
Limitations
Despite their advantages, nitrile grommets have some limitations:
- Ozone and Weather Resistance: Nitrile has poor resistance to ozone and weathering, which can lead to degradation over time if used in outdoor applications without additional protection.
- High-Temperature Limitations: While they perform well in moderate temperatures, nitrile grommets are not suitable for high-temperature applications beyond their specified range.
Considerations
When selecting nitrile grommets, several factors should be considered:
- Initial Costs: Nitrile grommets are generally cost-effective, but the specific application requirements may influence the overall cost.
- Operating Expense: Due to their durability and chemical resistance, nitrile grommets can reduce maintenance costs by protecting components from damage.
- Durability: They offer good durability in environments with oils and fuels but may require additional protection in outdoor settings to prevent ozone damage.
- Replacement and Maintenance Costs: Regular inspection and maintenance are necessary to ensure the grommets remain effective, especially in harsh environments. Replacement costs are typically low due to the material's affordability.
from Sugatsune America, Inc.
Large 1-1/4 Ã ‚ â € opening that can easily split apart to accept larger plugs or connectors. Zinc die cast grommet for greater durability and aesthetics. The lid is equipped with a unique locking system. Rubber stoppers on the back side prevent the lid from turning or... [See More]
- Material: Nitrile (NBR - Buna-N)
- Inside Diameter: 1.25
- Shape: Round
- Overall Thickness: 0.7500
from bisco industries
Rubber Grommets [See More]
- Material: Nitrile (NBR - Buna-N)
- Overall Thickness: 2.5
from Sugatsune America, Inc.
Large 1-1/4 Ã ‚ â € opening that can easily split apart to accept larger plugs or connectors. Zinc die cast grommet for greater durability and aesthetics. The lid is equipped with a unique locking system. Rubber stoppers on the back side prevent the lid from turning or... [See More]
- Material: Nitrile (NBR - Buna-N)
- Inside Diameter: 1.25
- Shape: Round
- Overall Thickness: 0.7500
from Sugatsune America, Inc.
Large 1-1/4 Ã ‚ â € opening that can easily split apart to accept larger plugs or connectors. Zinc die cast grommet for greater durability and aesthetics. The lid is equipped with a unique locking system. Rubber stoppers on the back side prevent the lid from turning or... [See More]
- Material: Nitrile (NBR - Buna-N)
- Inside Diameter: 1.25
- Shape: Round
- Overall Thickness: 0.7500
from Fluorocarbon Limited
Fluorocarbon ’s team of engineers can specify a range of elastomeric components to meet the demands of a variety of applications such as off-shore, construction and off-highway markets. Fluorocarbon supply some of the world ’s largest companies with a range of elastomeric components such... [See More]
- Material: Nitrile (NBR - Buna-N); Other; Polyurethane, FPM, EPDM, Silicone