One Piece Construction Grommets

54 Results
Rubber Grommets -- AN930-1
from Atlantic Rubber Company, Inc.

Grommets are available in a standard rubber compound. Special requirements for material, hardness, or color are available upon request but will require minimum production runs. [See More]

  • Construction / Type: One Piece
  • Inside Diameter: 0.3750
  • Shape: Round
  • Groove Width: 0.0625 to 0.2812
Grommets for Holes in Sheet Metal -- GRO-1 1/4-UL
from Caplugs

GRO Series grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed. UL approved for applications up to 221 ºF (105 ºC). [See More]

  • Construction / Type: One Piece
  • Inside Diameter: 1.12
  • Shape: Round
  • Groove Diameter: 1.29
Rubber Grommets -- 5100
from Davies Molding, LLC

#9658; Available with multiple combinations of panel cut out holes and panel thickness. ► Perfect for electrical insulation and mechanical damping. ► Protects wires and cables against abrasion damage from sharp panel edges. ► Durable yet flexible Thermoset NBR Rubber is used for... [See More]

  • Construction / Type: One Piece
  • Groove Width: 0.0930
  • Inside Diameter: 0.3120
  • Groove Diameter: 0.4370
Rubber Grommet -- V12R30M06005020
from Advanced Antivibration Components - AAC

MATERIAL: (50 ±5 Durometer) Black Natural Rubber. APPLICATIONS: • COMPUTERS. • MEASURING INSTRUMENTS. • ELECTRIC APPLIANCES. • TELECOMMUNICATION DEVICES. • EASY TO INSTALL. • GOOD VIBRATION AND SHOCK CONTROL. • PROTECTS WIRE, CABLE AND HOSE [See More]

  • Construction / Type: One Piece
  • Inside Diameter: 0.1378
  • Shape: Round
  • Groove Width: 0.0787
Rubber Grommet PG (BC-RG-PG Type) -- BC-RG-PG 7
from BOXCO Inc.

Mode of protection : IP67 acc. to EN 60529, Sealing : NBR. Temperature Range : -40C... +100C. Test standard : EMKO TU(03-SEC) F1001/84. Halogen-Free [See More]

  • Construction / Type: One Piece
  • Inside Diameter: 0.1181 to 0.1969
  • Shape: Round
  • Groove Width: 0.0197 to 0.0787
Grommets
from TFC Ltd.

Prevents chafing of electric wires. Used as an insulating bush. Acts as a water - tight seal. Offers edge protection for drilled holes. Material: PVC. Colour: Black [See More]

  • Construction / Type: One Piece
  • Material: Plastic
  • Shape: Round
Continuous Nylon Gromstrip -- GSN-1
from ICO RALLY

Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration. Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through a... [See More]

  • Construction / Type: One Piece; 50 ft / pkg, 100 ft / pkg
  • Packaging: Bulk Package
  • Shape: Oval / Oblong; Flexible Grommet / Edging
  • Groove Width: 0.0310
0.040 Panel Serrated Grommeting, LLDP, Black -- AP01FGS0400PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0400
Diaphragm Grommet -- KIGD Series
from KITAGAWA INDUSTRIES America, Inc.

Plastic Components for Electronics Fasteners, Spacers, Clamps, Holders and many others. [See More]

  • Construction / Type: One Piece; Package of 100
  • Packaging: Bulk Package
  • Shape: Round
  • Inside Diameter: 0.3543 to 1.22
Custom Molded Grommets
from National Rubber Corporation

National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products that conform to your... [See More]

  • Construction / Type: One Piece
  • Material: Other; Organic Rubber, Engineered Synthetic Compounds, Silicone
  • Shape: Round; Oval / Oblong; Square / Rectangular; Other; Custom
Military Grommet -- MR 200-0075
from Western Rubber & Supply, Inc.

MS-35489 standard military and AN-931 Army/Navy military grommets [See More]

  • Construction / Type: One Piece
  • Inside Diameter: 0.1250
  • Shape: Round
  • Groove Width: 0.0625
GRO Series, Grommets -- GRO-1-1/4-UL
from Daemar Inc.

Series GRO Grommets provide mechanical protection for hoses, tubing, shafts, rods and cables as they pass through holes in sheet metal. Easily snapped into place, they are held securely by a molded bead until deliberately removed. UL approved for applications up to 221 ºF (105 ºC). [See More]

  • Construction / Type: One Piece
  • Inside Diameter: 0.3500
  • Shape: Round
  • Outside Diameter: 1.6
Rubber Grommets -- 5101
from Davies Molding, LLC

#9658; Available with multiple combinations of panel cut out holes and panel thickness. ► Perfect for electrical insulation and mechanical damping. ► Protects wires and cables against abrasion damage from sharp panel edges. ► Durable yet flexible Thermoset NBR Rubber is used for... [See More]

  • Construction / Type: One Piece
  • Groove Width: 0.0630
  • Inside Diameter: 0.1250
  • Groove Diameter: 0.2500
Rubber Grommet -- V12R31M07004010
from Advanced Antivibration Components - AAC

MATERIAL: (50 ±5 Durometer) Black EPDM Rubber. APPLICATIONS: • COMPUTERS. • MEASURING INSTRUMENTS. • ELECTRIC APPLIANCES. • TELECOMMUNICATION DEVICES. • EASY TO INSTALL. • GOOD VIBRATION AND SHOCK CONTROL. • PROTECTS WIRE, CABLE AND HOSE [See More]

  • Construction / Type: One Piece
  • Inside Diameter: 0.1181
  • Shape: Round
  • Groove Width: 0.0394
Leg Leveling Grommet
from TFC Ltd.

Grommet snaps into pre-punched square hole. Provides the threads for screwing metal glides. Eliminates costly weld nuts and welding operation. Accepts 5/16-18 and3/8-16 threaded glide. Colour: Black [See More]

  • Construction / Type: One Piece
  • Shape: Other
Vinyl Grommet -- GV-1/4
from ICO RALLY

Vinyl Grommets. Vinyl Grommets are inexpensive, flexible, and oil resistant. They have a high dielectric strength and outstanding aging qualities. The standard color is black. Hardness Durometer: 60 +/- 5 Shore A. Tensile Strength: 1400 psi. Abrasive Resistance: Excellent. Effect of Sunlight: Slight... [See More]

  • Construction / Type: One Piece; 100 pcs / pkg, 1000 pcs / pkg
  • Packaging: Bulk Package
  • Shape: Round
  • Inside Diameter: 0.1250
0.040 Panel Serrated Grommeting, LLDP, Natural -- AP01FGS0400PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0400
OCB Series, Bushings -- OCB1500-20
from Daemar Inc.

The split design of these bushings allows for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. These bushings are... [See More]

  • Construction / Type: One Piece
  • Inside Diameter: 1.25
  • Shape: Round
  • Outside Diameter: 1.58
Rubber Grommets -- 5102
from Davies Molding, LLC

#9658; Available with multiple combinations of panel cut out holes and panel thickness. ► Perfect for electrical insulation and mechanical damping. ► Protects wires and cables against abrasion damage from sharp panel edges. ► Durable yet flexible Thermoset NBR Rubber is used for... [See More]

  • Construction / Type: One Piece
  • Groove Width: 0.0630
  • Inside Diameter: 0.2500
  • Groove Diameter: 0.3750
Rubber Grommet -- V12R32M09003712
from Advanced Antivibration Components - AAC

MATERIAL: (50 ±5 Durometer) Black EPDM Rubber. APPLICATIONS: • COMPUTERS. • MEASURING INSTRUMENTS. • ELECTRIC APPLIANCES. • TELECOMMUNICATION DEVICES. • EASY TO INSTALL. • GOOD VIBRATION AND SHOCK CONTROL. • PROTECTS WIRE, CABLE AND HOSE [See More]

  • Construction / Type: One Piece
  • Inside Diameter: 0.1378
  • Shape: Round
  • Groove Width: 0.0472
0.040 Panel Uncut Grommeting, LLDP, Black -- AP01FGU0400PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0400
SB Series, Bushings -- SB1000-12
from Daemar Inc.

The SB series convers raw-edged holes to smooth, neat, insulated holes. Locking fingers easily "snap" into holes with only fingertip pressure. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and... [See More]

  • Construction / Type: One Piece
  • Material: Plastic; Nylon
  • Shape: Round
Rubber Grommets -- 5104
from Davies Molding, LLC

#9658; Available with multiple combinations of panel cut out holes and panel thickness. ► Perfect for electrical insulation and mechanical damping. ► Protects wires and cables against abrasion damage from sharp panel edges. ► Durable yet flexible Thermoset NBR Rubber is used for... [See More]

  • Construction / Type: One Piece
  • Groove Width: 0.0630
  • Inside Diameter: 0.1250
  • Groove Diameter: 0.1870
Rubber Grommet -- V12R33M16008523
from Advanced Antivibration Components - AAC

MATERIAL: (50 ±5 Durometer) Black EPDM Rubber. APPLICATIONS: • COMPUTERS. • MEASURING INSTRUMENTS. • ELECTRIC APPLIANCES. • TELECOMMUNICATION DEVICES. • DUSTPROOF WITH APPROX. 0.5 mm (.02) THICK MEMBRANE. • EASY TO INSTALL [See More]

  • Construction / Type: One Piece
  • Inside Diameter: 0.1772
  • Shape: Round
  • Groove Width: 0.0906
0.040 Panel Uncut Grommeting, LLDP, Natural -- AP01FGU0400PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0400
UB Series, Bushings -- UB 1000
from Daemar Inc.

The UB series features flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushing swill absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Easily installed with just fingertip pressure, these bushings will lock into place. [See More]

  • Construction / Type: One Piece
  • Inside Diameter: 0.7500
  • Shape: Round
  • Outside Diameter: 1.06
Rubber Grommets -- 5110
from Davies Molding, LLC

#9658; Available with multiple combinations of panel cut out holes and panel thickness. ► Perfect for electrical insulation and mechanical damping. ► Protects wires and cables against abrasion damage from sharp panel edges. ► Durable yet flexible Thermoset NBR Rubber is used for... [See More]

  • Construction / Type: One Piece
  • Groove Width: 0.0930
  • Inside Diameter: 0.1870
  • Groove Diameter: 0.2810
Vinyl Elastomer Grommet -- V10R14-G401-1
from Advanced Antivibration Components - AAC

GROMMET: Highly-Damped Blue Vinyl Elastomer. PEAK PERFORMANCE TEMPERATURE RANGE: +55 °F to +105 °F (+13 °C to +41 °C). APPLICATONS: • COMPUTER DISK DRIVES. • COMPUTER PRINTERS AND PERIPHERALS. • PRECISION EQUIPMENT – MEDICAL, OFFICE AND LABORATORY. •... [See More]

  • Construction / Type: One Piece
  • Inside Diameter: 0.2240
  • Shape: Round
  • Groove Width: 0.0630
0.050 Panel Serrated Grommeting, LLDP, Black -- AP01FGS0520PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0500
Rubber Grommets -- 5111
from Davies Molding, LLC

#9658; Available with multiple combinations of panel cut out holes and panel thickness. ► Perfect for electrical insulation and mechanical damping. ► Protects wires and cables against abrasion damage from sharp panel edges. ► Durable yet flexible Thermoset NBR Rubber is used for... [See More]

  • Construction / Type: One Piece
  • Groove Width: 0.0630
  • Inside Diameter: 0.3120
  • Groove Diameter: 0.4370
0.050 Panel Serrated Grommeting, LLDP, Natural -- AP01FGS0520PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0500
Rubber Grommets -- 5112
from Davies Molding, LLC

#9658; Available with multiple combinations of panel cut out holes and panel thickness. ► Perfect for electrical insulation and mechanical damping. ► Protects wires and cables against abrasion damage from sharp panel edges. ► Durable yet flexible Thermoset NBR Rubber is used for... [See More]

  • Construction / Type: One Piece
  • Groove Width: 0.0930
  • Inside Diameter: 0.1250
  • Groove Diameter: 0.3750
0.050 Panel Uncut Grommeting, LLDP, Black -- AP01FGU0520PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0500
Rubber Grommets -- 5113
from Davies Molding, LLC

#9658; Available with multiple combinations of panel cut out holes and panel thickness. ► Perfect for electrical insulation and mechanical damping. ► Protects wires and cables against abrasion damage from sharp panel edges. ► Durable yet flexible Thermoset NBR Rubber is used for... [See More]

  • Construction / Type: One Piece
  • Groove Width: 0.0630
  • Inside Diameter: 0.2500
  • Groove Diameter: 0.4370
0.050 Panel Uncut Grommeting, LLDP, Natural -- AP01FGU0520PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0500
Rubber Grommets -- 5114
from Davies Molding, LLC

#9658; Available with multiple combinations of panel cut out holes and panel thickness. ► Perfect for electrical insulation and mechanical damping. ► Protects wires and cables against abrasion damage from sharp panel edges. ► Durable yet flexible Thermoset NBR Rubber is used for... [See More]

  • Construction / Type: One Piece
  • Groove Width: 0.0930
  • Inside Diameter: 0.5000
  • Groove Diameter: 0.7500
0.060 Panel Serrated Grommeting, LLDP, Black -- AP01FGS0620PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0600
Rubber Grommets -- 5115
from Davies Molding, LLC

#9658; Available with multiple combinations of panel cut out holes and panel thickness. ► Perfect for electrical insulation and mechanical damping. ► Protects wires and cables against abrasion damage from sharp panel edges. ► Durable yet flexible Thermoset NBR Rubber is used for... [See More]

  • Construction / Type: One Piece
  • Groove Width: 0.0930
  • Inside Diameter: 0.2500
  • Groove Diameter: 0.3750
0.060 Panel Serrated Grommeting, LLDP, Natural -- AP01FGS0620PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0600
0.060 Panel Uncut Grommeting, LLDP, Black -- AP01FGU0620PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0600
0.060 Panel Uncut Grommeting, LLDP, Natural -- AP01FGU0620PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,500 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0600
0.085 Panel Serrated Grommeting, LLDP, Black -- AP01FGS0850PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0850
0.085 Panel Serrated Grommeting, LLDP, Natural -- AP01FGS0850PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0850
0.085 Panel Uncut Grommeting, LLDP, Black -- AP01FGU0850PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0850
0.085 Panel Uncut Grommeting, LLDP, Natural -- AP01FGU0850PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.0850
0.100 Panel Serrated Grommeting, LLDP, Black -- AP01FGS0100PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.1000
0.100 Panel Serrated Grommeting, LLDP, Natural -- AP01FGS0100PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.1000
0.100 Panel Uncut Grommeting, LLDP, Black -- AP01FGU0100PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.1000
0.100 Panel Uncut Grommeting, LLDP, Natural -- AP01FGU0100PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.1000
0.125 Panel Serrated Grommeting, LLDP, Black -- AP01FGS0125PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.1250
0.125 Panel Serrated Grommeting, LLDP, Natural -- AP01FGS0125PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.1250
0.125 Panel Uncut Grommeting, LLDP, Black -- AP01FGU0125PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.1250
0.125 Panel Uncut Grommeting, LLDP, Natural -- AP01FGU0125PN
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 2,000 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.1250
0.187 Panel Serrated Grommeting, LLDP, Black -- AP01FGS0187PB
from ARKPLAS

Continuous, Flexible Grommeting can be used for round, square, and irregularly shaped panels. Flexible Grommeting is attached quickly and easily requiring no special tools. In addition to protecting routed cables, wires, and other objects from chafing, or unnecessary cuts, the installed Grommeting... [See More]

  • Construction / Type: One Piece; 1,000 ft. Bulk Spool
  • Packaging: Bulk Package
  • Shape: Flexible Grommet / Edging
  • Overall Thickness: 0.1870