Shelved Refrigerators and Freezers (industrial)

Description

Shelved industrial refrigerators and freezers are designed to store perishable goods at controlled temperatures. They feature adjustable shelves made from materials such as aluminum or stainless steel, which are often washdown-capable, sanitary, or hygienic. These units are equipped with industrial-grade hinges, locks, and double gaskets to ensure a tight seal, and may include additional features like temperature alarms and external thermometers to maintain optimal storage conditions.

Working Principle

Industrial refrigerators and freezers operate by transferring heat from the interior to the exterior environment using a refrigerant. This process involves a continuous cycle where the refrigerant absorbs heat from the stored items and releases it outside, maintaining a temperature lower than the ambient conditions. The use of phase changes and mechanical devices allows these units to efficiently manage temperature, making them essential for preserving the quality and safety of stored goods.

Applications

Shelved industrial refrigerators and freezers are commonly used in environments where precise temperature control is critical. For example, they are utilized in laboratories to store sensitive materials and prevent cross-contamination. They are also essential in supermarkets and grocery stores, where they help maintain the freshness of meat, produce, and other perishable items.

Advantages over other Refrigerators and Freezers (industrial)

One of the key advantages of shelved industrial refrigerators and freezers is their ability to provide uniform temperature control throughout the storage chamber. This is particularly beneficial in laboratory settings where maintaining consistent conditions is crucial. Additionally, the use of adjustable shelves allows for flexible storage configurations, accommodating a variety of items and optimizing space utilization.

Limitations

A limitation of these units is their energy consumption, which can be significant, especially in large-scale operations like supermarkets. The need for continuous operation to maintain low temperatures contributes to high electricity usage, impacting operational costs.

Considerations

When selecting shelved industrial refrigerators and freezers, several factors should be considered. Initial costs can vary based on size and features, while operating expenses are influenced by energy efficiency and usage patterns. Durability is another important consideration, as these units must withstand frequent use and potential exposure to harsh conditions. Maintenance and replacement costs should also be factored in, as regular servicing is necessary to ensure optimal performance and longevity.

25 Results
Chromatography Refrigerator -- CH1R-GD
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior Lighting. [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Chamber Capacity: 20
  • Configuration: Refrigerator
  • Height: 82.25
Extra-Wide Refrigerator -- S1RX
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Cam-Action Lift-Off Hinges. Self-Closing Doors. Magnetic Snap-In Door Gasket. Cylinder Lock In Each Door. Automatic... [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Chamber Capacity: 30
  • Configuration: Refrigerator
  • Height: 82.25
Extra-Wide Refrigerator -- S1RX-GD
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Cam-Action Lift-Off Hinges. Self-Closing Doors. Magnetic Snap-In Door Gasket. Cylinder Lock In Each Door. Automatic... [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Chamber Capacity: 30
  • Configuration: Refrigerator
  • Height: 82.25
Extra-Wide Single Section Freezer -- S1FX
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior Lighting. [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Unit Style: Upright
  • Configuration: Freezer
  • Chamber Capacity: 30
Extra-Wide Single Section Freezer -- S1FX-GD
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior Lighting. [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Unit Style: Upright
  • Configuration: Freezer
  • Chamber Capacity: 30
Glass Door Freezer -- S1F-GD
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Designed for -20 °C Cabinet Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Unit Style: Upright
  • Configuration: Freezer
  • Chamber Capacity: 20
Glass Door Freezer -- S2F-GD
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Fluorescent Interior Lighting. [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Unit Style: Upright
  • Configuration: Freezer
  • Chamber Capacity: 48
Glass Door Freezer -- S3F-GD
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Fluorescent Interior Lighting. [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Unit Style: Upright
  • Configuration: Freezer
  • Chamber Capacity: 70
Glass Door Refrigerator -- S1R-GD
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Magnetic Snap-In Door... [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Chamber Capacity: 20
  • Configuration: Refrigerator
  • Height: 82.25
Glass Door Refrigerator -- S2R-GD
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Magnetic Snap-In Door... [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Chamber Capacity: 48
  • Configuration: Refrigerator
  • Height: 82.25
Glass Door Refrigerator -- S3R-GD
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Cam-Action Lift-Off Hinges. Self-Closing Doors. Magnetic Snap-In Door Gasket. Cylinder Lock In Each Door. Automatic... [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Chamber Capacity: 70
  • Configuration: Refrigerator
  • Height: 85.75
Low-Temp Glass Door Freezer -- S1F-LT-SS-GD
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Cold Wall Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior... [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Unit Style: Upright
  • Configuration: Freezer
  • Chamber Capacity: 20
Low-Temp Glass Door Freezer -- S2F-LT-GD
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior Lighting. [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Unit Style: Upright
  • Configuration: Freezer
  • Chamber Capacity: 48
Low-Temp Glass Door Freezer -- S3F-LT-GD
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior Lighting. [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Unit Style: Upright
  • Configuration: Freezer
  • Chamber Capacity: 70
Low-Temp Solid Door Freezer -- S1F-LT
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Thermal Expansion Valve Governs Refrigerant Flow For Quick Recovery. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Fluorescent Interior Lighting. Magnetic Snap-In Door... [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Unit Style: Upright
  • Configuration: Freezer
  • Chamber Capacity: 20
Low-Temp Solid Door Freezer -- S2F-LT
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Cold Wall Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior... [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Unit Style: Upright
  • Configuration: Freezer
  • Chamber Capacity: 48
Low-Temp Solid Door Freezer -- S3F-LT
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Cold Wall Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior... [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Unit Style: Upright
  • Configuration: Freezer
  • Chamber Capacity: 70
Pass-Thru Sliding Glass Door Refrigerator -- S2R-SA-SGD-PT
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Cam-Action Lift-Off Hinges. Self-Closing Doors. Magnetic Snap-In Door Gasket. Cylinder Lock In Each Door. Automatic... [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Chamber Capacity: 48
  • Configuration: Refrigerator
  • Height: 82.25
Pass-Thru Solid Door Dual Temp -- S2RF-SS-PT
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Cam-Action Lift-Off Hinges. Self-Closing Doors. Magnetic Snap-In Door Gasket. Cylinder Lock In Each Door. Automatic... [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Chamber Capacity: 40
  • Configuration: Freezer and Refrigerator Combo
  • Height: 82.25
Pass-Thru Solid Door Dual Temp -- S3RFF-PT
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome-Plated Flow Line Handles. Self-Closing Doors. Automatic Electric Condensate Evaporator. 5" Casters. [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Chamber Capacity: 68
  • Configuration: Freezer and Refrigerator Combo
  • Height: 85.75
Pass-Thru Solid Door Freezer -- S1F-PT
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior Lighting. [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Unit Style: Upright
  • Configuration: Freezer
  • Chamber Capacity: 20
Pass-Thru Solid Door Freezer -- S2F-PT
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior Lighting. [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Unit Style: Upright
  • Configuration: Freezer
  • Chamber Capacity: 48
Pass-Thru Solid Door Freezer -- S3F-PT
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior Lighting. [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Unit Style: Upright
  • Configuration: Freezer
  • Chamber Capacity: 70
Pass-Thru Solid Door Refrigerator -- S1R-PT
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior Lighting. [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Chamber Capacity: 20
  • Configuration: Refrigerator
  • Height: 82.25
Pass-Thru Solid Door Refrigerator -- S2R-PT
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Magnetic Snap-In Door... [See More]

  • Features: Interior Lights; Programmable; Shelves
  • Chamber Capacity: 48
  • Configuration: Refrigerator
  • Height: 82.25