Freezer Refrigerators and Freezers (industrial)

40 Results
Cryo Chiller
from Cryo H&I Co.,Ltd.

A chiller using liquid nitrogen heat exchange is a highly efficient cryogenic cooling system that indirectly cools coolant (or fluid) using liquid nitrogen of -196 ℃ as a heat source. Compared to conventional mechanical refrigerators (compressor-based chillers), it is capable of rapid cooling... [See More]

  • Configuration: Freezer
  • Length: 55.12
  • Height: 53.15
  • Width: 24.8
Freezer Rooms -- BioStore®
from Cincinnati Sub-Zero Products

Ideal for large capacity storage to replace upright freezers with a single unit. As the need for vaccines and pharmaceuticals rise worldwide, CSZ BioStore ® ultra-cold freezer rooms offer an ideal solution for customers with bulk cold storage needs. These freezer rooms address cold storage... [See More]

  • Configuration: Freezer
  • Chamber Capacity: 504 to 608
  • Unit Style: Walk-In
  • Temperature Range: -75 to -40
Cryostat
from Cryo H&I Co.,Ltd.

This is a cryogenic device designed and insulated to cool samples or equipment to extremely low temperatures (below 4K to 300K) to maintain temperature stability while conducting experiments or operating them. It is an essential device for superconductivity, quantum computing, MRI, low-temperature... [See More]

  • Configuration: Freezer
T Series Ultra Low Temperature Freezers -- T-13-105-105
from Cincinnati Sub-Zero Products

The T-Series industrial low temperature freezers are the preferred choice of heat treating companies for chilling steel to -84 C (-120 F) for transforming retained austenite to martensite. This relieves internal stress, stabilizes dimensions, and increases hardness and durability of the steel part. [See More]

  • Configuration: Freezer
  • Unit Style: Chest
Dilution Refrigerator
from Cryo H&I Co.,Ltd.

#8203;This is a cooling system that uses a mixture of helium isotopes, He-3 and He-4, and utilizes the properties of the two isotopes to create an environment below millikelvin (mK, 0.001K), the lowest temperature among cryogenics. It is currently used as a core device in quantum computing,... [See More]

  • Configuration: Freezer
  • Temperature Range: -273
TF Series Front Loading Ultra Low Temperature Freezers -- TF-23-6-6
from Cincinnati Sub-Zero Products

The TF-Series Front Loading freezers offer side-by-side operation with batch-type heat treating furnaces, heavy-duty rollers and guides to interface directly with most charge car load/unload mechanisms, and compatibility with part baskets and trays used in other heat-treating mechanisms. [See More]

  • Configuration: Freezer
  • Unit Style: Upright
GM Cryocooler
from Cryo H&I Co.,Ltd.

GM Cryocooler (Gifford-McMahon Freezer) is a cryogenic freezer that uses helium gas as a working medium. It can stably maintain an ultra-low temperature environment below 4K, so it is widely used in various cryogenic applications such as superconductivity, quantum computing, infrared sensors,... [See More]

  • Configuration: Freezer
  • Temperature Range: -269 to -263
V Series Ultra Low Temperature Freezers -- V-11-105-105
from Cincinnati Sub-Zero Products

The V-Series light duty freezers are used primarily as cold storage. These freezers offer economical chilling capability for smaller users where light duty storage or laboratory freezers won't do the job. [See More]

  • Configuration: Freezer
  • Height: 18
  • Unit Style: Chest
  • Length: 60
Pulse Tube Cryocooler
from Cryo H&I Co.,Ltd.

Pulse Tube Cryocooler is a refrigerator that can achieve extremely low temperatures (up to 4K) without moving parts, has almost no vibration, and is highly reliable, making it a technology that is quickly being adopted in the fields of quantum computing, superconductivity, space, and aircraft. [See More]

  • Configuration: Freezer
  • Temperature Range: -269
Batch Plant RAY™
from GEA Process Engineering Inc.

Atlas Denmark is one of the world's most experienced designers and manufacturers of freeze-drying plants. Continuous, detailed refinement of the basic concept over the years means that the RAY ™ freeze-drying installations - as demonstrated in the flow diagram - have a technical balance and... [See More]

  • Configuration: Freezer
  • Number of Doors: 1
  • Unit Style: Upright
Cabinet Freezer -- CRYOLINE CF
from Linde North America, Inc.

The CRYOLINE ®CF cabinet freezer from Linde has a whole range of features making use of the latest in control and manufacturing technology. The cabinet freezer is designed for batch freezing and chilling processes where an in-line system is not appropriate. It is especially useful for freezing... [See More]

  • Configuration: Freezer
Extra-Wide Single Section Freezer -- S1FX
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior Lighting. [See More]

  • Configuration: Freezer
  • Chamber Capacity: 30
  • Unit Style: Upright
  • Height: 82.25
Cryogenic, Mechanically Cooled Walk-In, Reach-In, Medical, Laboratory, Scientific Freezers, CBM Series
from Russells Technical Products

Russells CBM Series industrial freezers are designed and manufactured with the same personal pride and craftsmanship that goes into every product that leaves our facility. All RTP freezers are fabricated with structural steel framing and welded stainless steel liners to provide many years of service... [See More]

  • Configuration: Freezer
  • Temperature Range: -85
  • Unit Style: Chest
Compact Spiral Freezer -- CRYOLINE CS
from Linde North America, Inc.

The CRYOLINE ® CS is a cryogenic self-stacking spiral freezer. Providing a high production capacity within a small space, it is suitable for a wide range of food products. The CRYOLINE CS is targeted at medium volume customers with typical achievable production rates of 1,200 –2,400 kg/h... [See More]

  • Configuration: Freezer
Extra-Wide Single Section Freezer -- S1FX-GD
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior Lighting. [See More]

  • Configuration: Freezer
  • Chamber Capacity: 30
  • Unit Style: Upright
  • Height: 82.25
Liquid Nitrogen Cooled Cryogenic Freezer, CB Series
from Russells Technical Products

Russells CB series cryogenic freezers are capable of achieving temperatures of -300 º F to +125 º F. To be able to withstand this extreme temperature difference, Russells has incorporated special construction techniques in addition to welded structural steel framing and heavy duty welded... [See More]

  • Configuration: Freezer
  • Temperature Range: -184
  • Unit Style: Chest
Impingement Freezer
from Linde North America, Inc.

The most effective freezer in the industry. Highest freezing capacity per square foot of floor space. Lowest dehydration rate in the industry. Unique impingement design provides faster, more-efficient freezing. Simplicity of design makes cleaning easier. Minimum air infiltration. Modular design... [See More]

  • Configuration: Freezer
Glass Door Freezer -- S1F-GD
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Designed for -20 °C Cabinet Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. [See More]

  • Configuration: Freezer
  • Chamber Capacity: 20
  • Unit Style: Upright
  • Height: 82.25
In-line Tunnel Freezer -- CRYOLINE SC
from Linde North America, Inc.

For products which are difficult to handle, the CRYOLINE ® SC in-line tunnel freezer uses a patented disposable foil belt. The unit can easily freeze or cool liquid and/or marinated products, or alternatively harden soft products (e. g. fillets of fish or chicken) prior to final freezing. [See More]

  • Configuration: Freezer
  • Unit Style: Tunnel
Glass Door Freezer -- S2F-GD
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Fluorescent Interior Lighting. [See More]

  • Configuration: Freezer
  • Chamber Capacity: 48
  • Unit Style: Upright
  • Height: 85.75
Modular C02/N2 Tunnel Freezer
from Linde North America, Inc.

Tunnel freezers are suitable for freezing or chilling most types of food products. The low operating temperature provides a very fast cooling action that preserves the quality and shape of delicate products and minimizes weight loss. Linde offers two models to serve the food industry. The CRYOLINE... [See More]

  • Configuration: Freezer
  • Unit Style: Tunnel
Glass Door Freezer -- S3F-GD
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Fluorescent Interior Lighting. [See More]

  • Configuration: Freezer
  • Chamber Capacity: 70
  • Unit Style: Upright
  • Height: 85.75
Nitrogen Immersion Freezer
from Linde North America, Inc.

Immersion Freezers are ideal for applications where low yield-loss is crucial. Food products are conveyed through a nitrogen bath for quick IQF freezing. They are designed for high-volume IQF applications (cooked poultry, diced/sliced meats, and seafood). Immersion freezers expose product directly... [See More]

  • Configuration: Freezer
Low-Temp Glass Door Freezer -- S1F-LT-SS-GD
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Cold Wall Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior... [See More]

  • Configuration: Freezer
  • Chamber Capacity: 20
  • Unit Style: Upright
  • Height: 85.75
Nitrogen Immersion Spiral Freezer
from Linde North America, Inc.

Immersion Freezers are ideal for applications where low yield-loss is crucial. Food products are conveyed through a nitrogen bath for quick IQF freezing. They are designed for high-volume IQF applications (cooked poultry, diced/sliced meats, and seafood). Immersion freezers expose product directly... [See More]

  • Configuration: Freezer
Low-Temp Glass Door Freezer -- S2F-LT-GD
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior Lighting. [See More]

  • Configuration: Freezer
  • Chamber Capacity: 48
  • Unit Style: Upright
  • Height: 85.75
Sauce Pellet Freezer -- CRYOLINE PE
from Linde North America, Inc.

This is the only cryogenic freezer designed to produce formed food shapes. Processors interested in portion control of frozen ingredients for sauces, purees, soups and other liquid food products can achieve weight proportioning and unique logo imprints. The CRYOLINE ® PE is perfectly suited for... [See More]

  • Configuration: Freezer
Low-Temp Glass Door Freezer -- S3F-LT-GD
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior Lighting. [See More]

  • Configuration: Freezer
  • Chamber Capacity: 70
  • Unit Style: Upright
  • Height: 85.75
Spiral Freezer
from Linde North America, Inc.

By arranging the freezer belt in a slowly upward rising spiral, a spiral freezer requiring only 150 sq. ft of floor space can have the freezing –cooling capacity of a tunnel freezer that ’s 6 ft wide and up to 100 ft long. This unit is ideal for food processors that need medium to high... [See More]

  • Configuration: Freezer
Low-Temp Solid Door Freezer -- S1F-LT
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Thermal Expansion Valve Governs Refrigerant Flow For Quick Recovery. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Fluorescent Interior Lighting. Magnetic Snap-In Door... [See More]

  • Configuration: Freezer
  • Chamber Capacity: 20
  • Unit Style: Upright
  • Height: 85.75
Spiral Freezer -- CRYOLINE XF
from Linde North America, Inc.

The CRYOLINE ® XF is built for large capacities from 2,500 to 7,500 kg/h (5,500-16,500 lb/h)*. Its patented technology delivers twice the heat transfer rate of commercial spiral freezers, making it twice as powerful. The CRYOLINE XF provides a smaller footprint, a higher production capacity and... [See More]

  • Configuration: Freezer
Low-Temp Solid Door Freezer -- S2F-LT
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Cold Wall Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior... [See More]

  • Configuration: Freezer
  • Chamber Capacity: 48
  • Unit Style: Upright
  • Height: 85.75
Tunnel Freezer -- CRYOLINE CW
from Linde North America, Inc.

Easily switching between IQF (individually quick frozen) mode and standard flat belt tunnel freezer, the CRYOLINE ® CW is a versatile multi-purpose cryogenic freezer. It utilizes the CRYOWAVE controllable vibration technology that provides adjustable agitation for optimum IQF foods, while also... [See More]

  • Configuration: Freezer
  • Unit Style: Tunnel
Low-Temp Solid Door Freezer -- S3F-LT
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Cold Wall Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior... [See More]

  • Configuration: Freezer
  • Chamber Capacity: 70
  • Unit Style: Upright
  • Height: 85.75
Tunnel Freezer -- CRYOLINE MT
from Linde North America, Inc.

The CRYOLINE ® MT is an in-line continuous tunnel freezer, which uses either liquid nitrogen (LIN) or carbon dioxide (LIC), depending on your food product and production needs. It is modular in design, enabling you to expand production by adding additional tunnels for a longer freezing... [See More]

  • Configuration: Freezer
  • Unit Style: Tunnel
Pass-Thru Solid Door Freezer -- S1F-PT
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior Lighting. [See More]

  • Configuration: Freezer
  • Chamber Capacity: 20
  • Unit Style: Upright
  • Height: 82.25
Pass-Thru Solid Door Freezer -- S2F-PT
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior Lighting. [See More]

  • Configuration: Freezer
  • Chamber Capacity: 48
  • Unit Style: Upright
  • Height: 82.75
Pass-Thru Solid Door Freezer -- S3F-PT
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Automatic Interior Lighting. [See More]

  • Configuration: Freezer
  • Chamber Capacity: 70
  • Unit Style: Upright
  • Height: 82.75
Solid Door Freezer with Manual Defrost -- S1F-SA-HD-CW
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Performance Rated Refrigeration System Utilizing Environmentally Safe R-404A Refrigerant. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Fluorescent Interior Lighting. [See More]

  • Configuration: Freezer
  • Chamber Capacity: 20
  • Unit Style: Upright
  • Height: 82.25
Solid Door Freezer with Manual Defrost -- S2F-HD-CW
from Continental Scientific

Standard Features. Modern State-of-the-Art Styling. Thermal Expansion Valve Governs Refrigerant Flow For Quick Recovery. 3" Non-CFC Polyurethane Foam Insulation. Chrome Plated Flow Line Handles. Cam-Action Lift-Off Hinges. Self-Closing Doors. Fluorescent Interior Lighting. Magnetic Snap-In Door... [See More]

  • Configuration: Freezer
  • Chamber Capacity: 48
  • Unit Style: Upright
  • Height: 82.25