Bulk / OEM Packaging Form, Fill, and Seal Machines
Description
Bulk / OEM Packaging Form, Fill, and Seal Machines are designed to automate the packaging process by forming a package, filling it with a product, and sealing it for distribution. These machines handle a variety of packaging materials such as bags, pouches, blister packs, bottles, jars, cartons, and boxes. They are capable of processing different types of products including liquids, granules, powders, and sprays, making them versatile for bulk and OEM supply shipments.
Working Principle
These machines operate by first forming a package from a roll of material, then filling it with the desired product, and finally sealing it to ensure the contents are secure. The process is typically automated, allowing for high-speed and efficient packaging. The machines often include features like integral feeders and computer interfaces that connect to control networks, enhancing their utility and efficiency. The use of stainless steel in their construction improves corrosion resistance, and aseptic designs help maintain sanitary conditions, which is crucial for products sensitive to contamination.
Applications
Form, Fill, and Seal Machines are widely used across various industries. In the automotive industry, they package components and fluids. The chemical industry uses them for packaging powders and liquids. In the medical and pharmaceutical sectors, they are essential for packaging sterile products and medications. Additionally, they are employed in the food and beverage industry for packaging items like snacks and drinks, in the cosmetics industry for creams and lotions, and in the electronics industry for components and devices.
Advantages over other Form, Fill, and Seal Machines
These machines offer several advantages over other types of packaging equipment. Their ability to handle a wide range of packaging materials and product types makes them highly versatile. The automation of the process increases efficiency and reduces labor costs. The integration with control networks allows for precise control and monitoring of the packaging process, ensuring high accuracy and consistency. The use of stainless steel and aseptic designs enhances durability and hygiene, which is particularly beneficial for industries with strict sanitary requirements.
Limitations
Despite their advantages, these machines have limitations. They can be expensive to purchase and install, which may be a barrier for smaller companies. The complexity of the machines requires skilled operators and maintenance personnel, which can increase operating expenses. Additionally, while they are versatile, they may not be suitable for all types of products or packaging materials, particularly those that require specialized handling or conditions.
Considerations
When considering the purchase of a Bulk / OEM Packaging Form, Fill, and Seal Machine, it is important to evaluate the initial costs, which can be significant. Operating expenses should also be considered, including the cost of skilled labor and maintenance. The durability of the machine is a key factor, as machines made from high-quality materials like stainless steel tend to have longer lifespans and lower maintenance costs. Accuracy in packaging is crucial, especially for industries with strict regulatory requirements. Finally, potential buyers should consider the costs associated with replacement parts and regular maintenance to ensure the machine operates efficiently over time.
from Windmoeller & Hoelscher Corporation
Designed for wider range of sizes than any other valve bottomer, for paper [See More]
- Goods: BulkOEM
- Closing Method: Glue
- Packaging: Bag; Tube; Sack Tubes
- Type: Automatic
from Automated Packaging Systems
Designed to be used in bag packaging applications where tie-in to infeed systems such as counters and scales is not required, the AB 145 is a cost-effective bagger for hand-load and semi-automatic bag filling and sealing. The Autobag AB 145 bagger is easy to use and capable of bagging at speeds up... [See More]
- Goods: Consumer; BulkOEM
- Closing Method: HeatSeal
- Packaging: Bag
- Industry: Auto; Cosmetic; Electronics; Garment; Medical; Fasteners, Connectors, Plumbing, Heating
from Automated Packaging Systems
The Autobag AB 180 OneStep is uniquely designed to provide flexible solutions for dynamic packaging environments, such as mail order fulfillment, short production run, and build-on-demand operations. By positioning the PI 412c imprinter directly over the next bag to be loaded, the AB 180 OneStep... [See More]
- Goods: Consumer; BulkOEM
- Closing Method: HeatSeal
- Packaging: Bag
- Industry: Auto; Cosmetic; Electronics; Garment; Medical; Fasteners, Connectors, Plumbing, Heating
from Automated Packaging Systems
Capable of bagging at speeds up to 80 bags per minute, this automatic filling and sealing bagger has been designed to be simple to use, dependable and operationally flexible to give maximum machine uptime and bag packaging productivity. Package size changes can be achieved in less than 2 minutes... [See More]
- Goods: Consumer; BulkOEM
- Closing Method: HeatSeal
- Packaging: Bag
- Industry: Auto; Cosmetic; Electronics; Garment; Medical; Fasteners, Connectors, Plumbing, Heating
from Automated Packaging Systems
The Autobag AB 255 OneStep is uniquely designed to provide flexible solutions for dynamic packaging environments, such as large parts mail order fulfillment, short production runs, and build-on-demand operations. By positioning the PI 412c imprinter directly over the next bag to be loaded, the AB... [See More]
- Goods: Consumer; BulkOEM
- Closing Method: HeatSeal
- Packaging: Bag
- Industry: Auto; Cosmetic; Electronics; Garment; Medical; Fasteners, Connectors, Plumbing, Heating
from Automated Packaging Systems
Capable of bagging at speeds up to 55 bags per minute, this automatic bagger has been designed for wide bag applications where large parts, kits, catalogs and manuals can be efficiently packaged and sealed in poly bags up to 16 inches wide by 26 inches long. Package size changes can be achieved in... [See More]
- Goods: Consumer; BulkOEM
- Closing Method: HeatSeal
- Packaging: Bag
- Industry: Auto; Electronics; Food; Stationary; Plumbing, Hardware, Hobby
from Automated Packaging Systems
Capable of bagging at speeds up to 55 bags per minute, this automatic bagging and sealing machine is designed to meet the unique requirements of large bag packaging with a horizontal loading configuration. The AB 255 Horizontal Bagger provides easy access for hand load applications that require... [See More]
- Goods: Consumer; BulkOEM
- Closing Method: HeatSeal
- Packaging: Bag
- Industry: Auto; Electronics; Food; Stationary; Plumbing, Hardware, Hobby
from Automated Packaging Systems
The Autobag PaceSetter line of baggers offers a cost-effective solution for hand load bag filling and sealing applications. The HB-series of PaceSetter baggers are available in three models, each featuring portability, ease of use, and versatility for low-volume bagging operations. [See More]
- Goods: Consumer; BulkOEM
- Closing Method: HeatSeal
- Packaging: Bag
- Industry: Auto; Cosmetic; Electronics; Food; Garment; Medical; Stationary; Irrigation, Plumbing, Hardware, Hobby
from Automated Packaging Systems
The SPrint SidePouch packaging system is engineered to provide high productivity solutions for hand load through fully-automatic packaging applications. Operating at speeds up to 120 bags per minute in continuous mode, and offering special bag features, the SPrint bagger reduces operating costs... [See More]
- Goods: Consumer; BulkOEM
- Closing Method: HeatSeal
- Packaging: Bag
- Industry: Auto; Cosmetic; Electronics; Food; Medical; Stationary; Textiles, Plumbing, Pet Supplies