Manual Screw Pumps

2 Results
Block Type Screw Pump -- CLR-900-SP
from Carr Lane Manufacturing Co.

Screw Clamps are an ideal hydraulic pressure source for small clamping fixtures that must be independent of an external power source. Small enough to mount directly on the fixture. Can be operated manually with a crank handle or using a power torque wrench (non-impact type). Produces 7500 psi... [See More]

  • Power Source: Hydraulic; Manual
  • Media: Liquids
  • Discharge Pressure: 7500.0
Hydraulic Screw Pump -- P-018-CPF
from AMETEK Sensors, Test & Calibration

The P-018-CPF hydraulic screw pump produces pressure with superior control. The adjustable reference pressure port lets you set your reference gauge at the best viewing angle. Pressure Range: 0 to 5000 psi. Compatible with water or oil. Easy-to-use fine adjust. Adjustable reference port. Eliminate /... [See More]

  • Power Source: Manual
  • Media: Oil, Potable Water
  • Discharge Pressure: 0.0 to 5000.0