Cast Iron Screw Pumps
from jbj Techniques Limited
For hydraulic oils, lubricating oils. Special version for heavy fuel. Allowable delivery pressure (continuous) up to 16 bar from 1000 to 3600 rpm (viscosity < 10 cSt) or up to 40 bar ( > 10 cSt) [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 580.2
- Liquid Flow: 10.8
- Media Temperature: 32 to 302
from jbj Techniques Limited
Handled fluid Fuel oil HFO - DO - LSMGO hydraulic and Lube oils. Viscosity range from 1,2 to 5000 cSt. Pump speed from 750 to 3600 rpm. Rotation (viewed from coupling end) CW (Std version; CCW on demand). [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 232.1
- Liquid Flow: 52.8
- Media Temperature: 32 to 302
from jbj Techniques Limited
For hydraulic oils, lubricating oils. Special version for heavy fuel. Allowable delivery pressure (continuous) up to 16 bar from 1000 to 3600 rpm [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 232.1
- Liquid Flow: 52.8
- Media Temperature: 32 to 302
from jbj Techniques Limited
For cooling lubricants with low viscosity and minimum lubricating properties (min. oil 4%). Admissible delivery pressure (continuous) 100 bar at 2900 rpm. [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 580.2
- Liquid Flow: 171.6
- Media Temperature: 32 to 248
from jbj Techniques Limited
For hydraulic oils, lubricating oils. Admissible delivery pressure (continuous) up to 30 bar at 1800 rpm. [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 435.1
- Liquid Flow: 1267.2
- Media Temperature: 32 to 248
from jbj Techniques Limited
For hydraulic oils, lubricating oils. Special version for heavy fuel. Allowable delivery pressure (continuous) up to 16 bar from 1000 to 3600 rpm (vertical arrangement). Allowable delivery pressure (continuous) up to 16 bar from 750 to 1800 rpm (horizontal arrangement). [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 232.1
- Liquid Flow: 1267.2
- Media Temperature: 32 to 302
from jbj Techniques Limited
For hydraulic oils, lubricating oils. Special version available for heavy fuel oils. Allowable delivery pressure (continuous) up to 16 bar from 750 to 1800 rpm. [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 232.1
- Liquid Flow: 2640.0
- Media Temperature: 32 to 302
from Alfa Laval Inc.
The 3S three-screw pumps consist of a broad range of low maintenance pumps for lubricating, non-abrasive and chemically inert liquids. 3S pumps are the best choise in many various industrial applications. A universal design. The 3S series has been thoroughly engineered and is applicable for various... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 87.0 to 232.1
- Liquid Flow: 5.0 to 2900.0
- Media Temperature: -20 to 250
from KRAL AG
The new generation Series K has been thoroughly reengineered. As the most sold universal pump series K offers a number of benefits. The pump prevents the accumulation of residue forming fluids by locating the leakage hole before the ball bearing. Secondly, KRAL offers the advanced quality of SiC... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 232.0
- Liquid Flow: 1.5 to 13.0
- Discharge Size: 0.980
from Spirax-Sarco
The Spirax Sarco APT10-PPU, APT14-PPU and APT14HC-PPU automatic pump-trap packaged units are plug in systems specifically designed to remove condensate from plant under 'stall' conditions. The whole system is capable of handling capacities up to 2 800 kg / h pumping and 9 000 kg / h trapping,... [See More]
- Pump Housing Material: Cast Iron
- Discharge Size: 0.750
- Discharge Pressure: 65.3 to 200.2
- Media: Liquids
from Alfa Laval Inc.
Alfa Laval ALP three-screw pumps are developed for lowest operating cost and highest reliability with specific focus on the marine industry. ALP is the obvious choise for handling of fuel and lubricating oils. Compact and reliable design. ALP pumps are characterised by a compact design consisting of... [See More]
- Pump Housing Material: Cast Iron
- Media Temperature: -10 to 180
- Discharge Pressure: 232.1
- Media: Non-abrasive Liquids, Lubricants, Oil
from Spirax-Sarco
The Spirax Sarco APT10-PPU, APT14-PPU and APT14HC-PPU automatic pump-trap packaged units are plug in systems specifically designed to remove condensate from plant under 'stall' conditions. The whole system is capable of handling capacities up to 2 800 kg / h pumping and 9 000 kg / h trapping,... [See More]
- Pump Housing Material: Cast Iron
- Discharge Size: 1.000
- Discharge Pressure: 65.3 to 200.2
- Media: Liquids
from Spirax-Sarco
The Spirax Sarco APT10-PPU, APT14-PPU and APT14HC-PPU automatic pump-trap packaged units are plug in systems specifically designed to remove condensate from plant under 'stall' conditions. The whole system is capable of handling capacities up to 2 800 kg / h pumping and 9 000 kg / h trapping,... [See More]
- Pump Housing Material: Cast Iron
- Discharge Size: 1.500
- Discharge Pressure: 65.3 to 200.2
- Media: Liquids
from Spirax-Sarco
The Spirax Sarco MFP14 automatic pump is a displacement receiver operated by steam or compressed air. It is generally used to lift liquids such as condensate to a higher level. Subject to the conditions being suitable, the pump can also be used to directly drain closed vessels under vacuum or... [See More]
- Pump Housing Material: Cast Iron
- Discharge Size: 2.000
- Discharge Pressure: 232.1
- Media: Liquids
from Spirax-Sarco
The Spirax Sarco APT14, APT14HC and APT14SHC automatic pump traps are flanged or screwed displacement receivers pressure rated to PN16. The units are capable of automatically trapping or pumping, depending on pipeline conditions. The unit is operated by steam and is used to remove condensate from... [See More]
- Pump Housing Material: Cast Iron
- Discharge Size: 1.000
- Discharge Pressure: 200.2
- Media: Liquids
from Spirax-Sarco
The Spirax Sarco APT14, APT14HC and APT14SHC automatic pump traps are flanged or screwed displacement receivers pressure rated to PN16. The units are capable of automatically trapping or pumping, depending on pipeline conditions. The unit is operated by steam and is used to remove condensate from... [See More]
- Pump Housing Material: Cast Iron
- Discharge Size: 1.575
- Discharge Pressure: 200.2
- Media: Liquids
from Spirax-Sarco
The Spirax Sarco APT14, APT14HC and APT14SHC automatic pump traps are flanged or screwed displacement receivers pressure rated to PN16. The units are capable of automatically trapping or pumping, depending on pipeline conditions. The unit is operated by steam and is used to remove condensate from... [See More]
- Pump Housing Material: Cast Iron
- Discharge Size: 1.575
- Discharge Pressure: 200.2
- Media: Liquids