Cast Iron Progressing Cavity Pumps
Last Updated: April 1, 2025
Description
Cast iron progressing cavity pumps are designed to move fluids through a series of sealed cavities formed by the interaction of a rotor and a stator. These pumps are particularly effective in handling viscous fluids and fluids containing solids, providing a consistent and steady flow rate.
Working Principle
Progressing cavity pumps operate by the rotation of a helical rotor within a flexible stator, typically made of rubber. This rotation creates a series of tightly sealed cavities that move the fluid from the suction side to the discharge side of the pump. The design allows for the efficient transfer of thick or viscous fluids, such as sludges or slurries, at a predictable flow rate. The ability to handle solids and maintain a steady flow makes these pumps particularly useful in various industrial applications.
Applications
Progressing cavity pumps are widely used in wastewater treatment for moving untreated sewage, excess sludge, or concentrated slurries. They are also employed in chemical metering and food processing applications where sanitary conditions are required. In the chemical industry, these pumps can replace centrifugal pumps and control valve combinations for transferring slurry to blending tanks, offering a simpler solution with fewer components.
Advantages over other Progressing Cavity Pumps
Cast iron progressing cavity pumps offer excellent strength and abrasion resistance, making them suitable for high-pressure applications. Their robust construction allows them to handle abrasive and solid-laden fluids more effectively than pumps made from less durable materials.
Limitations
One limitation of progressing cavity pumps is the susceptibility of the elastomeric stator to chemical attack and high temperatures, which can limit their use in certain environments. Additionally, these pumps are generally limited to depths of less than approximately 4000 to 6000 feet, beyond which operational problems may become severe.
Considerations
When considering cast iron progressing cavity pumps, it is important to evaluate initial costs, which can be higher due to the robust materials used. Operating expenses may vary depending on the viscosity of the fluids being pumped and the required flow rate. Durability is a significant advantage, as cast iron provides excellent abrasion resistance, reducing the frequency of replacements and maintenance. However, the elastomeric stator may require more frequent inspection and replacement if used in chemically aggressive or high-temperature environments.
from Environment One Corporation
The E/One model DH152 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump,... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 60.0
- Liquid Flow: 2.1
- Discharge Size: 1.250
from Environment One Corporation
The E/One model DH272 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump,... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 60.0
- Liquid Flow: 3.5
- Discharge Size: 1.250
from Environment One Corporation
The E/One model DH502 duplex grinder pump station is an ideal choice for multiple single-family homes and l. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump, the DH502 offers a high level... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 60.0
- Liquid Flow: 4.2
- Discharge Size: 1.250
from Environment One Corporation
Once again, we're going places. A place where other grinder pumps just can't go. Inside. With an indoor unit that installs in a matter of minutes, has a clean design and seems at home with other household appliances. The IH091 grinder pump station consists of a pump and tank. The grinder pump, motor... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 60.0
- Liquid Flow: 15.0
- Discharge Size: 1.250
from Environment One Corporation
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. The new WH471 is one of E/One's largest-capacity grinder pump stations. This station offers a capacity of 476 gallons and can handle flows of up to 2000 GPD. [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 60.0
- Liquid Flow: 1.4
- Discharge Size: 1.250
from Environment One Corporation
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. The new WH482 is one of E/One's largest-capacity grinder pump stations. This station offers a capacity of 486 gallons and can handle flows of up to 3500 GPD. [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 60.0
- Liquid Flow: 2.4
- Discharge Size: 1.250
from Environment One Corporation
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. Grinder pumps pump wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump,... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 60.0
- Liquid Flow: 0.5
- Discharge Size: 1.250
from Environment One Corporation
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available.The WH101F is suitable for installation in flood-prone areas. Featuring the E/One Extreme grinder pump, the WH101F offers a new high of reliability and... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 60.0
- Liquid Flow: 0.5
- Discharge Size: 1.250
from Environment One Corporation
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. Featuring the E/One Extreme grinder pump, the WH231 offers a high level of reliability and ruggedness. E/One's WH231 grinder pump station consists of a pump... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 60.0
- Liquid Flow: 0.6
- Discharge Size: 1.250
from Environment One Corporation
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. Grinder pumps pump wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. W-Series Fiberglass stations are... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 60.0
- Liquid Flow: 15.0
- Discharge Size: 1.250
from Environment One Corporation
The Gatorgrinder reduces all forms of sanitary waste to a non-clogging slurry and pumps it through a network of small-diameter pipes. Designed specifically for operation in warmer climates, the Gatorgrinder is an efficient, economic station for single-family homes. The Gatorgrinder grinder pump... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 60.0
- Liquid Flow: 15.0
- Discharge Size: 1.250
from Environment One Corporation
The Upgrade from E/One is a replacement grinder pump engineered to fit into virtually any grinder pump wet well. Universal design allows easy drop-in conversion, ready to connect. The Upgrade is a complete replacement for all of the troublesome components of a centrifugal pump, including slide... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 60.0
- Liquid Flow: 15.0
- Discharge Size: 1.250
from Environment One Corporation
The E/One model DH151 simplex grinder pump station is an ideal choice for single-family homes. Grinder pumps pump wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump, the DH151 offers a high level of reliability... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 60.0
- Liquid Flow: 1.0
- Discharge Size: 1.250
from Environment One Corporation
The E/One model DH071 simplex grinder pump station is an ideal choice for single-family homes. Grinder pumps pump wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump, the DH071 offers a high level of reliability... [See More]
- Pump Housing Material: Cast Iron
- Discharge Pressure: 60.0
- Liquid Flow: 0.5
- Discharge Size: 1.250