Stainless Steel Progressing Cavity Pumps
Last Updated: April 1, 2025
Description
Stainless Steel Progressing Cavity Pumps are designed to transport fluids through a series of cavities that are formed by the rotation of a helical rotor within a stator. These pumps are particularly effective in handling viscous fluids and those containing solids, providing a consistent and reliable flow.
Working Principle
The working principle of a progressing cavity pump involves the rotation of a rotor inside a flexible stator, typically made of rubber or similar materials. As the rotor turns, it forms tightly sealed cavities that move the fluid from the inlet to the discharge end of the pump. This design allows the pump to handle thick or viscous fluids, such as sludges or slurries, at a steady and predictable flow rate. The ability to maintain a low pulsing flow makes these pumps especially useful in applications where precise flow control is necessary .
Applications
Progressing cavity pumps are versatile and can be used in a variety of applications. They are commonly employed in wastewater treatment for moving untreated sewage, excess sludge, or concentrated slurries. In the chemical industry, they are used for chemical metering and transferring slurries to blending tanks. Additionally, they are suitable for sanitary and sterile applications, such as pharmaceutical and food processing, where easy cleaning and maintenance are essential .
Advantages over other Progressing Cavity Pumps
Stainless steel progressing cavity pumps offer several advantages over other materials. They provide excellent corrosion resistance, making them ideal for applications involving aggressive chemicals or environments. The stainless steel construction also enhances the durability and longevity of the pump, reducing the frequency of replacements and maintenance. Furthermore, these pumps can handle a wide range of fluid viscosities and solids content without the risk of clogging or wear issues .
Limitations
One of the limitations of progressing cavity pumps is their susceptibility to chemical attack and high temperatures, particularly concerning the elastomeric stator. This can limit their use in certain applications where extreme conditions are present. Additionally, they are generally limited to depths of less than approximately 4000 to 6000 feet, which may restrict their use in deeper well applications .
Considerations
When considering the use of stainless steel progressing cavity pumps, it is important to evaluate the initial costs, which can be higher due to the material and construction. However, the long-term operating expenses may be lower due to their durability and reduced maintenance needs. The accuracy of flow control is another consideration, as these pumps provide a consistent and low-pulsing flow, which can be beneficial in applications requiring precise fluid handling. Replacement and maintenance costs are generally lower compared to other materials, as stainless steel offers enhanced resistance to wear and corrosion .
from SEEPEX Inc.
SEEPEX metering pumps achieve a metering accuracy of ±1%. They ’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts. Conveying Capacity 0.2 l/h - 1,000 l/h 0.053... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 174.0
- Liquid Flow: 0.2 to 2.0
- Discharge Size: 0.500
from NETZSCH Pumps North America, LLC
NEMO® Aseptic pumps are ideal for all pure and sterile pumping applications. NEMO® meets the most demanding aseptic requirements in the industry as well as 3A, FDA and EHEDG standards, and are CIP and SIP able. All sealing points are designed as sterile intersections to completely ensure against... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 340.0
- Liquid Flow: 620.0
- Power Source: AC
from NETZSCH Pumps North America, LLC
Optimized for metering low and high-viscosity materials, this low cost, low maintenance pump offers accurate and repeatable flow capabilities easily adaptable to different capacities. Mini Metering Pumps are available as bareshaft or complete with constant or variable speed drives. Standard Mini... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 180.0
- Liquid Flow: 2.7
- Power Source: AC
from NETZSCH Pumps North America, LLC
NEMO® Sanitary pumps are suitable for CIP processes when provided with optional flushing connections. These pumps meet 3A, FDA and EHEDG standard requirements and can be disassembled quickly for easy cleaning. The exclusive NEMO® modular pump design, combined with food grade Nitrile or EPDM stators... [See More]
- Pump Housing Material: Stainless Steel
- Discharge Pressure: 340.0
- Liquid Flow: 620.0
- Power Source: AC