English Herringbone Gears
Description
English Herringbone Gears, also known as double helical gears, are designed to transmit power and motion between parallel axes. They are characterized by their unique tooth structure, which resembles two helical gears placed side-by-side. This design allows for smooth and efficient power transmission.
Working Principle
Herringbone gears work by engaging their angled teeth gradually, which allows for a more even distribution of load across multiple teeth at any given time. This results in lower stress and reduced wear on the gears. The design of herringbone gears eliminates the axial thrust load that is typically generated by single helical gears, making them more stable and reducing the need for additional thrust bearings. This makes them particularly useful in applications where smooth and quiet operation is essential.
Applications
Herringbone gears are commonly used in heavy machinery and industrial applications where high torque and smooth operation are required. Specific examples include use in large power transmission systems, such as those found in marine propulsion systems and heavy-duty industrial gearboxes.
Advantages over other Herringbone Gears
One of the primary advantages of English Herringbone Gears over other types of herringbone gears is their ability to handle high loads without generating axial thrust. This reduces the need for additional components like thrust bearings, which can simplify the design and reduce maintenance requirements.
Limitations
Despite their advantages, herringbone gears can be complex to manufacture due to their intricate tooth design. This complexity can lead to higher initial costs and may require specialized equipment for production. Additionally, the precise alignment required for optimal operation can be challenging to maintain, potentially leading to increased maintenance needs.
Considerations
When considering the use of English Herringbone Gears, it is important to factor in the initial costs associated with their complex manufacturing process. Operating expenses may be lower due to reduced maintenance needs, but the durability and accuracy of the gears depend heavily on proper installation and alignment. Replacement and maintenance costs should also be considered, as the intricate design may require specialized knowledge and tools for servicing.
from Circle Gear & Machine Co., Inc.
With an extensive capacity to manufacture herringbone (or double helical) gears in quantities from large to small, Circle Gear & Machine Co. is well-prepared to meet your production needs, whatever the application may be. Working in ratios up to 1.5 diametrical pitch and modules up to 20, we can... [See More]
- Design: English
- Face Width: 18.00
- OD: 60
- Material: Aluminum; Brass; Bronze; Cast Iron; Steel; Stainless; Acetal; Delrin; Nylon; Polycarbonate; Ductile Iron; Polyester
from Overton Chicago Gear
Overton Chicago Gear offers precision custom spur & helical gear cutting and grinding and bevel gear cutting and hard finishing. We're always looking for new ways to meet our customers' gearing needs. [See More]
- Design: English
- Face Width: 24.00
- OD: 1 to 65