Internal (Counter Bore) Shaft-Hub Locking Devices
from Ringfeder Power Transmission USA Corporation
Two piece design with single taper has flange to position the component on the shaft to maintain axial position during mounting. Has all positive features of series 7003 ECOLOC. However, through the bigger flange diameter an axial displacement of the hub during mounting is averted. Is also applied... [See More]
- Application: Internal (Counter Bore)
- Shaft Diameter.: 15.75
- Design Units: English; Metric
- Hub Diameter: 19.84
from KTR Corporation
CLAMPEX ® clamping elements are shaft-hub-connections allowing for a backlash-free and non-positive connection between cylindric smooth shafts and hubs without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping elements... [See More]
- Application: Internal (Counter Bore)
- Maximum Torque: 2.23E6
- Design Units: Metric
- Maximum Axial Load: 1.36E6
from Ringfeder Power Transmission USA Corporation
Specially small dimensioned self-centering Locking Assembly without axial displacement. As the locking screws are located out of the actual clamping area and the pressures are relatively low, the hub can be designed economically small. [See More]
- Application: Internal (Counter Bore)
- Shaft Diameter.: 5.12
- Design Units: Metric
- Hub Diameter: 7.68
from KTR Corporation
CLAMPEX ® clamping elements are shaft-hub-connections allowing for a backlash-free and non-positive connection between cylindric smooth shafts and hubs without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping elements... [See More]
- Application: Internal (Counter Bore)
- Maximum Torque: 131370
- Design Units: Metric
- Maximum Axial Load: 200229
from Ringfeder Power Transmission USA Corporation
These flange type units fix the hub positively against their extended flange preventing axial movement during tightening. Applied wherever self-centering action and good concentricity of mounted components are essential and hubs with straight-thru bores are used. Available sizes: Metric series... [See More]
- Application: Internal (Counter Bore)
- Shaft Diameter.: 5.91
- Design Units: English; Metric
- Hub Diameter: 8.27