Internal (Thru Bore) Shaft-Hub Locking Devices
from Chengdu Leno Machinery Co., Ltd.
Giving the Mechanical Power Transmission field innovation and perfect solution with low cost. [See More]
- Application: Internal (Thru Bore)
- Design Units: Metric
from Chengdu Leno Machinery Co., Ltd.
European Standard Taper Bushes. Giving the Mechanical Power Transmission field innovation and perfect solution with low cost. [See More]
- Application: Internal (Thru Bore)
- Clamping Force: Externally Applied
- Design Units: Metric
from Chengdu Leno Machinery Co., Ltd.
Giving the Mechanical Power Transmission field innovation and perfect solution with low cost. [See More]
- Application: Internal (Thru Bore)
- Clamping Force: Externally Applied
- Design Units: Metric
from Bervina Ltd.
Bervina Taper Bushes provide zero backlash connection to hubs and shafts accommodating high torque. Products are available made of stainless steel and carbon steel. Bervina keyless bushing can be used on small shaft applications: inside diameter from 4 mm to 20 mm. zero backlash. provides precise... [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 0.6299
- Design Units: Metric
- Hub Diameter: 0.1969
from Lovejoy, Inc.
Connects hubs solidly to shafts using keyless mechanical interference fit. Wide selection available – 9 types; internal and external devices. Easy device installation and removal. Lovejoy Shaft Locking Devices connect hubs solidly to shafts, using a keyless mechanical interference fit, to... [See More]
- Application: Internal (Thru Bore); External
- Shaft Diameter.: 0.7500
- Design Units: English; Metric
- Hub Diameter: 7.94
from Ringfeder Power Transmission USA Corporation
Self-centering, 2-piece low-cost Locking Assemblies, which can be used - due to the slit - also at larger tolerances. The hub slightly positions during mounting towards the screw head. For disassembly only few release screws are required. Through optimised geometry of the flange, the deformation of... [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 15.75
- Design Units: English; Metric
- Hub Diameter: 19.49
from KTR Corporation
CLAMPEX ® clamping elements are shaft-hub-connections allowing for a backlash-free and non-positive connection between cylindric smooth shafts and hubs without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping elements... [See More]
- Application: Internal (Thru Bore)
- Maximum Torque: 6158
- Design Units: Metric
- Maximum Axial Load: 37542
from Stafford Manufacturing Corp.
PowerRing ™ Shaft-Hub Locks provide a keyless, extreme high strength connection between components and round shafts. They feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the OD tightly into the I.D. of a hub. Fully adjustable, they are balanced to... [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 0.7500
- Design Units: English
- Hub Diameter: 1.85
from Fenner Drives
Resist corrosion from washdown and hostile environments [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 0.1875
- Design Units: English
- Maximum Torque: 4.17
from Voith Turbo Inc.
Voith power transmission systems do not only control and convert torques, but also reliably transmit these from the input to the output drive, by means of universal joint shafts and mechanical couplings; if required these may also serve vibration damping or torque limiting functions. They are... [See More]
- Application: Internal (Thru Bore)
- Clamping Force: Externally Applied
from Bervina Ltd.
Bervina Taper Bushes provide zero backlash connection to hubs and shafts accommodating high torque. Products are available made of stainless steel and carbon steel. Bervina keyless bushing can be used on small shaft applications: inside diameter from 4 mm to 20 mm. zero backlash. provides precise... [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 0.3937
- Design Units: Metric
- Hub Diameter: 0.2500
from Ringfeder Power Transmission USA Corporation
Extended version of the 7003 allowing for use with smaller hub diameters due to the reduced shaft and hub pressures. [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 7.09
- Design Units: English; Metric
- Hub Diameter: 9.25
from KTR Corporation
CLAMPEX ® clamping elements are shaft-hub-connections. They allow for a backlash-free and non-positive connection between cylindric smooth shafts and hub bores without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping... [See More]
- Application: Internal (Thru Bore)
- Maximum Torque: 1401
- Design Units: Metric
- Maximum Axial Load: 17085
from Ringfeder Power Transmission USA Corporation
3-piece, self-centering, slitted Locking Assemblies for highest bending moments and torques. During assembly a minor axial displacement of the hub occurs. The front and rear thrust rings are separately released through release threads. [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 4.72
- Design Units: English; Metric
- Hub Diameter: 6.5
from KTR Corporation
CLAMPEX ® clamping elements are shaft-hub-connections. They allow for a backlash-free and non-positive connection between cylindric smooth shafts and hub bores without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping... [See More]
- Application: Internal (Thru Bore)
- Maximum Torque: 1711
- Design Units: Metric
- Maximum Axial Load: 20682
from Ringfeder Power Transmission USA Corporation
Is a modification of 7004 ECOLOC with all its positive features, but here - same as 7006 ECOLOC - the axial displacement during mounting is averted. [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 7.87
- Design Units: English; Metric
- Hub Diameter: 10.24
from KTR Corporation
CLAMPEX ® clamping elements are shaft-hub-connections. They allow for a backlash-free and non-positive connection between cylindric smooth shafts and hub bores without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping... [See More]
- Application: Internal (Thru Bore)
- Maximum Torque: 617
- Design Units: Metric
- Maximum Axial Load: 10745
from Ringfeder Power Transmission USA Corporation
This two piece self centering design is cost-efficient for medium torque applications. During mounting, slight axial displacement of the hub occurs. Available in very small sizes. [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 1.97
- Design Units: Metric
- Hub Diameter: 3.15
from KTR Corporation
CLAMPEX ® clamping elements are shaft-hub-connections. They allow for a backlash-free and non-positive connection between cylindric smooth shafts and hub bores without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping... [See More]
- Application: Internal (Thru Bore)
- Maximum Torque: 50147
- Design Units: Metric
- Maximum Axial Load: 152864
from Ringfeder Power Transmission USA Corporation
Typical belt drum application. The bending moment acting on the hub/shaft connection is the main load to evaluate in a belt drum or similar application. Excessive bending moments can cause overstress in the webs between the screw holes in the locking assembly. Characteristics. One of the most... [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 31.5
- Design Units: English; Metric
- Hub Diameter: 35.83
from KTR Corporation
CLAMPEX ® clamping elements are shaft-hub-connections. They allow for a backlash-free and non-positive connection between cylindric smooth shafts and hub bores without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping... [See More]
- Application: Internal (Thru Bore)
- Maximum Torque: 35988
- Design Units: Metric
- Maximum Axial Load: 109702
from Ringfeder Power Transmission USA Corporation
The new Locking Assembly series RINGFEDER ® RfN 7012.2 is specially designed to fulfil the requirements of constantly increasing bending moments for conveyor pullies. The challenge was to develop a product with the same dimensions as the standard RINGFEDER ® RfN 7012 to fit into existing end... [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 31.5
- Design Units: English; Metric
- Hub Diameter: 35.83
from KTR Corporation
CLAMPEX ® clamping elements are shaft-hub-connections. They allow for a backlash-free and non-positive connection between cylindric smooth shafts and hub bores without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping... [See More]
- Application: Internal (Thru Bore)
- Maximum Torque: 359145
- Design Units: Metric
- Maximum Axial Load: 547388
from Ringfeder Power Transmission USA Corporation
For superb centering and high torque transmission, this dual tapered device reflects the best in RINGFEDER engineering expertise. This style is in two types; 7015.0 for general engineering applications and 7015.1 for conveyor pulley applications Available in sizes 100 to 600 mm. [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 31.5
- Design Units: English; Metric
- Hub Diameter: 35.83
from KTR Corporation
CLAMPEX ® clamping elements are shaft-hub-connections. They allow for a backlash-free and non-positive connection between cylindric smooth shafts and hub bores without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping... [See More]
- Application: Internal (Thru Bore)
- Maximum Torque: 252212
- Design Units: Metric
- Maximum Axial Load: 384408
from Ringfeder Power Transmission USA Corporation
This version of the RfN 7015 is designed for high bending load applications such as conveyor pulleys, by providing lower shaft and hub pressures. [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 31.5
- Design Units: English; Metric
- Hub Diameter: 35.83
from KTR Corporation
CLAMPEX ® clamping elements are shaft-hub-connections. They allow for a backlash-free and non-positive connection between cylindric smooth shafts and hub bores without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping... [See More]
- Application: Internal (Thru Bore)
- Maximum Torque: 1301
- Design Units: Metric
- Maximum Axial Load: 16186
from Ringfeder Power Transmission USA Corporation
Especially for the bending moment transmission designed 3 part Locking Assembly with reduced stresses in the Locking Assembly itself. [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 25.2
- Design Units: English; Metric
- Hub Diameter: 28.94
from KTR Corporation
CLAMPEX ® clamping elements are shaft-hub-connections. They allow for a backlash-free and non-positive connection between cylindric smooth shafts and hub bores without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping... [See More]
- Application: Internal (Thru Bore)
- Maximum Torque: 18437
- Design Units: Metric
- Maximum Axial Load: 86548
from Ringfeder Power Transmission USA Corporation
Precise axial and radial positioning of the components. Easy to connect and to release – no seizures along the shaft. Perfect for engaged connections. Excellent concentricity and radial run. Characteristics. Precise axial and radial positioning of the components. Easy to connect and to release... [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 0.6299
- Design Units: English; Metric
- Hub Diameter: 1.02
from KTR Corporation
CLAMPEX ® clamping elements are shaft-hub-connections. They allow for a backlash-free and non-positive connection between cylindric smooth shafts and hub bores without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping... [See More]
- Application: Internal (Thru Bore)
- Maximum Torque: 1.21E6
- Design Units: Metric
- Maximum Axial Load: 1.23E6
from Ringfeder Power Transmission USA Corporation
Precise axial and radial positioning of the components. Easy to connect and to release – no seizures along the shaft. Perfect for engaged connections. Excellent concentricity and radial run. Characteristics. Precise axial and radial positioning of the components. Easy to connect and to release... [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 1.38
- Design Units: English; Metric
- Hub Diameter: 1.97
from Ringfeder Power Transmission USA Corporation
The original RINGFEDER ® Locking Assemblies featuring double-tapered thrust rings with self-releasing tapers. They bridge relatively large fit clearances, are easy to install, adjust or remove, but are not self-centering. A pre-centering hub section is usually required. Characteristics. Slimmest... [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 39.37
- Design Units: English; Metric
- Hub Diameter: 42.91
from Ringfeder Power Transmission USA Corporation
These Locking Assemblies are of single-taper design with a self-locking taper providing good self-centering action and concentricity, as well as increased torque capacity. A pre-centering hub section is not required. Integral push-off screws for disassembly are provided. This unit can be placed deep... [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 5.91
- Design Units: English; Metric
- Hub Diameter: 7.87
from Ringfeder Power Transmission USA Corporation
This locking device, dual tapered similar the 7012 type, is designed to transmit extremely high torques. Unlike the 7012 style, the 7014 device offers good centering ability due to it ’s relatively long design, making a pre-centering hub section unnecessary. It ’s design also provides... [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 11.81
- Design Units: English; Metric
- Hub Diameter: 15.35
from Ringfeder Power Transmission USA Corporation
For superb centering and high torque transmission, this dual tapered device reflects the best in RINGFEDER engineering expertise. This style is in two types; 7015.0 for general engineering applications and 7015.1 for conveyor pulley applications Available in sizes 100 to 600 mm. Characteristics. [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 31.5
- Design Units: English; Metric
- Hub Diameter: 35.83
from Ringfeder Power Transmission USA Corporation
This version of the RfN 7015 is designed for high bending load applications such as conveyor pulleys, by providing lower shaft and hub pressures. Characteristics. Locking Assembly for transmission of torques, axial forces and high bending moments at reduced contact pressures, with special... [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 31.5
- Design Units: English; Metric
- Hub Diameter: 35.83
from Ringfeder Power Transmission USA Corporation
The slit versions are useful in applications requiring the bridging of bigger tolerances and/or higher torques. Stacking of the Elements is not recommended. Characteristics. Customized application – by varying the number of Locking Elements, size and quantity of clamping screws, the connection... [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 39.37
- Design Units: English; Metric
- Hub Diameter: 41.34
from Ringfeder Power Transmission USA Corporation
Locking Elements consist of an internal and external tapered ring. When axial force is exerted on a set of Locking Elements, radial clamping pressures are generated on the shaft and in the hub bore providing a frictional connection. Units may be stacked up to three Elements deep for greater torques. [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 39.37
- Design Units: English; Metric
- Hub Diameter: 41.34
from Ringfeder Power Transmission USA Corporation
Applications requiring service in rust proof environments. Characteristics. Customized application – by varying the number of Locking Elements, size and quantity of clamping screws, the connection can be adapted to fit most applications concerning surface pressures, materials, hub/shaft... [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 5.91
- Design Units: English; Metric
- Hub Diameter: 6.61
from Ringfeder Power Transmission USA Corporation
Like the carbon steel version, these units are for applications requiring rust proof shaft-hub connections. Characteristics. Customized application – by varying the number of Locking Elements, size and quantity of clamping screws, the connection can be adapted to fit most applications... [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 5.91
- Design Units: English; Metric
- Hub Diameter: 6.61
from Ringfeder Power Transmission USA Corporation
Identical in design and function to the traditional 7012 device, this unit is made of stainless steel for applications requiring rust free installation. Torque capacity is somewhat reduced due to the nature of stainless steel. Characteristics. Slimmest design, especially suitable for applications... [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 5.12
- Design Units: English; Metric
- Hub Diameter: 7.09
from Ringfeder Power Transmission USA Corporation
Self-centering 2-piece Locking Assem blies for medium torques. During mounting, minor axial displacement of the hub occurs in opposite direction of the screw head. Due to the small number of screws, cost savings during mounting are ensured. For disassembly only few release screws are required. [See More]
- Application: Internal (Thru Bore)
- Shaft Diameter.: 1.57
- Design Units: English; Metric
- Hub Diameter: 2.56