Solid Trough Cable Trays

Last Updated: April 1, 2025

Description

Solid Trough Cable Trays are designed to provide a continuous support system for cables. They are constructed with a solid bottom and side rails, which offer a protective enclosure for the cables they carry. This design helps to shield cables from external elements and provides a stable pathway for cable routing.

Working Principle

Solid Trough Cable Trays work by offering a secure and enclosed channel for cables, which helps in organizing and protecting them from physical damage and environmental factors. The solid construction prevents debris from entering the tray and provides a barrier against electromagnetic interference. This makes them particularly useful in environments where cable protection is paramount.

Applications

Solid Trough Cable Trays are commonly used in environments where cables need to be protected from dust, moisture, and other contaminants. Specific examples include industrial facilities where machinery may produce debris, or in outdoor installations where weather conditions could affect cable integrity.

Advantages over other Cable Trays

One of the main advantages of Solid Trough Cable Trays over other types, such as ladder or wire mesh trays, is their ability to provide complete protection to the cables. This is particularly beneficial in environments where cables are exposed to harsh conditions. Additionally, the solid construction can help in reducing electromagnetic interference, which is a significant advantage in sensitive electronic environments.

Limitations

A limitation of Solid Trough Cable Trays is that they do not allow for as much ventilation as open designs like ladder trays. This can lead to heat buildup, which may not be suitable for all types of cables, particularly those that generate significant heat. Additionally, the solid design can make it more challenging to access cables for maintenance or changes.

Considerations

When considering Solid Trough Cable Trays, it is important to evaluate the initial costs, which may be higher due to the materials and construction involved. Operating expenses could also be impacted by the need for additional cooling solutions if heat buildup is a concern. In terms of durability, these trays offer excellent protection and longevity, reducing the need for frequent replacements. However, maintenance costs might be higher due to the difficulty in accessing cables for inspection or repair.

3 Results
BasketPAC Cable Tray Section 2"H x 78"L x 6"W Steel 4-Pack -- RM712A
from Black Box

The BasketPAC Cable Tray system is the tough cable management solution that ’s easy to install. Special safety edge protects installers from sharp wires and keeps cables from fraying. A number of splicing hardware options available. [See More]

  • Cable Tray Type: Solid Trough
Cabinet Vertical PDU/Cable Tray Standard -- RMT750
from Black Box

This dual-purpose tray can be used to mount a vertical PDU or to provide cable managment for a Select or Select Plus series cabinet. [See More]

  • Cable Tray Type: Solid Trough
  • Max. Side rail Height: 70.7
  • Width: 2.7
Cabinet Vertical PDU/Cable Tray Standard -- RMT751
from Black Box

This dual-purpose tray can be used to mount a vertical PDU or to provide cable managment for a Select or Select Plus series cabinet. [See More]

  • Cable Tray Type: Solid Trough
  • Max. Side rail Height: 70.7
  • Width: 4.9