Wire Ties Wire Markers and Cable Markers

5 Results
Cable Marker Strap, 15.3"L (387mm), Poly -- CM4S-L8 [CM4S-L8 from Panduit Corp.]
from Heilind Electronics, Inc.

Cable Marker Strap, 15.3"L (387mm), Poly [See More]

  • Wire & Cable Markers: Wire Tie
Brim/TY™ Marker Identification Nylon Wire Ties -- 110M
from BRIM Electronics, Inc.

6/6 Nylon for strength, fungus chemical & corrision resistance, it is non-magnetic, & self-extinguishing. Easy to tie. Just wrap around harness/bundle, place tapered end thru the special locking device and pull tight. Serrated edges hold tightly and securely. Won't slip. Can use with any... [See More]

  • Wire & Cable Markers: Wire Tie
  • Diameter: 0.750
  • Material: Polyamide / Nylon®
  • Operating Temperature: 85
Nylon Identification Tag Wire Ties -- WTCA-ID-3-3/4
from ICO RALLY

These wire ties and accompanying accessories offer excellent resistance to chemicals, solvents, oils, and radiation and are suitable for bundling wires and cables in various applications. [See More]

  • Wire & Cable Markers: Wire Tie; Tags
  • Diameter: 0.750
  • Material: Polyamide / Nylon®
Cable Identification Tie -- 16000
from ALL-STATES, Inc.

SINGLE, VERTICAL FLAG TYPE. NYLON MATERIAL. NATURAL COLOR. 8 INCH. 8 LENGTH IN INCH. 0.187 INCH. 500 STANDARD PACKAGE. 50 LB TENSILE STRENGTH. 1.75 INCH BUNDLE DIAMETER. 1.2 INCH W X 0.5 INCH H MARKING PAD SIZE. RAP-TIGHT. BRAND. LENGTH IN INCH - UOM IN. RTID-675 MODEL [See More]

  • Wire & Cable Markers: Wire Tie; Tags
  • Diameter: 1.750
  • Material: Polyamide / Nylon®
Cable Identification Tie -- 19900
from ALL-STATES, Inc.

SINGLE, HORIZONTAL FLAG TYPE. NYLON 6/6 MATERIAL. NATURAL COLOR. 11 INCH. 11 LENGTH IN INCH. 0.125 INCH. 500 STANDARD PACKAGE. 75 LB TENSILE STRENGTH. 3 INCH BUNDLE DIAMETER. RAP-TIGHT. BRAND. LENGTH IN INCH - UOM IN. BTID-10N MODEL [See More]

  • Wire & Cable Markers: Wire Tie; Tags
  • Diameter: 3.000
  • Material: Polyamide / Nylon®