Tags Wire Markers and Cable Markers
from Black Box
Identify cables quickly and easily. Tags are made of nylon and feature four holes, one in each corner so they slide easily onto cable ties. [See More]
- Wire & Cable Markers: Tags
from ICO RALLY
These wire ties and accompanying accessories offer excellent resistance to chemicals, solvents, oils, and radiation and are suitable for bundling wires and cables in various applications. [See More]
- Wire & Cable Markers: Wire Tie; Tags
- Diameter: 0.750
- Material: Polyamide / Nylon®
from LAPP
FLEXIMARK ® PTE/PTES character holders are suitable for MINI and MAXI characters. Each character holder can be cut into customized lengths. FLEXIMARK ® PTES is designed with a self-adhesive backing to help when fastening to smooth surfaces. [See More]
- Wire & Cable Markers: Tags; Character Holders
- Operating Temperature: -75 to 80
- Material: Halogen-Free Polyethylene
from Essentra Components
Ideal for attaching to cable ties and has a matted surface to accept ink or pencil. [See More]
- Wire & Cable Markers: Tags
- Material: Polyamide / Nylon®; Nylon 6/6
from ALL-STATES, Inc.
SINGLE, VERTICAL FLAG TYPE. NYLON MATERIAL. NATURAL COLOR. 8 INCH. 8 LENGTH IN INCH. 0.187 INCH. 500 STANDARD PACKAGE. 50 LB TENSILE STRENGTH. 1.75 INCH BUNDLE DIAMETER. 1.2 INCH W X 0.5 INCH H MARKING PAD SIZE. RAP-TIGHT. BRAND. LENGTH IN INCH - UOM IN. RTID-675 MODEL [See More]
- Wire & Cable Markers: Wire Tie; Tags
- Diameter: 1.750
- Material: Polyamide / Nylon®
from TelephoneStuff.com
Consecutive Numbered Wire Marker Cards are used for positive identification and keying of wires, terminal blocks, etc. Features. - Convenient pocket-size cards. - Bold, easy-to-read black characters. - Self-sticking on wire and cable. - Polyester film over laminate/cloth construction for long-term... [See More]
- Wire & Cable Markers: Tags
- Material: Polyester (PET / PBT)
from Black Box
Rotate 360 degrees, making them easy to read in tight fits. Black permanent marker included. UL ® 94V2 fire-retardant plastic construction meets most safety requirements and building codes. [See More]
- Wire & Cable Markers: Tags
from LAPP
FLEXIMARK ® PTEF/CAB are pre-cut character holders, available in various lengths and widths. The holders are pre-cut and hole-punched to provide time savings to the user. FLEXIMARK ® CAB includes 100 cable ties for mounting. LFL laser printing labels can also be used with PTEF and CAB... [See More]
- Wire & Cable Markers: Tags; Character Holders
- Operating Temperature: -75 to 80
- Material: Halogen-Free Polyethylene
from ALL-STATES, Inc.
SINGLE, HORIZONTAL FLAG TYPE. NYLON 6/6 MATERIAL. NATURAL COLOR. 11 INCH. 11 LENGTH IN INCH. 0.125 INCH. 500 STANDARD PACKAGE. 75 LB TENSILE STRENGTH. 3 INCH BUNDLE DIAMETER. RAP-TIGHT. BRAND. LENGTH IN INCH - UOM IN. BTID-10N MODEL [See More]
- Wire & Cable Markers: Wire Tie; Tags
- Diameter: 3.000
- Material: Polyamide / Nylon®
from TelephoneStuff.com
Solid Letters and Numbers Wire Marker Booklet is a convenient pocket-size booklet. Booklet Features: - Plastic-impregnated cloth construction for long-lasting durability. - Resists abrasion, moisture, dirt and oil. - Perforated 1-1/2" markers can be separated into half-length sizes. - Non-smear... [See More]
- Wire & Cable Markers: Tags
from Black Box
Rotate 360 degrees, making them easy to read in tight fits. Black permanent marker included. UL ® 94V2 fire-retardant plastic construction meets most safety requirements and building codes. [See More]
- Wire & Cable Markers: Tags
from LAPP
Individual character strips are available to help customize your needs. Order only the characters needed. Each character comes with 10 strips consisting of 20 characters for a total of 200 characters. Individual characters are available in letters, numbers, various symbols, and blank characters. [See More]
- Wire & Cable Markers: Tags; Character Holders
- Material: Stainless Steel
from TelephoneStuff.com
Solid Numbered Wire Marker Cards are used for positive identification and keying of wires, terminal blocks, etc. 5 in a pack. Features. - Convenient pocket-size cards. - Bold, easy-to-read black characters. - Self-sticking on wire and cable. - Polyester film over laminate/cloth construction for... [See More]
- Wire & Cable Markers: Tags
- Material: Polyester (PET / PBT)
from Black Box
Rotate 360 degrees, making them easy to read in tight fits. Black permanent marker included. UL ® 94V2 fire-retardant plastic construction meets most safety requirements and building codes. [See More]
- Wire & Cable Markers: Tags
from LAPP
FLEXIMARK ® PGS character holders are self-adhesive and provide a snap-in function for MINI characters. MAXI (19 mm) holders are available upon request. [See More]
- Wire & Cable Markers: Tags; Character Holders
- Operating Temperature: -20 to 65
- Material: ABS Plastic
from TelephoneStuff.com
Plastic coated wire marker in pocket sized booklets. 10 sheets per booklet. Sold 5 booklets to a pack. Features. - Plastic-impregnated cloth construction for long-lasting durability. - Resists abrasion, moisture, dirt and oil. - Perforated 1-1/2" markers can be separated into half-length sizes. -... [See More]
- Wire & Cable Markers: Tags
from Black Box
Rotate 360 degrees, making them easy to read in tight fits. Black permanent marker included. UL ® 94V2 fire-retardant plastic construction meets most safet requirements and building codes. [See More]
- Wire & Cable Markers: Tags
from TelephoneStuff.com
Roll Wire Marker comes in a package of 10 single 8ft rolls. [See More]
- Wire & Cable Markers: Tags