AC Powered Rotary Lobe Pumps
from NETZSCH Pumps North America, LLC
In addition to progressing cavity pumps, NETZSCH also manufactures TORNADO® industrial rotary lobe pumps. For effectively pumping viscous fluids containing solids and abrasives, NETZSCH manufacturers TORNADO® positive displacement rotary lobe pumps. Compact in design, NETZSCH TORNADO® pumps offer... [See More]
- Power Source: AC
- Liquid Flow: 3100.0
- Industry Served: Agriculture, Food Processing, Municiple
- Discharge Pressure: 170.0
from Cole-Parmer
bull; Low maintenance rotary lobe pumps conform to 3A sanitary standards. • Front mounted shaft seals are fully accessible from the front of the pump for easy replacement without disturbing piping in the process line. • Bi-wing rotors require no timing adjustments and provide a high... [See More]
- Power Source: AC; 230 VAC
- Discharge Pressure: 220.0
- Liquid Flow: 13.0
from Cole-Parmer
bull; Low-maintenance rotary lobe pumps conform to 3A Sanitary Standards. • Vertical connections facilitate CIP and SIP practices. • Front-mounted shaft seals are fully accessible from the front of the pump for easy replacement without disturbing piping in the process line. • Bi-wing... [See More]
- Power Source: AC; 115 VAC, 230 VAC
- Discharge Pressure: 225.0
- Liquid Flow: 36.0