Gasoline / Diesel Engine Rotary Lobe Pumps

2 Results
Rotary Lobe Dewatering Pumps -- GRL Series
from Godwin, a xylem brand

Godwin Rotary Lobe pumps serve a range of on-site dewatering applications, including wellpointing and sock dewatering. The GRL Series positive displacement-style rotary lobe pump is available up to a 12-inch (300 mm) size, which offers long life and performance in minimally abrasive pumping... [See More]

  • Power Source: DC; Gasoline or Diesel Engine
  • Discharge Pressure: 45.0 to 425.0
  • Industry Served: Construction, Mining
  • Media: Sewage Pump; Waste Water Pump; Abrasive, Ground Water, Liquids with Solids
Tornado® Mobile Rotary Lube Pump
from NETZSCH Pumps North America, LLC

Low life cycle and investment costs, quiet running and low vibration [See More]

  • Power Source: Gasoline or Diesel Engine
  • Discharge Pressure: 150.0
  • Liquid Flow: 2650.0
  • Media: Waste Water Pump; Corrosive, High Viscosity, Liquids, Liquids with Solids, Sludge