AC Analog Voltmeters

21 Results
Electronic Power Meters -- D10000-000
from TE Connectivity

Dimensions. Case Depth  : 2.87  MM   [73  INCH  ]. Case Height  : 4.41  MM   [112  INCH  ]. Case Width  : 2.76  MM   [70  INCH  ]. Product Weight (KG)  : .2. Electrical Characteristics. [See More]

  • Measurement Type: AC
  • Phase: Single Phase
  • Form Factor: Rack mount
  • AC Voltage: 230
Multimeters -- 219434 [MX1 from Metrix Vibration]
from RS Components, Ltd.

Metrix MX1 Multimeter [See More]

  • Measurement Type: AC; DC
  • Form Factor: Bench top
Electronic Power Meters -- EF0176-000
from TE Connectivity

Body Features. Product Weight  : .42  KG   [.926  LB  ]. Configuration Features. Panel Cutout Size  : None  MM   [None  INCH  ]. Wiring Configuration  : Single Phase, Three Phase. Dimensions. Product Depth  : 70... [See More]

  • Measurement Type: AC
  • AC Voltage: 57.7 to 480
  • Phase: Single Phase; Three Phase
Multimeters -- 3929162 [P01196521F from Chauvin Arnoux Group]
from RS Components, Ltd.

Chauvin Arnoux P01196521F Multimeter [See More]

  • Measurement Type: AC; DC
  • Form Factor: Handheld
Multimeters -- 3929190 [P01196523E from Chauvin Arnoux Group]
from RS Components, Ltd.

Chauvin Arnoux P01196523E Multimeter [See More]

  • Measurement Type: AC; DC
  • Form Factor: Handheld
Multimeters -- 3929207 [P01196311E from Chauvin Arnoux Group]
from RS Components, Ltd.

Chauvin Arnoux P01196311E Multimeter [See More]

  • Measurement Type: AC; DC
  • Special Measurement Types: Continuity Check; Diode test
  • Form Factor: Handheld
Multimeters -- 4248076 [MX0001-M from Chauvin Arnoux Group]
from RS Components, Ltd.

Metrix MX0001-M Multimeter [See More]

  • Measurement Type: AC; DC
  • Special Measurement Types: Continuity Check
  • Form Factor: Handheld
Multimeters -- 4248903 [MX0001-M from Chauvin Arnoux Group]
from RS Components, Ltd.

Metrix MX0001-M Multimeter [See More]

  • Measurement Type: AC; DC
  • Special Measurement Types: Continuity Check
  • Form Factor: Handheld
Multimeters -- 4376200 [M102A from GMC-I Gossen-Metrawatt GmbH]
from RS Components, Ltd.

Gossen Metrawatt M102A [See More]

  • Measurement Type: AC
  • Form Factor: Handheld
Presentor - AL Series Analogue Meter -- AL19B
from Sifam

The Presentor Audio Level range of analogue panel meters complements the proven and popular Industrial and Fast Response series. The range is available in three sizes each in four styles and offers a performance not significantly different from full specification vu meters to meet today ’s... [See More]

  • Measurement Type: AC
  • Phase: Single Phase
  • Form Factor: Rack mount
  • AC Voltage: -20 to 4
VOM Analog Multimeters
from Simpson Electric Company

Handy portable multimeter is ideal for gathering nulling, peaking and trend information. Comes with batteries, manual and test leads with probe tips. Convenient, hand-held size. High immunity to voltage transients and RF interference. Does not generate RF radiation to cause interference or to... [See More]

  • Measurement Type: AC; DC; AC / DC
  • Phase: Single Phase; Three Phase (optional feature)
  • Form Factor: Handheld
Presentor - AL Series Analogue Meter -- AL19M
from Sifam

The Presentor Audio Level range of analogue panel meters complements the proven and popular Industrial and Fast Response series. The range is available in three sizes each in four styles and offers a performance not significantly different from full specification vu meters to meet today ’s... [See More]

  • Measurement Type: AC
  • Phase: Single Phase
  • Form Factor: Rack mount
  • AC Voltage: -20 to 4
Presentor - AL Series Analogue Meter -- AL19W
from Sifam

The Presentor Audio Level range of analogue panel meters complements the proven and popular Industrial and Fast Response series. The range is available in three sizes each in four styles and offers a performance not significantly different from full specification vu meters to meet today ’s... [See More]

  • Measurement Type: AC
  • Phase: Single Phase
  • Form Factor: Rack mount
  • AC Voltage: -20 to 4
Presentor - AL Series Analogue Meter -- AL19WF
from Sifam

The Presentor Audio Level range of analogue panel meters complements the proven and popular Industrial and Fast Response series. The range is available in three sizes each in four styles and offers a performance not significantly different from full specification vu meters to meet today ’s... [See More]

  • Measurement Type: AC
  • Phase: Single Phase
  • Form Factor: Rack mount
  • AC Voltage: -20 to 4
Presentor - AL Series Analogue Meter -- AL29B
from Sifam

The Presentor Audio Level range of analogue panel meters complements the proven and popular Industrial and Fast Response series. The range is available in three sizes each in four styles and offers a performance not significantly different from full specification vu meters to meet today ’s... [See More]

  • Measurement Type: AC
  • Phase: Single Phase
  • Form Factor: Rack mount
  • AC Voltage: -20 to 4
Presentor - AL Series Analogue Meter -- AL29M
from Sifam

The Presentor Audio Level range of analogue panel meters complements the proven and popular Industrial and Fast Response series. The range is available in three sizes each in four styles and offers a performance not significantly different from full specification vu meters to meet today ’s... [See More]

  • Measurement Type: AC
  • Phase: Single Phase
  • Form Factor: Rack mount
  • AC Voltage: -20 to 4
Presentor - AL Series Analogue Meter -- AL29W
from Sifam

The Presentor Audio Level range of analogue panel meters complements the proven and popular Industrial and Fast Response series. The range is available in three sizes each in four styles and offers a performance not significantly different from full specification vu meters to meet today ’s... [See More]

  • Measurement Type: AC
  • Phase: Single Phase
  • Form Factor: Rack mount
  • AC Voltage: -20 to 4
Presentor - AL Series Analogue Meter -- AL29WF
from Sifam

The Presentor Audio Level range of analogue panel meters complements the proven and popular Industrial and Fast Response series. The range is available in three sizes each in four styles and offers a performance not significantly different from full specification vu meters to meet today ’s... [See More]

  • Measurement Type: AC
  • Phase: Single Phase
  • Form Factor: Rack mount
  • AC Voltage: -20 to 4
Presentor - Industrial Series Analogue Meter -- R19B
from Sifam

The Presentor range of analogue moving coil instruments is available in four sizes each in four styles. Its modern flexible styling and high quality modular construction meets today ’s stringent design and economic requirements. Complementing the range are the Audio Level Presentor and Fast... [See More]

  • Measurement Type: AC
  • Phase: Single Phase
  • Form Factor: Rack mount
  • AC Voltage: 0.0050 to 500
Vintage Series Analogue Meter -- AL15
from Sifam

The Vintage style meter was introduced by Sifam in response to the demand for the more classically styled meter seen on many traditional consoles and rack mounted units. The distinctive ‘retro ’ styling with contemporary construction gives high performance at an affordable price. The... [See More]

  • Measurement Type: AC
  • AC Voltage: -20 to 4
  • Form Factor: Rack mount
  • Max Channels: 1
Vintage Series Analogue Meter -- R15
from Sifam

The Vintage style meter was introduced by Sifam in response to the demand for the more classically styled meter seen on many traditional consoles and rack mounted units. The distinctive ‘retro ’ styling with contemporary construction gives high performance at an affordable price. The... [See More]

  • Measurement Type: AC
  • Phase: Single Phase
  • Form Factor: Rack mount
  • AC Voltage: 0.0050 to 500