Capillary Column GC Columns

19 Results
Base-Deactivated Guard/Retention Gap Columns
from Restek

Tested with a basic amine test mix. Excellent inertness for basic compounds. Recommended for use with Rtx ®-5 Amine, Rtx ®-35 Amine, and Stabilwax ®-DB capillary columns. Batch test chromatogram included. Maximum temperature: 315 °C. [See More]

  • Column Type: Capillary
  • Column Length: 5
  • Construction Material: Silicate Glass; Other; Fused Silica
  • Inner Diameter (ID): 250 to 530
72105-050065 - BioBasic 18 KAPPA Capillary Column - Length 50mm, 75<mu>m ID, 5<mu>m particle size -- GO-01897-15
from Cole-Parmer

bull; Provide high efficiency and sensitivity <emdash >ideal for LC/MS analysis. • KAPPA Capillary Columns are especially suitable for small sample, proteomic separations. • Nanobore Columns provide higher sensitivity for nanospray applications. <b >BioBasic KAPPA Capillary... [See More]

  • Column Type: Capillary
  • Inner Diameter (ID): 75
Environmental Chiral Column Kits
from Restek

Rugged, highly stable columns. Extended column lifetime. Kit includes: Rt ®- βDEXcst column & Rt ®- βDEXsm column [See More]

  • Column Type: Capillary
  • Column Length: 30
  • Construction Material: Silicate Glass; Other; Fused Silica
  • Inner Diameter (ID): 250 to 320
FAMEWAX Columns
from Restek

(polar phase; Crossbond ® polyethylene glycol). Application-specific columns for FAMEs, specially tested with a FAME mixture. Temperature range: 20 °C to 250 °C. Similar Phase(s): Omegawax [See More]

  • Column Type: Capillary
  • Column Length: 30
  • Construction Material: Silicate Glass; Other; Fused Silica
  • Inner Diameter (ID): 250 to 530
Innovative Integra-Guard®Columns
from Restek

Get the protection without the connection!. These innovative columns incorporate both guard column and analytical column in a continuous length of tubing, eliminating the connection and all connection-associated problems!. The guard column section is marked separately from the analytical column,... [See More]

  • Column Type: Capillary
  • Column Length: 15 to 60
  • Construction Material: Silicate Glass; Other; Fused Silica
  • Inner Diameter (ID): 250 to 530
Intermediate-Polarity Deactivated Guard/Retention Gap Columns/Transfer Lines
from Restek

Tested with a comprehensive test mix, to ensure high inertness. Useful for a wide range of applications. Use with most common solvents. Maximum temperature: 325 °C [See More]

  • Column Type: Capillary
  • Column Length: 1 to 60
  • Construction Material: Silicate Glass; Other; Fused Silica
  • Inner Diameter (ID): 50 to 530
MXT®-1 Columns
from Restek

nonpolar phase; Crossbond ® 100% dimethyl polysiloxane). General purpose columns for solvent impurities, PCB congeners (e.g. Aroclor mixes), simulated distillation, drugs of abuse, gases, natural gas odorants, sulfur compounds, essential oils, hydrocarbons, semivolatiles, pesticides, and... [See More]

  • Column Type: Capillary
  • Column Length: 6 to 105
  • Construction Material: Stainless Steel
  • Inner Diameter (ID): 180 to 530
MXT®-1HT SimDist Column
from Restek

Stable up to 450 °C —lowest bleed for longest column lifetime. Reliably meet all ASTM D6352, D7169, and D7500 specifications. 100% dimethyl polysiloxane phase allows easy comparisons to historical data. Accurate boiling point determination for medium and heavy fractions using GC simulated... [See More]

  • Column Type: Capillary
  • Column Length: 5 to 10
  • Construction Material: Stainless Steel
  • Inner Diameter (ID): 530
MXT®-Alumina BOND/MAPD Columns
from Restek

Optimized deactivation produces maximum response when analyzing trace levels of acetylene, methyl acetylene, and propadiene. Stable response factors make this column ideal for process-type applications where recalibration must be minimized. High loadability reduces peak tailing and improves... [See More]

  • Column Type: Capillary; Porous Layer Open Tubular
  • Column Length: 30
  • Construction Material: Stainless Steel
  • Inner Diameter (ID): 530
Retention Gap Columns
from Restek

Nominal ID: 0.53mm. Nominal OD: 0.74 ± 0.025mm. Length: 5m [See More]

  • Column Type: Capillary
  • Column Length: 5
  • Construction Material: Stainless Steel
  • Inner Diameter (ID): 530
Rt®-Alumina BOND/CFC Columns
from Restek

Improved inertness for chlorofluorocarbon (CFC)-type compounds. Highly selective alumina-based column, separates most CFCs. High retention and capacity for CFCs. [See More]

  • Column Type: Capillary; Porous Layer Open Tubular
  • Column Length: 30
  • Construction Material: Silicate Glass; Other; Fused Silica
  • Inner Diameter (ID): 530
Rtx®-1 Columns
from Restek

General purpose columns for solvent impurities, PCB congeners (e.g. Aroclor mixes), simulated distillation, drugs of abuse, gases, natural gas odorants, sulfur compounds, essential oils, hydrocarbons, semivolatiles, pesticides, oxygenates. Temperature range: -60 °C to 350 °C. Equivalent to... [See More]

  • Column Type: Capillary
  • Column Length: 10 to 105
  • Construction Material: Silicate Glass; Other; Fused Silica
  • Inner Diameter (ID): 100 to 530
Rtx®-200 Secondary Columns for GCxGC
from Restek

(midpolarity phase; Crossbond ® trifluoropropylmethyl polysiloxane). Convenient 2 m length is ideal for use as a secondary column in GCxGC analyses. General purpose column. Temperature range: -20 °C to 340 °C. [See More]

  • Column Type: Capillary
  • Column Length: 2
  • Construction Material: Silicate Glass; Other; Fused Silica
  • Inner Diameter (ID): 150 to 250
Rtx®-CLPesticides Column Kits
from Restek

Note: Columns are not preconnected in these kits.). Application-specific columns for organochlorine pesticides and herbicides. Low bleed —ideal for GC/ECD or GC/MS analyses. Baseline separations in less than 10 minutes. See how our Rtx ®-CLPesticides columns compare to the competition at... [See More]

  • Column Type: Capillary
  • Inner Diameter (ID): 320
  • Construction Material: Silicate Glass; Other; Fused Silica
Rtx®-CLPesticides Column Kits
from Restek

Note: Columns are not preconnected in these kits.). Application-specific columns for organochlorine pesticides and herbicides. Low bleed —ideal for GC/ECD or GC/MS analyses. Baseline separations in less than 10 minutes. See how our Rtx ®-CLPesticides columns compare to the competition at... [See More]

  • Column Type: Capillary
  • Inner Diameter (ID): 250
  • Construction Material: Silicate Glass; Other; Fused Silica
Rtx®-CLPesticides Column Kits
from Restek

Note: Columns are not preconnected in these kits.). Application-specific columns for organochlorine pesticides and herbicides. Low bleed —ideal for GC/ECD or GC/MS analyses. Baseline separations in less than 10 minutes. See how our Rtx ®-CLPesticides columns compare to the competition at... [See More]

  • Column Type: Capillary
  • Inner Diameter (ID): 530
  • Construction Material: Silicate Glass; Other; Fused Silica
Rxi®-17 Columns
from Restek

(midpolarity phase; Crossbond ® 50% diphenyl/50% dimethyl polysiloxane). General purpose columns for pesticides, herbicides, rosin acids, phthalate esters, triglycerides, sterols. Temperature range: 40 °C to 320 °C. [See More]

  • Column Type: Capillary
  • Column Length: 10 to 30
  • Construction Material: Silicate Glass; Other; Fused Silica
  • Inner Diameter (ID): 100 to 530
Siltek®-Deactivated Guard/Retention Gap Columns
from Restek

Tested with a comprehensive test mix, to ensure high inertness. Revolutionary deactivation process for superior inertness. Analyze active samples accurately; ideal for chlorinated pesticide analysis (reduces endrin breakdown to less than 1%). Maximum temperature: 380 °C. [See More]

  • Column Type: Capillary
  • Column Length: 5 to 10
  • Construction Material: Silicate Glass; Other; Fused Silica
  • Inner Diameter (ID): 250 to 320
Stx®-CLPesticides Column Kits
from Restek

(Note: Columns are not preconnected in these kits.). Application-specific columns for organochlorine pesticides and herbicides. Baseline separations in less than 10 minutes. Siltek ® surface deactivation enhances responses for endrin, DDT, methoxychlor. [See More]

  • Column Type: Capillary
  • Inner Diameter (ID): 320
  • Construction Material: Silicate Glass; Other; Fused Silica
  • Operating Temperature: ? to 626