Semiconductor Energy Meters and Optical Power Meters

7 Results
Energy Meters -- OPTOEMU-PT600
from Opto 22

The OPTOEMU-PT600 auxiliary box is an optional accessory for the OptoEMU Sensor energy monitoring appliance. In most installations, power for the OptoEMU Sensor is provided through a standard 120 or 240 wall outlet. However, if power is provided through another source, for example a monitored... [See More]

  • Detector Mechanism: Semiconductor
  • Number of Channels: 0.0
  • Optical Meter Type: Power / Energy
  • Operating Temperature: 0.0 to 60
Optical Power Meter -- OPM150
from Artifex Engineering

The OPM150 is a versatile power monitor for use in the lab and for laser servicing as well as for OEM applications. Highlights. Low cost: EUR 630!!! (Base module including one UV-Silicon detector head, software and carrying case). Easy to use. Powerful. Our optical power monitor OPM150 comes with 2... [See More]

  • Detector Mechanism: Semiconductor
  • Wavelength Range: 190 to 1600
  • Optical Meter Type: Power
  • Sensor Diameter: 25
Ci20 Reveneue Meter
from AMETEK Power Instruments - Gulton-Statham Products

AMETEK's Ci20 Revenue Meter watches over your energy investment in many ways. It has high accuracy measurements, site diagnostics and multiple communication options to ensure maximum usability. Your installation investment is reduced with our innovative software wizard that provides quick set-up and... [See More]

  • Detector Mechanism: Semiconductor
  • Number of Channels: 4
  • Optical Meter Type: Power; Energy; Power / Energy
  • Operating Temperature: 30 to 85
UV-VIS USB Power Meter -- NT68-625
from Edmund Optics Inc.

Plug and Play USB 2.0 Interface. Available with High Sensitivity Photodiode or Thermopile Sensor. Displays Beam Position with Position Sensing Quadrant Thermopiles. The Coherent ® PowerMax-USB sensors feature a plug and play USB 2.0 interface turning your PC into a laser power meter system... [See More]

  • Detector Mechanism: Semiconductor
  • Wavelength Range: 325 to 1065
  • Optical Meter Type: Power
  • Sensor Diameter: 10
Energy Meters -- OPTOEMU-SNR-3V
from Opto 22

The OptoEMU Sensor ™ Energy Monitoring Unit monitors the electrical energy used in your facility and then delivers that data to online software applications using your existing wired or wireless Ethernet network. The OptoEMU Sensor gives you the detailed, real-time data you need to analyze... [See More]

  • Detector Mechanism: Semiconductor
  • Number of Channels: 0.0
  • Optical Meter Type: Power / Energy
  • Operating Temperature: 0.0 to 60
Optical Power Meter -- OPM200
from Artifex Engineering

HIGHLIGHTS. Maximum in put power: 30 mW. Noise equivalent power (NEP RMS ): 300 nW. Small signal rise time ( 10-90 %): 35 ns. Bandwidth: 10 MHz. Wide select ion of photodiodes: 200-2100 nm. APPLICATIONS. Fast signal analysis. Component testing. Quality control. OEM (eg: laser noise monitoring). [See More]

  • Detector Mechanism: Semiconductor
  • Wavelength Range: 200 to 2100
  • Optical Meter Type: Power
  • Operating Temperature: 0.0 to 60
JEMStar II High Accuracy Revenue Meter
from AMETEK Power Instruments - Gulton-Statham Products

AMETEK's JEMStar II has the highest accuracy in the market, provides many communication options and monitors your power quality to make it the ideal choice for any metering application. An impressive color display makes it easy to view power measurements, phasor displays and meter diagnostics. The... [See More]

  • Detector Mechanism: Semiconductor
  • Operating Temperature: 30 to 85
  • Optical Meter Type: Power; Energy; Power / Energy
  • Accuracy: 0.0500