Hand-Held Display Energy Meters and Optical Power Meters
2 Results
BC20
from Ophir-Spiricon Inc.
from Ophir-Spiricon Inc.
For measuring scanned beams; compatible with Nova and Orion TH displays [See More]
- Optical Meter Type: Power
- Detector Mechanism: Semiconductor
- Sensor Diameter: 10
- Power Range: 0.0020 to 0.0200
Laser Detector -- PMA2142-3
from Solar Light Company, Inc.
from Solar Light Company, Inc.
Measures Continuous Laser Power up to 30 Watts. This continuous laser power detector is a thermal sensor with 5% accuracy of full scale from 250nm to 10.6 µmThe PMA2142 is available in three full scale power levels of 3watts(PMA2142-3), 10 watts(PMA2142-10), and 30 watts(PMA2142-30). The... [See More]
- Optical Meter Type: Power
- Detector Mechanism: Thermal Pile
- Wavelength Range: 250 to 10600
- Number of Channels: 1