Laser Safety Optical Rails
from Newport MKS
The CT26.35BM Cylindrical Laser Mount is used to accurately position cylindrical lasers up to 1.38 inch (35 mm) in diameter on the X26 rail system. Two mounts are recommended for each tube to enable 0.16 inch (4 mm) of stable XY and tip/tilt adjustment. These mounts are very useful for laboratory... [See More]
- Features: Laser Safety
from Newport MKS
The CT26.44BM Cylindrical Laser Mount is used to accurately position cylindrical lasers up to 1.73 inch (44 mm) in diameter on the X26 rail system. Two mounts are recommended for each tube to enable 0.16 inch (4 mm) of stable XY and tip/tilt adjustment. These mounts are very useful for laboratory... [See More]
- Features: Laser Safety
from Newport MKS
The CT26.50BM Cylindrical Laser Mount is used to accurately position cylindrical lasers up to 1.97 inch (50 mm) in diameter on the X26 rail system. Two mounts are recommended for each tube to enable 0.16 inch (4 mm) of stable XY and tip/tilt adjustment. These mounts are very useful for laboratory... [See More]
- Features: Laser Safety