Metric Optical Rails

31 Results
90 Degree Adapter, ezTrac Optical Rail, Metric -- 9029-M
from Newport MKS

This 90 ° adapter is ideal for building translation stages with vertical motion or for those times when you need a vertical surface with many mounting holes. The adapter attaches to the table or stage using our e ⋅z ⋅Trac ™ Rail, which gives you coarse-positioning capability. [See More]

  • Style: Metric
  • Width: 2.5
  • Length: 2.5
90 Degree Adapter, Pint-Sized, ezTrac Optical Rail, Metric -- 9039-M
from Newport MKS

The 9039-M adapter is ideal for building translation stages with vertical motion or for those times when you need a vertical surface with many mounting holes. The adapter attaches to the table or stage using our e ⋅z ⋅Trac ™ Rail, which gives you coarse-positioning capability. For... [See More]

  • Style: Metric
  • Width: 1.55
  • Length: 1.55
90 Degree Rail Carrier, 50 mm Length, 1/4-20 Thread, X26 Series -- CN26C
from Newport MKS

The CN26C Rail Carrier mounts to all four sides of a X26 Rail. It is a 90 ° Rail Carrier with 1/4-20 holes. [See More]

  • Style: Metric
  • Length: 1.97
Double Bench Leg, End Support, 240 lb. (110 kg) Max. Load, X95 Series -- BEX95D
from Newport MKS

The BEX95D End Support for X95 Series Structural Rails has two bench legs, and a maximum load of 240 lb. (110 kg). [See More]

  • Style: Metric
  • Length: 1.57
Double Bench Leg, Span Support, 240 lb. (110 kg) Max. Load, X95 Series -- BCX95D
from Newport MKS

The BCX95D Span Support for X95 Series Structural Rails has two bench legs, and a maximum load of 240 lb. (110 kg). [See More]

  • Style: Metric
  • Length: 1.97
ezTrac Optical Rail, 1.5 in. Length -- 9032
from Newport MKS

The 9032 e ⋅z ⋅Trac Rail mounts directly to our stages or other accessories and lets you quickly configure and reconfigure your stage setup. The rail's precision alignment holes guarantee orthogonality when you reconfigure the stages, and the dovetail design ensures that the stages won't... [See More]

  • Style: Metric
  • Width: 0.7520
  • Length: 1.55
ezTrac Optical Rail, 12.0 in. Length -- 9020NF
from Newport MKS

The 9020NF e ⋅z ⋅Trac Rail mounts directly to our stages or other accessories and lets you quickly configure and reconfigure your stage setup. The track's precision alignment holes guarantee orthogonality when you reconfigure the stages, and the dovetail design ensures that the stages... [See More]

  • Style: Metric
  • Width: 0.7520
  • Length: 12
ezTrac Optical Rail, 2.5 in. Length -- 9022NF
from Newport MKS

The 9022NF e ⋅z ⋅Trac Rail mounts directly to our stages or other accessories and lets you quickly configure and reconfigure your stage setup. The rail's precision alignment holes guarantee orthogonality when you reconfigure the stages, and the dovetail design ensures that the stages... [See More]

  • Style: Metric
  • Width: 0.7520
  • Length: 2.5
ezTrac Optical Rail, 6.0 in. Length -- 9023NF
from Newport MKS

The 9023NF e ⋅z ⋅Trac Rail mounts directly to our stages or other accessories and lets you quickly configure and reconfigure your stage setup. The rail's precision alignment holes guarantee orthogonality when you reconfigure the stages, and the dovetail design ensures that the stages... [See More]

  • Style: Metric
  • Width: 0.7520
  • Length: 6
Optical Post Carrier, ezTrac, 0.75 in. Width -- 9025NF
from Newport MKS

The 9025NF e ⋅z ⋅Trac ™ Post Carrier is ideal for mounting elements such as lenses to your translation system. This 0.75 inch wide carrier mounts on our e ⋅z ⋅Trac ™ Rail and has two through holes for mounting your posts or pedestals. [See More]

  • Style: Metric
  • Width: 2.5
  • Length: 0.7500
Optical Post Carrier, Pint-Sized, ezTrac, 0.75 in. Width Post -- 9035
from Newport MKS

The 9035 Pint-Sized e ⋅z ⋅Trac ™ Rail Carrier is ideal for mounting elements such as lenses to your translation system, this 3/4 inch wide carrier mounts on any of our e ⋅z ⋅Trac ™ Rail and has a through hole for mounting your posts or pedestals. 1/4-20 (M6) thru... [See More]

  • Style: Metric
  • Width: 1.55
  • Length: 0.7500
Optical Post Carrier, SP Series Post, X26 Series Rail -- CPT26.12
from Newport MKS

The CPT26.12 Post Holder Carrier allows SP Series optical posts to be mounted to X26 Rails. [See More]

  • Style: Metric
  • Width: 2.89
  • Length: 0.6299
Optical Post Carrier, TSP Series Post, X26 Series Rail -- CPT26.08
from Newport MKS

The CPT26.08 Post Holder Carrier allows TSP Series optical posts to be mounted to X26 Rails. [See More]

  • Style: Metric
  • Width: 2.81
  • Length: 0.4331
Optical Rail Carriage, 120 mm Length, M5 and M6 Thread, X95 Series -- M-CXL95-120
from Newport MKS

The M-CXL95-120 Rail carriage is designed to support positioners with 120 mm module sizes on the X95 Rail. M5 and M6 metric mounting holes allow direct mounting of a wide selection of linear stages, rotation stages and optical mounts. Components can be quickly mounted to or removed from rails via... [See More]

  • Style: Metric
  • Length: 4.72
Optical Rail Carriage, 50 mm Length, M6 Thread, X95 Series -- M-CXL95-50
from Newport MKS

The M-CXL95-50 Rail carriage is designed to support positioners with 50 mm module sizes on the X95 Rail. M6 metric mounting holes allow direct mounting of a wide selection of linear stages, rotation stages and optical mounts. Components can be quickly mounted to or removed from rails via CXL95... [See More]

  • Style: Metric
  • Length: 1.97
Optical Rail Carriage, 80 mm Length, M4 and M6 Thread, X95 Series -- M-CXL95-80
from Newport MKS

The M-CXL95-80 Rail carriage is designed to support positioners with 80 mm module sizes on the X95 Rail. M4 and M6 metric mounting holes allow direct mounting of a wide selection of linear stages, rotation stages and optical mounts. Components can be quickly mounted to or removed from rails via... [See More]

  • Style: Metric
  • Length: 3.15
Optical Rail Carrier, 1 in., 9731/9732 Optical Rails, 1/4-20 C-Bore -- 9741
from Newport MKS

The 9741 Quasi-kinematic, Quick-release Rail Carrier has a spring-loaded lever that allows it to be locked in place without introducing motion. An 8-32 screw permanently locks the carriers. Model 9741 has one 1/4-20 threaded and one 1/4-20 counterbored hole and is 1 inch long. It works with 9731 or... [See More]

  • Style: Metric
  • Width: 2.6
  • Length: 1
Optical Rail Carrier, 1 in., 9731/9732 Optical Rails, 8-32 -- 9743
from Newport MKS

The 9743 Quasi-kinematic, Quick-release Rail Carrier has a spring-loaded lever that allows it to be locked in place without introducing motion. An 8-32 screw permanently locks the carriers. Model 9743 has two 8-32 counterbored and two 8-32 threaded holes and is 1-inch long. It works with 9731 or... [See More]

  • Style: Metric
  • Width: 2.6
  • Length: 1
Optical Rail Carrier, 1.0 in. Length, 1/4-20 Thread, PRL Series -- PRC-1
from Newport MKS

The PRC-1 Carrier is are easy to use and is compatible with PRL Series dovetail rails. The rail/carrier system is designed to provide maximum versatility in minimum table space. This 1 inch wide carrier has 1/4-20 holes and may be removed or installed at any point on the rail. The aluminum carriers... [See More]

  • Style: Metric
  • Width: 4.6
  • Length: 1
Optical Rail Carrier, 12 mm Length, 1/4-20 Thread, X26 Series -- CN26-12
from Newport MKS

The CN26-12 Rail Carrier mounts to all four sides of a X26 Rail. It is 12 mm long with 1/4-20 holes. It can be used as an index block or rail foot. [See More]

  • Style: Metric
  • Width: 1.57
  • Length: 0.4724
Optical Rail Carrier, 12 mm Length, M6 Thread, X26 Series -- M-CN26-12
from Newport MKS

The M-CN26-12 Metric Rail Carrier mounts to all four sides of a X26 Rail. It is 12 mm long with M6 holes. It can be used as an index block or rail foot. [See More]

  • Style: Metric
  • Width: 1.57
  • Length: 0.4724
Optical Rail Carrier, 120 mm Length, 10-24 and 1/4-20 Thread, X95 Series -- CXL95-120
from Newport MKS

The CXL95-120 Rail Carrier is designed to support positioners with 120 mm module sizes on the X95 Rail. English 1/4-20, and 10-24 threaded mounting holes allow direct mounting of a wide selection of linear stages, rotation stages and optical mounts. Components can be quickly mounted to or removed... [See More]

  • Style: Metric
  • Length: 4.72
Optical Rail Carrier, 140 mm Length, M6 Thread, X26 Series -- M-CN26-140
from Newport MKS

The M-CN26-140 Metric Rail Carrier mounts to all four sides of a X26 Rail. It is 140 mm long with M6 holes. [See More]

  • Style: Metric
  • Width: 1.57
  • Length: 5.51
Optical Rail Carrier, 25.4 mm Length, M6 Thread, PRL Series -- M-PRC-1
from Newport MKS

The M-PRC-1 Carrier is are easy to use and is compatible with PRL Series dovetail rails. The rail/carrier system is designed to provide maximum versatility in minimum table space. This 25.4 mm wide carrier has M6 holes and may be removed or installed at any point on the rail. The aluminum carriers... [See More]

  • Style: Metric
  • Width: 4.6
  • Length: 1
Optical Rail Carrier, 3 in., 9731/9732 Optical Rails, 8-32 & 1/4-20 -- 9742
from Newport MKS

The 9742 Quasi-kinematic, quick-release Rail Carrier has a spring-loaded lever that allows it to be locked in place without introducing motion. An 8-32 screw permanently locks the carriers. Model 9742 has an array of 8-32 and 1/4-20 threaded and counterbored holes and is 3-in. long. It works with... [See More]

  • Style: Metric
  • Width: 2.6
  • Length: 3
Optical Rails -- GCM-72
from Daheng New Epoch Technology, Inc.

The post bases allow posts, translation stages and rotation stages to be mounted anywhere on an optical table or optical breadboard. [See More]

  • Style: Metric
  • Width: 3.23
  • Length: 1.57 to 3.94
Flat Rail -- FLS 25
from Qioptiq

Flat micro-optical bench. High stability. Precise guide rail sufaces. Slots allow rails to be shifted to any position. Compatible with the LINOS Nanobench system. Aluminum profile, black anodized [See More]

  • Style: Metric
  • Height / Thickness: 0.2756
  • Length: 3.94 to 19.69
Flat Rail -- FLS 40
from Qioptiq

The black anodized profiled rail FLS 40 features high linearity and low torsion. Thanks to additional, precise machining, all rail and support surfaces of the extruded profiled rails are exceptionally even. Slots in the profiled rails enable components to be assembled in a choice of metric or inch... [See More]

  • Style: Metric
  • Height / Thickness: 0.5906
  • Length: 1.57 to 39.37
Flat Rail -- FLS 65
from Qioptiq

The FLS 65 Flat Rail System is the latest addition to our extensive line of rail systems. With its width of 65 mm, the FLS 65 fills in the gap between the FLS 40 and FLS 95. In conjunction with LINOS assembly elements, FLS 65 lets you install mounted optics with a diameter of up to 2" on the rail. [See More]

  • Style: Metric
  • Width: 2.56
  • Length: 7.87 to 59.06
  • Height / Thickness: 0.9843
Flat Rail -- FLS 95
from Qioptiq

The Rail System FLS 95 is ideal for use as a low-profile optical bench, particularly for setups on optical tables. Its slotted holes make it independent of existing hole patterns, and fit both M6 and ¼" screws. The profile corresponds to the X95 system and can use the same carriers. The rail... [See More]

  • Style: Metric
  • Width: 3.74
  • Length: 7.87 to 78.74
  • Height / Thickness: 0.9055
Profile System -- X 25
from Qioptiq

The profile system X 25 is ideal for assembling linear and plane element systems. By using the FLR 25 carrier of the rail system FLS 25 all mounted lenses and components of the LINOS nanobench system can be assembled on this profile. The geometry of rail X 25 enables the carriers to be positioned at... [See More]

  • Style: Metric
  • Width: 0.9843
  • Length: 1.97 to 19.69
  • Height / Thickness: 0.9843