Circular Polarizer Mounts
from Aerotech, Inc.
Design Features. 360 degree rotation in azimuth and elevation. Excellent thermal and vibration stability. Standard models 152.4 mm through 609.6 mm optic diameters. Patented* sub-arc-second resolution drive. Negligible backlash and creep. Non-marring set screws on retaining clips. Custom precision... [See More]
- Shape: Circular
- Clear Aperture: 591
- Adjustment Type: Gimbal
- Maximum Thickness: 26.92
from Artifex Engineering
The 04PLM-2(M) rotation mount utilizes a ring rail with smooth surface for smooth backslash free rotation. The center aperture is fit for 1 ” diameter optics such as polarizer, retardation plate which is secured in place with a threaded retaining ring. 360 degree laser engraved scale marked on... [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 50.8
from Qioptiq
The Motorized Rotation Mount enables fast rotation of components like polarizers. There are two versions, with servo motor or stepper motor available. The measurement of the rotation speed is possible with the optional photo sensor. For fast motorized rotation. Perfect for polarizers. Servo- or... [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25
from Aerotech, Inc.
Design Features. Economical, high-accuracy, two-axis gimbal design. Travels from 90 degrees to continuous rotation available. Circular (100 to 300 mm) and custom cells available. Front surface reflecting and centered cell options. Direct encoder option for increased accuracy/repeatability. Servo and... [See More]
- Shape: Circular
- Clear Aperture: 100 to 300
- Adjustment Type: Gimbal
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 154 to 308
from Artifex Engineering
High-precision designed polarizer mounts provide continuous 360 ˚ rotation in 2 ˚ increments for easy alignment. The polarizer can be locked in place while aligned through a thumbscrew to ensure precise repeatable positioning. Threaded adjustment screws are provided to motion smoothly. Two... [See More]
- Shape: Circular
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 25.4
from Qioptiq
For filters, polarization filters, dispersion plates, etc. Stackable thanks to mounting thread on both ends. For all tube elements with the corresponding mount thread. Complete with retaining ring and premounting ring. For optic diameter 31.5 mm. Connecting thread M32.5 x 0.75 [See More]
- Shape: Circular
- Maximum Thickness: 11
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 35.1