Gimbal Polarizer Mounts
from Aerotech, Inc.
Design Features. Continuous 360 degree rotation of azimuth and elevation including built-in slip ring. High accuracy angular position and rate capability. Direct-drive brushless servomotors result in zero backlash. Cog-free design for outstanding velocity stability. Accommodate loads up to 600 mm... [See More]
- Adjustment Type: Gimbal
- Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
- Clear Aperture: 591
- Maximum Thickness: 51
from Aerotech, Inc.
Design Features. Continuous 360 degree rotation of azimuth and elevation including built-in slip ring. High accuracy angular position and rate capability. Direct-drive brushless servomotors result in zero backlash. Cog-free design for outstanding velocity stability. Accommodate loads up to 200 mm in... [See More]
- Adjustment Type: Gimbal
- Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
- Clear Aperture: 40.9
- Maximum Thickness: 19
from Aerotech, Inc.
Design Features. 360 degree rotation in azimuth and elevation. Excellent thermal and vibration stability. Standard models 152.4 mm through 609.6 mm optic diameters. Patented* sub-arc-second resolution drive. Negligible backlash and creep. Non-marring set screws on retaining clips. Custom precision... [See More]
- Adjustment Type: Gimbal
- Shape: Circular
- Clear Aperture: 591
- Maximum Thickness: 26.92
from Aerotech, Inc.
Design Features. Standard models 152.4 mm through 609.6 mm optic diameters. Precise positioning is ensured by sub-arc-second resolution capability. Choose from a selection of stepping and servomotors. Mounting holes are slotted to accommodate English or metric hole pattern. Can be supplied prepared... [See More]
- Adjustment Type: Gimbal
- Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
- Clear Aperture: 591
- Maximum Thickness: 26.92
from Aerotech, Inc.
Design Features. Compact two-axis azimuth and elevation design. Continuous 360 degree elevation range; ??180 degree azimuth range. Choice of high resolution microstepping or servomotors. Rectangular and circular cell models. Custom precision mounting designs are available for centering non-circular... [See More]
- Adjustment Type: Gimbal
- Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
- Clear Aperture: 194
- Maximum Thickness: 30
from Aerotech, Inc.
Design Features. Continuous 360 degree rotation of both axes. High axis positioning accuracy and repeatability. Low axis wobble and orthogonality. Direct-drive brushless servomotors. High accuracy induction feedback. Cog-free design for outstanding velocity stability. Accommodates loads up to 500 mm... [See More]
- Adjustment Type: Gimbal
- Shape: Circular (optional feature); Square (optional feature); Rectangular (optional feature)
- Clear Aperture: 489
- Maximum Thickness: 40.6
from Aerotech, Inc.
Design Features. Economical, high-accuracy, two-axis gimbal design. Travels from 90 degrees to continuous rotation available. Circular (100 to 300 mm) and custom cells available. Front surface reflecting and centered cell options. Direct encoder option for increased accuracy/repeatability. Servo and... [See More]
- Adjustment Type: Gimbal
- Shape: Circular
- Clear Aperture: 100 to 300
- Diameter, Side Length, Elliptical Major Axis or Rectangular Length: 154 to 308