Portable Raman Spectrometers
2 Results
Raman Spectrometer -- Raman-SR
from StellarNet, Inc.
from StellarNet, Inc.
Raman Spectroscopy Instrumentation. • Our Raman spectrometers are ruggedized miniature spectrometers configured specifically for Raman spectroscopy applications using 785nm lasers. • Enhanced optics allow for extreme sensitivity and extra low stray light values down to 0.05%. • High... [See More]
- Spectral Range:: 3125 to 50000
- Remote Interface: Parallel; Application Software Included.
- Resolution:: 1.25E6
- Display: None
Raman Spectrometers -- Cora 5X00
from Anton Paar
from Anton Paar
The Cora 5X00 series combines a small footprint – roughly the size of an open lab book – with the performance and high repeatability of a benchtop instrument. You can choose a single wavelength (Cora 5100, 5200 or 5300) or go for a dual-wavelength instrument (Cora 5500, 5600 and 5700) to... [See More]
- Spectral Range:: 532 to 1064
- Display: Digital Meter; Video
- User Interface: Digital Front Panel
- General Features: Portable; Self-calibration