Loudspeaker / Public Address Speakers

63 Results
AM15 AudioMaster® Public Address 15 Watt Speakers -- AM15
from Federal Signal Corporation - Industrial Signaling and Systems

8 Ohm. 15 watt. Several mounting options. Re-entrant horn design. Pre-assembled. UL and cUL. Features. Model AM15 is a rugged, re-entrant speaker for use in public address or paging applications. This 15 watt speaker features a rugged speaker cone and projector constructed of spun aluminum. The... [See More]

  • Application: Loudspeaker
  • Size: 12.25
  • SPL: 120
  • Weight: 2720.00
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers -- AM15XD2
from Federal Signal Corporation - Industrial Signaling and Systems

8 Ohm. 15 watt. Re-entrant horn design. Wall mount. 1/2-inch conduit openings. Type 4X, IP66 enclosure. IP69K compliant. UL and cUL for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III. Features. Model AM15XD2 is an 8 Ohm, re-entrant, Type 4X speaker for... [See More]

  • Application: Loudspeaker
  • Size: 12.25
  • SPL: 120
  • Weight: 2200.00
AM300 and AM302 AudioMaster® Public Address Speakers -- AM300
from Federal Signal Corporation - Industrial Signaling and Systems

15 watt (AM300) or 30 watt (AM302). Transformer coupled. 25 or 70 Vrms. Re-entrant horn design. Wall mount. Indoor and outdoor use. Type 3R enclosure. CSFM Approved. UL Fire Listed. Features. The AM300 and AM302 are rugged, transformer coupled, re-entrant speakers for use in public address or paging... [See More]

  • Application: Loudspeaker
  • Nominal Power: 15
  • SPL: 120
  • Size: 12.25
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers -- AM300GCX
from Federal Signal Corporation - Industrial Signaling and Systems

15 watt (AM300GCX) or 30 watt (AM302GCX). 25 or 70 Vrms. Transformer coupled. Re-entrant horn design. Wall mount. 1/2-inch conduit openings. Type 4X, IP66 enclosure. IP69K compliant. CSFM Approved (Model AM300GCX only). UL and cUL for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2,... [See More]

  • Application: Loudspeaker
  • Nominal Power: 15
  • SPL: 120
  • Size: 12.40
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers -- AM300X
from Federal Signal Corporation - Industrial Signaling and Systems

15 watt (AM300X) or 30 watt (AM302X). 25 or 70 Vrms. Transformer coupled. Re-entrant horn design. Heavy-duty U-bracket swivel mount. Type 4X, IP66 enclosure. CSFM Approved for Model AM300X only. UL and cUL for Class I, Division 1, Groups B, C and D; Class I, Division 2, Group A, B, C, and D; Class... [See More]

  • Application: Loudspeaker
  • Nominal Power: 15
  • SPL: 116
  • Size: 17.00
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers -- AM50-25B
from Federal Signal Corporation - Industrial Signaling and Systems

25 or 70 Vrms. Transformer coupled. Several mounting options. Pre-assembled. Indoor/outdoor use. Type 3R with WB weatherproof back box. CSFM Approved. UL Fire Listed. Features. Federal Signal ’s AudioMaster ® Model AM50 is a compact, two watt, transformer coupled speaker for use in... [See More]

  • Application: Loudspeaker
  • Size: 5.50
  • SPL: 97
  • Weight: 640.00
AR2000 AudioMaster® Public Address AudioRouter® -- AR2000-M
from Federal Signal Corporation - Industrial Signaling and Systems

Operates on 24VDC or 120-240VAC. Routes audio input to eight zones and eight presets. Activation of output via buttons or dry contacts. Access to paging via local microphone. Rack mount. Auxiliary zone and preset models available. UL Listed and cUL Listed. Features. AudioRouter ™ is an audio... [See More]

  • Application: Loudspeaker
  • Weight: 7500.00
  • Size: 3.50
ES Series Hazardous Area Sounders and Powered Loudspeakers -- ES4-120-7MT
from Federal Signal Corporation - Industrial Signaling and Systems

25 watt, 116 dBa @ 1m. Remote tone selection. Dual cable entries. 15 tones on-board sounder. Integrated DC and AC voltages. Approved for Zone 1 IIB. IP66 or IP67 enclosure. ATEX, IECEx, and CE Rated. CE and UKCA compliant. Features. Federal Signal ™ Model ES Series Sounders and Powered... [See More]

  • Application: Loudspeaker
  • Weight: 6400.00
  • SPL: 116
G-SPK Global Series® Hazardous Location Loudspeakers -- G-SPK-070-D
from Federal Signal Corporation - Industrial Signaling and Systems

Available in 70 Vrms or 100 Vrms. Optional ratcheting stainless steel U-bracket trunnion mount with mounting hardware (field installation required). Non-metallic, Glass Reinforced Polyester (GRP) corrosion-resistant design, available in Red or Black. Field customizable legend plates available. (2)... [See More]

  • Application: Loudspeaker
  • Nominal Power: 15
  • SPL: 110
  • Size: 8.23
MS Series Marine/Industrial Sounders and Loudspeakers -- MS4-120-1MT
from Federal Signal Corporation - Industrial Signaling and Systems

25 watt, 123 dBa @ 1m. On-board choice of 15 tones. Remote tone selection. Dual cable entries. Integrated DC and AC voltages. IP66 or IP67 enclosure. CE Certified. Features. Model MS Series Marine/Industrial Sounders and Loudspeakers are designed for rugged industrial applications where CE... [See More]

  • Application: Loudspeaker
  • Nominal Power: 25
  • SPL: 123
  • Weight: 6400.00
SelecTone® Overview: Plant Wide Warning and Industrial PA Systems -- Selectone
from Federal Signal Corporation - Industrial Signaling and Systems

Available in 24VDC, 24VAC, 120VAC and 240VAC. Command Units, Speaker/Amplifiers, Tone Cards and Connector Kits. Indoor, outdoor, explosion-proof and hazardous location models. CSA Certified. UL and cUL Listed. Features. SelecTone ® systems cover the full range of industrial communication... [See More]

  • Application: Loudspeaker
  • Features: Outdoor
12" Coaxial Ceiling Loudspeaker with HF Compression Driver -- 38357 [Control 321C from JBL Professional]
from TMP Pro Distribution

The Control 321C has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. Frequency Range. (-10 dB) : 34 Hz - 18 kHz. Power Rating : 200 W (600 W peak), 100 hrs. Sensitivity (2.83V@ 1m) : 94 dB measured... [See More]

  • Application: Loudspeaker
  • Size: 12.00
10-inch; Two-way Surface Mount Loudspeaker -- EX-S10
from Biamp Systems, Ltd.

The Desono EX-S10, the largest member of the EX Series, 10 ” two-way surface mount loudspeaker provides excellent musicality with deep LF extension. It ’s perfectly suited as the front-of-house in small venues or used in distributed applications without subwoofers. Designed for easy and... [See More]

  • Application: Loudspeaker; MusicAudio
Loudspeaker -- CRY604
from Hangzhou Crysound Electronics Co., Ltd.

CRY604 standard sound source is a closed far-field sound source, which can effectively avoid problems such as short circuit and interference compared to conventional open sound sources. CRY604 standard sound source is suitable for acoustic test scenarios that require a single sound source within the... [See More]

  • Application: Loudspeaker
  • Impedance: 4
  • Maximum Power: 50
  • Frequency Response: 100 to 10000
12" Compact High Output Loudspeaker System -- 52796 [212CIM from One Systems, Inc.]
from TMP Pro Distribution

Very High SPL Vocal System. Direct weather 12 " two way system. Optimized for high intelligibility and vocal articulation. Optimized for high intelligibility and vocal articulation. Patent Pending large format titanium/neodymium. compression driver. Patent Pending large format voice coil low... [See More]

  • Application: Loudspeaker
  • Sensitivity: 99
  • Nominal Power: 1200
  • Frequency Response: 75 to 16000
100-volt Compact Sound Projector -- MP16
from Biamp Systems, Ltd.

MP16 is a 100-volt compact sound projector that produces a natural sound for background music and speech reproduction. This loudspeaker assures you that people hear and understand your messages or advertisements loud and clear in shopping streets, parking lots, loading docks or warehouses. The MP16... [See More]

  • Application: Loudspeaker; MusicAudio
Loudspeaker -- CRY611
from Hangzhou Crysound Electronics Co., Ltd.

CRY611 standard far field speaker with built-in high performance speaker can produce high frequency wide and low distortion sound.Compact volume is convenient for small space such as silencer box to use;Mounting holes are reserved at the top and bottom of the box body for flexible installation in... [See More]

  • Application: Loudspeaker
  • Impedance: 8
  • Maximum Power: 38
  • Frequency Response: 100 to 18000
12" Compact High Output Loudspeaker System with Transformer -- 79794 [212CIM/70 from One Systems, Inc.]
from TMP Pro Distribution

Integrated 70.7V transformer. Very High SPL Vocal System. Direct weather 12 " two way system. Patent Pending large format titanium/neodymium. compression driver. Patent Pending large format voice coil low frequency. Multiple M10 flying points. Available Array Downfall, and "U "... [See More]

  • Application: Loudspeaker
  • Sensitivity: 99
  • Nominal Power: 150 to 600
  • Frequency Response: 75 to 16000
5.25-inch Diameter Speaker -- DS1339
from Biamp Systems, Ltd.

The DS1339 contains a 5.25-inch diameter speaker mounted on axis. The compact enclosure includes a convoluted, flame retardant, acoustical insert to eliminate standing waves and metallic resonance. Dynasound ’s DS1339 sound masking speaker is designed for quick and easy installation into open... [See More]

  • Application: Loudspeaker; MusicAudio; Paging
  • Size: 5.25
12" High Power Subwoofer for PS8 Loudspeakers (Black) -- 49605
from TMP Pro Distribution

The LS400 Sub-Bass extends the usable range of the PS8 Loudspeaker to 40Hz, providing high performance and high power output (131dB Peak) in an extremely compact, light weight package. The NEXO-designed shielded 12in Neodymium driver allows the LS400 to be used in close proximity to magnetically... [See More]

  • Application: Loudspeaker
  • Sensitivity: 99
  • Nominal Power: 300
  • Frequency Response: 40 to 140
5.25-inch Diameter Speaker -- DS1357
from Biamp Systems, Ltd.

The DS1357 contains a 5.25-inch diameter speaker mounted on axis. The compact enclosure includes a convoluted, flame-retardant, acoustical insert to further reduce standing waves and metallic resonance. Dynasound ’s DS1357 sound masking speaker is designed for quick and easy installation into... [See More]

  • Application: Loudspeaker; MusicAudio; Paging
  • Size: 5.25
12" Large Format In-Ceiling Loudspeaker -- 79711 [CMS1201DC from Tannoy]
from TMP Pro Distribution

Achieving new standards of full bandwidth coverage control means that the CMS 1201 can be specified in distributed designs with absolute confidence and located as efficiently as possible, minimising the number of devices typically required to cover a given area, reducing install time and cost. All... [See More]

  • Application: Loudspeaker
  • Size: 12.00
8" Dual Coil Ceiling Subwoofer -- CMSUB8
from Biamp Systems, Ltd.

The CMSUB8 is an 8" dual coil ceiling subwoofer. Inconspicuous integration of the subwoofer allows you to have a fat and deep bass sound without compromising on the space on your wall or floor. This subwoofer is the ideal partner for all kinds of satellite speakers: small to medium CM loudspeakers... [See More]

  • Application: Loudspeaker; MusicAudio
12" Large Format In-Ceiling Loudspeaker with Transformer -- 79713 [CMS1201DCt from Tannoy]
from TMP Pro Distribution

Achieving new standards of full bandwidth coverage control means that the CMS 1201 can be specified in distributed designs with absolute confidence and located as efficiently as possible, minimising the number of devices typically required to cover a given area, reducing install time and cost. All... [See More]

  • Application: Loudspeaker
  • Size: 12.00
8-inch Two-way Full Range Low Impedance Loudspeaker -- MASK8F
from Biamp Systems, Ltd.

The MASK8F is a robust 8 ” two-way full range low impedance loudspeaker with timeless design suited for background music up to ‘dance level ’ music. This wooden cabinet loudspeaker is especially designed to produce a full hi-fi sound at a higher power level without using a... [See More]

  • Application: Loudspeaker; MusicAudio
12" Two-Way Line Array Loudspeaker System (White) -- 53389 [VRX932LA-1WH from JBL Professional]
from TMP Pro Distribution

The VRX932LA-1 is a light-weight (46 lb / 21 kg) compact 12 " two-way line array speaker system designed for use in arrays of up to six units. Power Rating : 800 W / 1600 W / 3200 W. Frequency Range : 57 Hz - 20 kHz. (-10 dB). Dimensions. (H x W x D) : 343 mm x 597 mm x 376 mm. (13.5 in x 23.5... [See More]

  • Application: Loudspeaker
  • Size: 12.00
All-Weather Column Line array -- ENT212
from Biamp Systems, Ltd.

The ENT212 is an all-weather column line array housed in an attractive, heavy duty extruded PVC enclosure. Twice the height of the ENT206, the ENT212 provides vertical directional control at far lower frequencies than the ENT206, plus enough power to cover medium-sized venues as the primary system. [See More]

  • Application: Loudspeaker; MusicAudio
  • Size: 8.00
12" Two-Way Line Array Loudspeaker System -- 37883 [VRX932LA-1 from JBL Professional]
from TMP Pro Distribution

The VRX932LA-1 is a light-weight (46 lb / 21 kg) compact 12 " two-way line array speaker system designed for use in arrays of up to six units. Power Rating : 800 W / 1600 W / 3200 W. Frequency Range : 57 Hz - 20 kHz. (-10 dB). Dimensions. (H x W x D) : 343 mm x 597 mm x 376 mm. (13.5 in x 23.5... [See More]

  • Application: Loudspeaker
  • Size: 12.00
Beamforming Venue Horn -- LVH-900/AP
from Biamp Systems, Ltd.

Biamp ’s Community L SERIES LVH-900/AP Beamforming Venue Horn, combined with the Community Amplified Loudspeaker Controllers (ALCs), precisely tailors the directivity of each loudspeaker, or array of loudspeakers, to meet the sound requirements in any application. Designed for exceptional... [See More]

  • Application: Loudspeaker; MusicAudio
  • Size: 12.00
  • Frequency Response: 200
12" Two-Way Powered Line Array Loudspeaker System -- 50901 [VRX932LAP from JBL Professional]
from TMP Pro Distribution

The VRX932LAP is a powered, lightweight, compact 12 " two-way line-array speaker system designed for use in arrays of up to five units. VRX932LAP is the ideal choice when line-array performance is needed but the venue size doesn't call for the very long-throw characteristics of larger... [See More]

  • Application: Loudspeaker
  • Size: 12.00
Beamforming Venue Horn -- LVH-900/AS
from Biamp Systems, Ltd.

Biamp's Community L SERIES LVH-900/AS Beamforming Venue Horn, combined with the Community Amplified Loudspeaker Controllers (ALCs), precisely tailors the directivity of each loudspeaker, or array of loudspeakers, to meet the sound requirements in any application. Designed for exceptional performance... [See More]

  • Application: Loudspeaker; MusicAudio
  • Size: 12.00
  • Frequency Response: 400
15" High Power Subwoofer for PS10-R2 Loudspeakers -- 57096
from TMP Pro Distribution

A high power system capable of producing 138 dB Peak SPL, the new LS600 Sub-Bass extends the usable range of the PS10-R2 Loudspeaker to 38Hz, providing exceptional performance and high power output in an extremely compact, light weight package. The PS10 TDController-R2's integral sub section and... [See More]

  • Application: Loudspeaker
  • Sensitivity: 101
  • Nominal Power: 1000
  • Frequency Response: 38 to 120
Bi-directional 100-volt Sound Projector -- MPBD20
from Biamp Systems, Ltd.

The MPBD20 is a bi-directional 100-volt sound projector with a unique design. It is equipped with two 5.25 ” moisture resistant full range speakers. With two speakers pointing in opposite directions, less loudspeakers are needed. This saves you money on the product, amplifier power and... [See More]

  • Application: Loudspeaker
15" High Power Subwoofer for PS15-R2 Loudspeakers -- 57046
from TMP Pro Distribution

Extending the usable range of the PS15-R2 Loudspeaker to 35Hz, the RS15 is the first offering of NEXO's patent pending RAY SUB Technology. The RAY SUB Technology is based on optimizing positioning and phase relationships of radiating surfaces in vented enclosures, permitting acoustic distance from... [See More]

  • Application: Loudspeaker
  • Sensitivity: 105
  • Nominal Power: 1400
  • Frequency Response: 35 to 250
Built-in Loudspeaker -- CM20DT
from Biamp Systems, Ltd.

The CM20DT 6.5 ” two-way built-in loudspeaker can be used in 16 ohms or 70/100-volt modes. The high-quality 70/100-volt transformer is equipped with an easy tapping sticker with clear color indication. The transformer colors are aligned with the cables connecting the Quick Fit connector, a... [See More]

  • Application: Loudspeaker
  • Impedance: 16
15" High-Power Two-Way Loudspeaker (Flyable) -- 36032 [SRX715F from JBL Professional]
from TMP Pro Distribution

The SRX715 offers the highest level of performance available from a portable, pole mountable speaker. It features a 15 " LF and 3 " HF driver, yet weighs only 48 lbs. It is an unmatched design for live performance, music playback, or speech. Power Rating : 800 W / 1600 W / 3200 W. [See More]

  • Application: Loudspeaker
  • Nominal Power: 800
  • SPL: 131
  • Sensitivity: 96
Built-in Loudspeaker -- CM20T
from Biamp Systems, Ltd.

The CM20T two-way built-in loudspeaker can be used as a 16 ohms or 100 volt loudspeaker. In 16 ohms use, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier. For 100 volt use, the CM20T is equipped with a high-quality 20 watts 100 volt transformer with... [See More]

  • Application: Loudspeaker; MusicAudio
  • Impedance: 16
  • Nominal Power: 20
15" High-Power Two-Way Loudspeaker -- 36033 [SRX715 from JBL Professional]
from TMP Pro Distribution

The SRX715 offers the highest level of performance available from a portable, pole mountable speaker. It features a 15 " LF and 3 " HF driver, yet weighs only 48 lbs. It is an unmatched design for live performance, music playback, or speech. Power Rating : 800 W / 1600 W / 3200 W. [See More]

  • Application: Loudspeaker
  • Nominal Power: 800
  • SPL: 131
  • Sensitivity: 96
Built-in Loudspeaker -- CMX20DT
from Biamp Systems, Ltd.

The versatile CMX20DT 8 ” two-way built-in loudspeaker produces a deep and warm sound ideal for speech and music. When using the loudspeaker at 16 ohms, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier. For 70- or 100-volt use, the CMX20DT is... [See More]

  • Application: Loudspeaker; MusicAudio
  • Impedance: 16
15" Powered Loudspeaker -- 52142 [ZXA5-90B from Electro-voice]
from TMP Pro Distribution

Effortlessly delivering a continuous 250 watts to high-frequency and 1,000 watts into the low-frequency, the ZXA5 boasts an unprecedented power-to-weight ratio, and performance that is unmatched by powered systems that cost twice as much. Chassis Size: 381 mm (15 "). HF Amplifier Power (RMS):... [See More]

  • Application: Loudspeaker
  • Nominal Power: 1250
  • SPL: 133
  • Frequency Response: 50 to 20000
Built-in Loudspeaker -- CMX20T
from Biamp Systems, Ltd.

CMX20T two-way built-in loudspeaker produces a warm and deep sound ideal for speech and music. The CMX20T loudspeaker has an 8 ” enforced polypropylene woofer and 1 ” tweeter. Due to this enforced woofer, the loudspeaker has a very low distortion. It makes the CMX20T very suitable for... [See More]

  • Application: Loudspeaker; MusicAudio
  • Impedance: 16
  • Nominal Power: 20
15" Two-Way Bass-Reflex Loudspeaker -- 40196 [MRX515 from JBL Professional]
from TMP Pro Distribution

The MRX515 is high-power, lightweight two-way loudspeaker system offering a very high level of performance from a speaker that can be placed on a pole or standard speaker tripod stand. The MRX515 is comprised of a 380 mm (15 in) 265H Differential Drive ® woofer which handles 400 watts... [See More]

  • Application: Loudspeaker
  • Nominal Power: 400
  • SPL: 130
  • Sensitivity: 98
Cabinet Loudspeaker -- OVO8
from Biamp Systems, Ltd.

OVO8 is an 8" powerful low impedance two-way cabinet loudspeaker. This high-quality cabinet loudspeaker gives you a deep bass for a groovy sound. This powerful but compact speaker is easy to integrate in any large room, whatever the interior style may be. The included bracket allows flexible... [See More]

  • Application: Loudspeaker; MusicAudio
18" Three-Way Loudspeaker (Flyable) -- 40551 [SRX738F from JBL Professional]
from TMP Pro Distribution

The performance of a subwoofer-equipped system with single-enclosure ease of use. Feature very low mid range distortion and 60 °x 40 ° coverage. Bi-amped or full range. Power Rating : 800 W / 1600 W / 3200 W. Frequency Range : 35 Hz - 20kHz. (-10 dB). Dimensions. (H x W x D) : 1022 mm x 534... [See More]

  • Application: Loudspeaker
  • Nominal Power: 800
  • SPL: 130
  • Sensitivity: 95
Ceiling Loudspeaker -- CM20DTS
from Biamp Systems, Ltd.

The versatile Desono CM20DTS 4.25 ” two-way design built-in ceiling loudspeaker produces a dynamic and warm sound ideal for high-quality background music and voice reproduction. The back can with only 83.5mm (3.287 ”) built-in depth is probably the shallowest in his kind. The... [See More]

  • Application: Loudspeaker; MusicAudio; Telephone or Voice Communication
  • Impedance: 16
18" Three-Way Loudspeaker -- 49660 [SRX738 from JBL Professional]
from TMP Pro Distribution

The performance of a subwoofer-equipped system with single-enclosure ease of use. Feature very low mid range distortion and 60 °x 40 ° coverage. Bi-amped or full range. Power Rating : 800 W / 1600 W / 3200 W. Frequency Range : 35 Hz - 20kHz. (-10 dB). Dimensions. (H x W x D) : 1022 mm x 534... [See More]

  • Application: Loudspeaker
  • Nominal Power: 800
  • SPL: 130
  • Sensitivity: 95
Ceiling Loudspeaker -- CM30DTD
from Biamp Systems, Ltd.

The Desono CM30DTD two-way 4.25" ceiling loudspeaker delivers crystal clear audio for all your public address and background music needs. Its 4.25 ” polypropylene woofer and 1 ” tweeter results in a high SPL and extremely low distortion, ensuring exceptional clarity over the entire... [See More]

  • Application: Loudspeaker; MusicAudio
2 x 6 Complete Loudspeaker Management System -- 55475 [DriveRack PA+ from DBX Professional Products]
from TMP Pro Distribution

The best just got even better! The DriveRack PA, far and away the world's most popular loud speaker management system has now become the DriveRack PA+; the best has indeed gotten better. Showcasing all the features that users around the world have come to expect, including easy setup, rock-solid... [See More]

  • Application: Loudspeaker
Ceiling Loudspeaker -- CM60DTD
from Biamp Systems, Ltd.

The Desono CM60DTD is a two-way 6.5-inch ceiling loudspeaker that delivers crystal clear audio for all your public address and background music needs. Its 6.5-inch coated paper woofer and 1-inch tweeter results in a high SPL and extremely low distortion, ensuring exceptional clarity over the entire... [See More]

  • Application: Loudspeaker; MusicAudio
  • Size: 6.50
2 x 6 Loudspeaker Management System -- 29826 [DriveRack 260 from DBX Professional Products]
from TMP Pro Distribution

There is a reason that Tour Sound Professionals and discriminating Audio Contractors choose dbx ® DriveRack ® products for their high-end tours and installs. The DriveRack products provide the tools that ensure that the system sounds its very best. With the introduction of the new 260, the... [See More]

  • Application: Loudspeaker
Ceiling Loudspeaker -- DX-IC4
from Biamp Systems, Ltd.

The smallest member of the Desono's DX ceiling loudspeakers, the DX-IC4 possesses the advanced features of its larger siblings with performance that belies its small size. Suitable for paging, background music, or to augment larger systems, the DX-IC4 is a versatile performer. It installs quickly... [See More]

  • Application: Loudspeaker; MusicAudio; Paging
  • SPL: 3 to 6
200W Composite 12" Two-Way Loudspeaker (White) -- 5661 [Sx100+W from Electro-voice]
from TMP Pro Distribution

The Sx100+ is a compact 12 " two-way system that delivers 200-watt continuous power handling (800-watt peak) . Made from durable lightweight composite, the SX100+ is built to withstand abuse. Chassis Size: 304.8 mm (12 "). Color: White. Directivity Index: 11.1 dB. Input Connections:... [See More]

  • Application: Loudspeaker
  • Nominal Power: 200
  • SPL: 127
  • Sensitivity: 98
Ceiling Loudspeaker -- DX-IC8
from Biamp Systems, Ltd.

The Desono DX-IC8 rewrites the cost-to-performance equation for high-end ceiling loudspeakers. Able to fulfill a wide variety of needs, the DX-IC8 exceeds the performance of competing high-ceiling models. Foreground music, high-level paging, and augmentation of large music systems as a delay or fill... [See More]

  • Application: Loudspeaker; MusicAudio; Paging
  • SPL: 3 to 6
200W Composite 12" Two-Way Loudspeaker -- 29642 [Sx100+ from Electro-voice]
from TMP Pro Distribution

The Sx100+ is a compact 12 " two-way system that delivers 200-watt continuous power handling (800-watt peak) . Made from durable lightweight composite, the SX100+ is built to withstand abuse. Chassis Size: 304.8 mm (12 "). Color: Black. Directivity Index: 11.1 dB. Input Connections:... [See More]

  • Application: Loudspeaker
  • Nominal Power: 200
  • SPL: 127
  • Sensitivity: 98
Ceiling Mount Loudspeaker -- DX-IC4LP
from Biamp Systems, Ltd.

Only 3.4" (86 mm) in depth, the DX-IC4LP solves space problems that competing products cannot. Suitable for paging, background music, or to augment larger systems, the DX-IC4LP is a versatile performer. It installs quickly and provides exceptionally uniform coverage with excellent sonic properties. [See More]

  • Application: Loudspeaker; MusicAudio; Paging
2x6 FIR-Drive Loudspeaker Processor -- 68613 [Dx46 from Electro-voice]
from TMP Pro Distribution

The Dx46 brings the same technology found in NetMax and RCM-26 equipped Tour Grade amplifiers to a new, compact and easy to use form factor by providing six channels of FIR-Drive processing in addition to EV's state of the loudspeaker protection. The Dx46 provides a USB and an Ethernet interface... [See More]

  • Application: Loudspeaker
Ceiling Mount Loudspeaker -- DX-IC6
from Biamp Systems, Ltd.

Available in standard white or black finish, the powerful and versatile Desono DX-IC6 provides high-quality paging and musical performance suitable for numerous applications where the importance of sonic quality cannot be ignored. Particularly effective when supported by the DX-IC10SUB, a DX-IC6... [See More]

  • Application: Loudspeaker; MusicAudio; Paging
  • SPL: 3 to 6
300W Composite 12" Two-Way Loudspeaker (Weatherized) -- 28671 [Sx300PI from Electro-voice]
from TMP Pro Distribution

The Sx300PI is a weatherized version of the Sx300. It features a black powder-coated stainless steel grille backed by foam weather shield, giving it a high degree of weather resistance. Designed for outdoor systems requiring high level sound. Chassis Size: 304.8 mm (12 "). Color: Black. [See More]

  • Application: Loudspeaker
  • Nominal Power: 300
  • SPL: 131
  • Sensitivity: 99
Ceiling Mount Subwoofer -- D10SUB
from Biamp Systems, Ltd.

The D10SUB ceiling mount subwoofer provides powerful, high impact bass response intended to augment any combination of C or D SERIES full-range models. By including a complement of D10SUB ’s into a distributed system, musical results that equal or exceed that of much larger and more costly... [See More]

  • Application: Loudspeaker; MusicAudio
300W Composite 12" Two-Way Loudspeaker (Weatherized, White) -- 38282 [Sx300PI-W from Electro-voice]
from TMP Pro Distribution

The Sx300PI-W is a weatherized version of the Sx300. It features a black powder-coated stainless steel grille backed by foam weather shield, giving it a high degree of weather resistance. Designed for outdoor systems requiring high level sound. Chassis Size: 304.8 mm (12 "). Color: White. [See More]

  • Application: Loudspeaker
  • Nominal Power: 300
  • SPL: 131
  • Sensitivity: 99
Chlorine and Saltwater Proof Two-way 6.5" Loudspeaker -- CMAR6-W
from Biamp Systems, Ltd.

The CMAR6-W is a chlorine and saltwater proof two-way 6.5" loudspeaker. This marine speaker has been designed specially to offer superb sound and efficiency even in the most difficult, humid, and hot conditions. The fully plastic housing and stainless-steel grill of the CMAR6-W loudspeaker are an... [See More]

  • Application: Loudspeaker
300W Composite 12" Two-Way Loudspeaker (White) -- 32522 [Sx300WE from Electro-voice]
from TMP Pro Distribution

The Sx300E, with 300-watt continuous power handling (1200-watt peak) is the world's best lightweight, high-power speaker system. Known as the standard around the world, SX300E can be found in virtually every situation. Chassis Size: 304.8 mm (12 "). Color: White. Directivity Index: 11.1 dB. [See More]

  • Application: Loudspeaker
  • Nominal Power: 300
  • SPL: 131
  • Sensitivity: 99
Chlorine and Saltwater Proof Two-way 8" Loudspeaker -- CMAR8-W
from Biamp Systems, Ltd.

The CMAR8-W is a chlorine and saltwater proof two-way 8" loudspeaker. This marine speaker has been designed specially to offer superb sound and efficiency even in the most difficult, humid and hot conditions. The fully plastic housing and stainless-steel grill of the CMAR8-W loudspeaker are an... [See More]

  • Application: Loudspeaker