Digital Speaker Speakers

2 Results
Security Voice Speaker -- AV-100E
from Takex America, Inc.

The AV-100E is a horn-type speaker with built-in microphone. A N/O input is required to trigger the playback of your recorded message. Features. Genuine Speech Synthesis Device (Requires external trigger). N/O input contact for Activation. Easily record your own message (up to 8 seconds) using... [See More]

  • Features: Outdoor; Digital
  • Sensitivity: 100
  • SPL: 100
  • Weight: 1050.00
Sensor Speaker -- PVW-12TE
from Takex America, Inc.

Description. The PVW-12TE is a sensor speaker which detects passive infrared emitted from human beings and triggers 2 different messages depending on Day/Night or control input settings. Features. Dual-Zone sensor head can resist detection of small animals. Dual Control; 2 Recordable Messages... [See More]

  • Features: Outdoor; Digital
  • Weight: 480.00
  • SPL: 80
  • Application: Paging