Plug-in Busway Busbars and Busways

1 Result
I-Line Busway
from Schneider Electric

Maximum ratings are 5000 A Copper and 4000 A Aluminum (600V). Available in both plug-in and feeder busway types. Designed specifically to allow maximum flexibility, ease installation and offer electrical efficiency in the distribution of low power for both commercial and industrial applications. [See More]

  • Busway Type: Plug-in Busway
  • Amp Rating: 225 to 2000
  • Busbar (Conductor) Material: Aluminum; Copper